Rotation Paddle Dry Material (Powders) Level Sensors

12 Results
Custom Extended Rotary
from BinMaster, Inc.

Why might you need a custom rotary? When do extensions and custom fittings come into play? To extend a roof mounted rotary down into a bin for high level detection There's corrosive material or sanitary application that requires a stainless-steel process connection To distance the rotary electronics... [See More]

  • Meter Technology Type: Rotation Paddle
  • Mounting Options: Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
Fail-Safe Rotary Level Indicator -- BMRX-300
from BinMaster, Inc.

BinMaster ’s most advanced rotary level indicator features a complete fail-safe system that alerts to the loss of power, failure of the motor, or failure of the electronics – allowing it to be used for process control. Appropriate for a wide variety of bulk solids including powders,... [See More]

  • Meter Technology Type: Rotation Paddle
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
Mini-Rotary Level Sensor -- MR
from BinMaster, Inc.

The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged design allows for use of a level sensor where other types of equipment simply will not fit. Its principle of... [See More]

  • Meter Technology Type: Rotation Paddle
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
Rotary Level Indicator -- BMRX-200
from BinMaster, Inc.

The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full —normally through... [See More]

  • Meter Technology Type: Rotation Paddle
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
Dry Material Rotary Paddle Level Switch -- LVD-803 / LVD-804
from OMEGA Engineering, Inc.

The LVD-800 Series fail-safe bin monitor is the state-of-the-art in rotary paddle technology. Utilizing magnetic sensing technology and a unique housing design, the LVD-800 Series fail-safe bin monitor is the most reliable, technician-friendly, rugged and economical truly fail-safe rotary paddle... [See More]

  • Meter Technology Type: Rotation Paddle
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 30
Rotary paddle point level switch Endress+Hauser Soliswitch FTE20-AA11AA11
from Automation24, Inc.

The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardoes areas and offers IP66... [See More]

  • Meter Technology Type: Rotation Paddle
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Measuring Range: 2.95
Process Instrumentation, Level Measurement, Level Switches, Rotary Paddle -- SITRANS LPS200
from Siemens Process Instrumentation

Featuring state-of-the-art safety technology and multiple paddle options, the SITRANS LPS200 is as reliable as it is versatile. Practical, low-maintenance design. Optional hinged vane for low density materials and small process connections. Five seal ingress protection. Motor switches off during... [See More]

  • Meter Technology Type: Rotation Paddle
  • Measuring Range: 3.94 to 394
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 145
Fail-Safe Rotary Paddle -- 1-8511-1
from Monitor Technologies LLC

Reliable magnetic technology, motor shuts off when paddle is impeded [See More]

  • Meter Technology Type: Rotation Paddle
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 30
Material Level Indicator
from FLSmidth

General The basic, durable construction of the FLSmidth Material Level Indicator permits sustained continuous operation over long periods of time. Each material level indicator consists of a head assembly coupled to a paddle shaft arrangement. This simple combination permits quick assembly and easy... [See More]

  • Meter Technology Type: Rotation Paddle
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 30
Rotary paddle point level switch Endress+Hauser Soliswitch FTE20-AA14AB31+PA
from Automation24, Inc.

The mechanical rotary paddle point level switch Soliswitch FTE20-AA14AB31+PA from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardous areas and offers... [See More]

  • Meter Technology Type: Rotation Paddle
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Measuring Range: 3.94
Rotary paddle point level switch Endress+Hauser Soliswitch FTE20-FC11AF31
from Automation24, Inc.

The mechanical rotary paddle point level switch Soliswitch FTE20-FC11AF31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in areas at risk of dust explosion... [See More]

  • Meter Technology Type: Rotation Paddle
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Measuring Range: 78.74
Vibronic point level detector Endress+Hauser Soliphant T FTM21-CM646A
from Automation24, Inc.

The Soliphant T FTM21-CM646A from Endress+Hauser with relay output is a vibration point level switch for applications with fine to coarse-grained bulk solids such as cereal, coffee beans, sugar, animal feed, rice, detergent, cement, sand or plastic granulate with a minimum density of 200 g/l. The... [See More]

  • Meter Technology Type: Rotation Paddle
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Measuring Range: 19.69