Sensor-Only Dry Material (Powders) Level Sensors

94 Results
80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED -- CNCR-320
from BinMaster, Inc.

The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a long-lasting Lithium battery, so they can be installed in remote locations. Wireless, Cloud-based technology makes installation... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 588
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.0787
RF Capacitance Level Switch -- A75
from ABB Measurement & Analytics

FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]

  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1500
Capacitive Cylindrical -- LEVEL SERIES
from Locon Sensor Systems, Inc.

Capacitive sensing technology allows for detection of several different target materials from food substances to plastics, oil or glue to fine powders. We manufacture and sell proximity and level detection capacitive sensors that will easily integrate into your existing system, or can be designed... [See More]

  • Device Classification: Sensor Only
  • Output Options: AnalogCurrent
  • Measuring Range: 0.0394 to 1.18
  • Material Temperature Range: -22 to 158
EBE Capacitive Level Sensor for Liquids and Solids -- capaTEC® LCPB025
from EBE Elektro-Bau-Elemente GmbH

The capaTEC® level sensor is a capacitive, non-invasive sensor that has been specially developed for precise level measurement in liquids and solids. This EBE level sensor is ideal for OEM and high-volume products and impresses with its immediate readiness for use and reliability. The level sensor... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 0.9843
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.0787
Radar sensor -- USR30
from Endress + Hauser – Sensors & Components

The radar sensor USR30 is the smallest of the new radar sensors for customer-specific applications. It offers the complete functionality of the UTR30 but without a housing and defined electrical connection. [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 0.0 to 591
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.3937
Float, Level Sensors - Industrial -- 2330-LMT100-ND [LMT100 from ifm efector inc.]
from DigiKey

"Liquid, Powder Level Sensor Digital SPDT Output Male 1/2"" (12.7mm) NPT" [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -40 to 185
Continuous level sensor -- KQ1000
from ifm efector inc.

Continuous level measurement behind non-metallic and non-conductive surfaces. Non-contact detection so no influence caused by medium. Three separate point level sensors in one unit. Deposits can be detected and signaled to improve quality of the process. Linking several KQ10 via IO-Link. Learn more. [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 7.87
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Capacitive/RF Admittance
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1500
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED -- CNCR-390
from BinMaster, Inc.

The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors are low maintenance, powered by a Lithium battery. Thanks to a wireless design, top-mounted installation is simple and... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 1176
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.0787
RF Capacitance Level Switch -- KCAP400™
from ABB Measurement & Analytics

FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]

  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 3000
High Temperature Level Sensor -- M18
from Locon Sensor Systems, Inc.

High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for... [See More]

  • Device Classification: Sensor Only
  • Material Temperature Range: -22 to 257
  • Output Options: AnalogCurrent
  • Meter Technology Type: Capacitive/RF Admittance
EBE Capacitive Level Sensor for Viscous Media -- corTEC® LCRB0001D
from EBE Elektro-Bau-Elemente GmbH

In the field of capacitive level measurement, EBE presents its high-quality corTEC® level sensors, which are perfect for measuring the level of media that are difficult to detect. These products are particularly suitable for: The detection of media with low conductivities. The measurement of... [See More]

  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.0394
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Capacitive/RF Admittance
Float, Level Sensors - Industrial -- 2330-LMT121-ND [LMT121 from ifm efector inc.]
from DigiKey

"Liquid, Powder Level Sensor Digital SPDT Output Male 1/2"" (12.7mm) NPT" [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -40 to 185
Continuous level sensor -- KQ1001
from ifm efector inc.

Continuous level measurement behind non-metallic and non-conductive surfaces. Non-contact detection so no influence caused by medium. Three separate point level sensors in one unit. Deposits can be detected and signaled to improve quality of the process. Linking several KQ10 via IO-Link. Learn more. [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 7.87
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Capacitive/RF Admittance
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 1500
Bendable Capacitance Probe
from BinMaster, Inc.

Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. The probe can be bent to avoid obstructions while still allowing adequate surface area to confirm the presence or absence of... [See More]

  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Features: Can handle liquids with suspended solids (slurries)
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors
from EBE Elektro-Bau-Elemente GmbH

Innovative solutions for precise non-contact level monitoring from EBE sensors + motion offer solutions for the most individual application problems. ToF sensors are used to optically detect the level of non-capacitive media and bulk solids with complex geometries. The capacitive level monitoring... [See More]

  • Device Classification: Sensor Only
  • Meter Technology Type: Optical (optional feature); Capacitive/RF Admittance; Other (Such as tilt etc.)
  • Level Measurement Type: Continuous Level
Float, Level Sensors -- 2010-1033-ND [PLS-020A-3PPI from PIC GmbH]
from DigiKey

Liquid, Powder Level Sensor Switch SPST-NO Output Panel Mount, M8x1.25 Thread [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -4 to 176
Sensor for point level detection -- LMC100
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Device Classification: Sensor Only
  • Material Temperature Range: -13 to 212
  • Level Measurement Type: Single Point or Multi-Point Level
  • Display: Digital Readouts
Plugged Chute Detector -- 2852-PCD
from Arjay Engineering

Non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
  • Level Measurement Type: Continuous Level
  • Material Temperature Range: -76 to 131
Mini Capacitance Probe For Solids -- MCP-200
from BinMaster, Inc.

Mini Capacitance Probe: Point Level for Solids. MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with sanitary requirements? Have vessels requiring small fittings?. Solids level indicator for food, beverage,... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 362
  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: -40 to 239
Float, Level Sensors -- 2010-1034-ND [PLS-020B-3PPI from PIC GmbH]
from DigiKey

Liquid, Powder Level Sensor Switch SPST-NC Output Panel Mount, M8x1.25 Thread [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -4 to 176
Sensor for point level detection -- LMC140
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 580
  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: -13 to 212
Radar Level Sensor -- NCR-86
from BinMaster, Inc.

Precise, peak performance in solids or liquids. The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud ® software for simple inventory access from a phone, tablet, or desktop PC for a... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 3.15 to 15.47
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.0394
Float, Level Sensors -- 2010-1040-ND [PLS-031B-3PPI from PIC GmbH]
from DigiKey

Liquid, Powder Level Sensor Switch SPST-NC Output Panel Mount, M8 Thread [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -4 to 176
Sensor for point level detection -- LMC400
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Device Classification: Sensor Only
  • Material Temperature Range: -13 to 212
  • Level Measurement Type: Single Point or Multi-Point Level
  • Display: Digital Readouts
Rotary level indicator -- BMRX-100
from BinMaster, Inc.

The new BinMaster BMRX-100 rotary level indicator is an electromechanical device used in solids and powders to prevent bin overfills, dry runs, or to shut off a process. The BMRX-100 has no printed circuit board, so it's impervious to moisture and vibration found in many tough processing... [See More]

  • Device Classification: Sensor Only
  • Material Temperature Range: -40 to 185
  • Level Measurement Type: Single Point or Multi-Point Level
Float, Level Sensors -- 2010-1044-ND [PLS-041A-3PPI from PIC GmbH]
from DigiKey

Liquid, Powder Level Sensor Switch SPST-NO Output Panel Mount, M8 Thread [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -4 to 176
Sensor for point level detection -- LMC500
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Device Classification: Sensor Only
  • Material Temperature Range: -13 to 212
  • Level Measurement Type: Single Point or Multi-Point Level
  • Display: Digital Readouts
Vertical Rotary For High Level Detection -- BMRX
from BinMaster, Inc.

Top-of-bin mounting for rotaries is ideal when the rotary is used as a high level alarm. Solid material will tend to be higher at the filling point and most operators don ’t want any bin filled to the very top. Vertical rotary extensions allow users to specify the amount of headroom in their... [See More]

  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level
Float, Level Sensors -- 2010-1051-ND [PLS-045A-3VAI from PIC GmbH]
from DigiKey

Liquid, Powder Level Sensor Switch SPST-NO Output Panel Mount, M10 Thread [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -40 to 257
Sensor for point level detection -- LMC502
from ifm efector inc.

For the reliable level control in tanks and containers. Wide operating temperature range. Use in liquid and viscous media and bulk materials. Differentiation of media by parameterization of the switching outputs. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Device Classification: Sensor Only
  • Material Temperature Range: -4 to 212
  • Level Measurement Type: Single Point or Multi-Point Level
  • Display: Digital Readouts
Vibrating Probe Level Sensor -- VRX21
from BinMaster, Inc.

The VRX21 vibrating probe level sensor is the newest iteration of BinMaster ’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21 approvals!. VRX21... [See More]

  • Device Classification: Sensor Only
  • Material Temperature Range: -4 to 284
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Vibrating/Tuning Fork Method
Float, Level Sensors -- 2010-1059-ND [PLS-080A-3VAL from PIC GmbH]
from DigiKey

Liquid, Powder Level Sensor Switch SPST-NO Output Panel Mount, M10 Thread [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -40 to 257
Sensor for point level detection -- LMC840
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 580
  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: -13 to 212
Vibrating Probe Level Sensor -- VRX31
from BinMaster, Inc.

The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals!. The sensor's bright, built-in LED status indicator can easily be seen from across a production floor, appearing as red or green, and changing color... [See More]

  • Device Classification: Sensor Only
  • Material Temperature Range: -4 to 176
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Vibrating/Tuning Fork Method
Sensor for point level detection -- LMH600
from ifm efector inc.

For the reliable level control in tanks and containers. Hygienic design for the requirements of the food and pharmaceutical industries. Use in liquid and viscous media and bulk materials. Reliable suppression of deposits or foam. For use in high temperatures. User-friendly communication and... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 580
  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: -40 to 482
SCX2 Tuning Fork Level Switch
from FineTek

The SC Series tuning fork liquid level switch does not require any calibration, is easy to install and will operate properly as a high, low or intermediate level switch with a wider range of fluids. A “sister ” product line, the SC35 series vibrating fork level switch for powder and bulk... [See More]

  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
Capacitive Level Probe -- SC120
from Sitron

The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4 … 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 290
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Capacitive/RF Admittance
ifm efector® Level Sensor -- KN5120
from DME Company

ifm efector ® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with... [See More]

  • Device Classification: Sensor Only
  • Output Options: AnalogVoltage
  • Level Measurement Type: Continuous Level
  • Material Temperature Range: -13 to 176
Acu-Trac® NEMA 4 Ultrasonic -- 1.5 Meter
from SSI Technologies, LLC

The Acu-Trac ® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). [See More]

  • Device Classification: Sensor Only
  • Measuring Range: ? to 59.06
  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
Dry Material Rotary Paddle Level Switch -- LVD-803 / LVD-804
from OMEGA Engineering, Inc.

The LVD-800 Series fail-safe bin monitor is the state-of-the-art in rotary paddle technology. Utilizing magnetic sensing technology and a unique housing design, the LVD-800 Series fail-safe bin monitor is the most reliable, technician-friendly, rugged and economical truly fail-safe rotary paddle... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 30
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Rotation Paddle
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR100
from Siemens Process Instrumentation

SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS LR100 - for basic... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 312
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.2000
Guided Radar Level Sensor -- Guidense TDR100
from Fluidwell bv

The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation has almost no restrictions and can be done easily. Due to its relatively small G3/4" process... [See More]

  • Device Classification: Sensor Only
  • Meter Technology Type: Radar/Microwave
  • Level Measurement Type: Continuous Level
  • Mounting Options: Top mount
AR30 Airducer® Ultrasonic Transducer -- 39-028-0-01
from Airmar Technology Corporation

AR30 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Cylinder housing available with... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 23.62 to 1181
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Ultrasonic/Sonic
Tilt Switch -- MTS-20H
from Electro-Sensors, Inc.

MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]

  • Device Classification: Sensor Only
  • Mounting Options: Top mount
  • Level Measurement Type: Single Point or Multi-Point Level
  • Features: Built in alarm indicator; Controller
NGM - Guided Wave Radar Level Transmitter
from KOBOLD Instruments, Inc.

The KOBOLD NGM Series guided wave radar level transmitter uses time domain reflectometry (TDR) technology, also known as “guided microwave ” or “guided wave radar. ” This means that low-energy and high-frequency electromagnetic impulses, generated by the sensor ’s... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 787
  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.1181
Level Switch -- LD60/LD61
from Malema Sensors

LD60/LD61 is a level switch based on the vibrating (tuning) fork technique. It is a robust and compact switch for the measurement of liquids and solids (only LD60). Features: No moving parts. Not affected by temperatures or pressure changes. Suitable for liquids with viscosity up to 10,000... [See More]

  • Device Classification: Sensor Only
  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Measuring Range: 2.76 to 236
  • Mounting Options: Top mount
Capacitive Level Sensor -- VR
from CARLO GAVAZZI Automation Components

Capacitive level sensors for solids, fluids or granulated substances. Typical application: Level detection in agriculture environments (e.g. silos). Capacitive level sensor for solids, fluids or granulated substances. Polyester types, smooth or with 1 1/2 ” pipe thread. Teflon type with 1 1/2... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 145
  • Measuring Range: 0.3150 to 0.5906
  • Meter Technology Type: Capacitive/RF Admittance
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1000
Material Level Indicator
from FLSmidth

General The basic, durable construction of the FLSmidth Material Level Indicator permits sustained continuous operation over long periods of time. Each material level indicator consists of a head assembly coupled to a paddle shaft arrangement. This simple combination permits quick assembly and easy... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 30
  • Level Measurement Type: Continuous Level
  • Material Temperature Range: 200
Bulk Material Level Switch -- 119000DB
from elobau U.S., Inc.

Suitable for products which pile up in a conical shape. With cable output. [See More]

  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level
Adjustment-free, capacitive cable probe for level detection -- VEGACAP 35
from VEGA Americas, Inc.

Application area. For bulk solids, adjustment-free setup, Sensor length up to 20 m. The VEGACAP 35 is an adjustment-free, capacitive level sensor for bulk solids. Typical applications are overfill and dry run protection. The probe operates in products from a dielectric constant of 1.5. Your benefit. [See More]

  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Operating Temp: -40 to 176
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 145
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
RF Capacitance Point Level Sensor -- LV800
from OMEGA Engineering, Inc.

LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 150
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Radio Frequency
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS200
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions. Selection of... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 98
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 365
Non-intrusive Level Sensor -- Triflex LNI200
from Fluidwell bv

The Triflex LNI 200 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 200 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between a... [See More]

  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Mounting Options: Side mount
AR41 Airducer® Ultrasonic Transducer -- 39-022-0-01
from Airmar Technology Corporation

AR41 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Flow measurement. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Complete... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 11.81 to 787
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Ultrasonic/Sonic
NMF - Level Switch for Bulk Media
from KOBOLD Instruments, Inc.

Product Features. Handles a Wide Range of Dry Bulk Goods. Mechanically Actuated Switch. Requires No Power to Operate. Economical. Media Temperatures to 390 °F. Easy to install. For Thick or Thin Walled Vessels. KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage... [See More]

  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 14.5
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1000
Radio Frequency Level Indicator -- SG-7
from FLSmidth

120V AC ( ±15%), 240 V AC ( ±15%), 50/60 HZ. Power - 4 watts. Output relay - DPDT, 5a at 120 V AC. Temp. range - -40 °F to +160 °F, 50 PSIG (3.5 Kg/cm2) pressure. Sensitivity settings - dip switch selectable, 1-15 PF. Time delay - dip switch delectable 1, 2, 4, 7 sec. [See More]

  • Device Classification: Sensor Only
  • Mounting Options: Top mount
  • Meter Technology Type: Capacitive/RF Admittance
  • Operating Temp: -40 to 160
Adjustment-free, capacitive rod probe for level detection -- VEGACAP 98
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, adjustment-free setup, Sensor length up to 2 m. The VEGACAP 98 is an adjustment-free, economical level sensor for liquids and bulk solids. It is particularly suitable as overfill protection or dry run protection system in adhesive, conductive products. [See More]

  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Operating Temp: -40 to 176
Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 145
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS300
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch for harsh, demanding applications with high temperatures and pressures. [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 9.8 to 984
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 511
Non-intrusive Level Sensor -- Triflex LNI250
from Fluidwell bv

The Triflex LNI 250 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 250 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between multiple... [See More]

  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Mounting Options: Side mount
AR50 Airducer® Transducer -- 39-027-0-01
from Airmar Technology Corporation

AR50 Airducer ® Transducer. Applications. Level measurement. Open channel flow. Obstacle avoidance. Proximity. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Mounting cap available in BSP, NPT, or M32 threads. Standard... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 9.84 to 591
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Ultrasonic/Sonic
NSV - Vibrating Level Switches for Bulk Media
from KOBOLD Instruments, Inc.

The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration, it is detected and... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 118
  • Level Measurement Type: Continuous Level
  • Material Temperature Range: -4 to 176
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1000
Adjustment-free, capacitive rod probe for level detection of adhesive products -- VEGACAP 27
from VEGA Americas, Inc.

Application area. For liquids, also in non-conductive containers, Sensor length up to 4 m. The VEGACAP 27 is an adjustment-free, capacitive level sensor for liquids. Typical applications are overfill and dry run protection for adhesive as well as conductive liquids. The probe operates in liquids... [See More]

  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Operating Temp: -40 to 176
Capacitive Point Level Detection,24VDC Supply, N1 Small Nylon Housing -- SC750DC
from Sitron

The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 145
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- SITRANS LCS100
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS100 - Versatile liquids and solids point level or interface detection with IO-Link. Active shield... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 3.6 to 787
  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogCurrent
AR50CH Airducer® Transducer -- 39-050-1-01
from Airmar Technology Corporation

AR50CH Airducer ® Transducer. Applications. Level measurement. Open channel flow. Obstacle avoidance. Proximity. Robotics. Features. Improved deadband performance as compared to AT50. Rugged sealed construction. Cylindrical design allows for installation in various applications. Options. 10 K... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 9.84 to 591
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Ultrasonic/Sonic
NVI - Vibrating Level Switch for Solids
from KOBOLD Instruments, Inc.

Product Features. Unique Single Probe Design Resists Fouling. Can Be Top or Side Mounted. Maximum Temperature to 320 °F. Maximum Pressure to 360 PSIG. Contact Parts - All 1.4571 SS. The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or... [See More]

  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 360
GJ Level Switch -- CL-10 GJ
from Automation Products, Inc.

The Dynatrol ® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent results... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1000
Autarkic, continuous level measurement for liquids and bulk solids -- VEGAPULS Air 41
from VEGA Americas, Inc.

Application area. NB-IoT/CAT-M1, LoRa, measuring range up to 15m, accuracy +/-2mm. VEGAPULS Air 41 is the ideal sensor for all autarkic applications with bulk solids and liquids. It is particularly suitable for level measurement in mobile bulk solids silos for dry mortar, concrete and plasters as... [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -4 to 140
Capacitive Point Level Sensor, Aluminum Housing + LV400 Relay Controller -- SC400
from Sitron

The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 290
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
ARK120-THD Airducer® Transducer -- 39-117-0-01
from Airmar Technology Corporation

ARK120-THD Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Threaded design allows for installation in various applications. Standard internal shielding. 8 mm... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 5.91 to 197
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Ultrasonic/Sonic
PLS - Pendulum Level Switch for Bulk Solids
from KOBOLD Instruments, Inc.

Product Features. For Max Level In Bulk Solids Storage Bins/Silos. Pendulum Length up to 6 Feet. pmax -1.5 to + 7 PSIG; tmax 175 °F. Flanged Process Connection. No Power Required. Aluminum and EPDM Construction. The KOBOLD PLS series pendulum level switch is a very simple and reliable solution... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 19.7 to 78.7
  • Level Measurement Type: Single Point or Multi-Point Level
  • Number of Switch Points Range: 1
GS Level Switch -- CL-10 GS
from Automation Products, Inc.

The Dynatrol ® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable operation can be... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1000
Autarkic, continuous level measurement for liquids and bulk solids -- VEGAPULS Air 42
from VEGA Americas, Inc.

Application area. NB-IoT/CAT-M1, LoRa, measuring range up to 30m, accuracy +/-2mm. VEGAPULS Air 42 is the ideal sensor for all autarkic applications with bulk solids and liquids. It is particularly suitable for level measurement in mobile bulk solids silos for dry mortar, concrete and plasters as... [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -4 to 140
Capacitive Point Level Sensor, N1 Housing + LV400 Relay Controller -- SC400
from Sitron

The SC400 (w/ N1 nylon housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 290
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
ARK30 Airducer® Ultrasonic Transducer -- 39-047-0-01
from Airmar Technology Corporation

ARK30 Airducer ® Transducer. Applications. Level measurement. Level measurement in chemically aggressive environments. Food and beverage processing. Proximity sensing. Obstacle avoidance. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 23.62 to 1181
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Ultrasonic/Sonic
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1000
Autarkic, continuous level measurement in plastic vessels -- VEGAPULS Air 23
from VEGA Americas, Inc.

Application area. NB-IoT/CAT-M1, LoRa, measuring range up to 3m, accuracy +/-5mm. VEGAPULS Air 23 is the ideal sensor for level measurement in IBCs and plastic vessels. The instrument measures through the closed vessel ceiling and is suitable for nearly all liquids and bulk solids. VEGAPULS Air 23... [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -4 to 140
  • Level Measurement Type: Continuous Level
Proximity Sensor Capacitive + RL202 Controller
from Sitron

The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either 24Vdc, 110Vac or 220Vac power supply. It provides both a PNP contact as well as one Normally Open and one... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 145
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
ARK41 Airducer® Ultrasonic Transducer -- 39-046-0-01
from Airmar Technology Corporation

ARK41 Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Flow monitoring. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Housing design will accommodate transceiver and signal processing electronics. [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 11.81 to 787
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Ultrasonic/Sonic
Sealed and Suspended Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Sealed and Suspended Dynatrol ® Detector is designed for high point level detection of bulk solids. For problem applications, such as those associated with angle-of-repose, this configuration provides reliable operation in hard to reach locations. Versatile: The sealed and... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1000
Capacitive cable probe for continuous level measurement -- VEGACAL 65
from VEGA Americas, Inc.

Application area. For measurement of bulk solids and can also be used in non-conductive liquids such as oil. A full/empty adjustment is necessary for setup. The VEGACAL 65 is a level sensor for use in all industries. The partly insulated probe is ideal for the measurement of bulk solids and can be... [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
  • Meter Technology Type: Capacitive/RF Admittance
Proximity Sensor Capacitive -- SC200
from Sitron

The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator (at the blue base of the electrical connection). Standard configuration features a 316SS body and PTFE sensing tip with a ¾... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 145
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
ARK50-THD Airducer® Transducer -- 39-094-0-01
from Airmar Technology Corporation

ARK50-THD Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Flow monitoring. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Threaded design allows for installation in various applications. Standard internal... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 11.81 to 591
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Ultrasonic/Sonic
Capacitive cable probe for continuous level measurement -- VEGACAL 66
from VEGA Americas, Inc.

Application area. For use in non-abrasive liquids and bulk solids. The cable probe is fully insulated. A full/empty adjustment is necessary for setup. The VEGACAL 66 is a level sensor for use in non-abrasive liquids and bulk solids. The cable probe is fully insulated. The proven mechanical... [See More]

  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
  • Meter Technology Type: Capacitive/RF Admittance
Single Point Detection/ No Housing -- EL TA01
from Sitron

The EL TA01 is a single point, fixed rod level switch with no housing and a screw terminal type electrical connection. The EL TA01 also requires separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40, CN/16, CN73R or... [See More]

  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 290
AT120 Airducer® Transducer -- 39-013-1-01
from Airmar Technology Corporation

AT120 Airducer ® Transducer. Airmar ’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120 ’s rugged PVDF housing provides lasting... [See More]

  • Device Classification: Sensor Only
  • Measuring Range: 5.91 to 276
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Ultrasonic/Sonic
Capacitive cable probe for level detection -- VEGACAP 65
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, Sensor length up to 32 m. The VEGACAP 65 is a point level sensor for use in all industries. The partly insulated probe is suitable for the measurement of bulk solids and liquids. The proven mechanical construction offers high functional safety. Your... [See More]

  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Operating Temp: -40 to 176