Vibrating / Tuning Fork Method Dry Material (Powders) Level Sensors

28 Results
Mini Vibrating Level Sensing Rod -- CVR-600
from BinMaster, Inc.

The CVR-600 is a compact vibrating rod that is ideal for small bins, hoppers, and feeders. It is easy to install using a 1" NPT mounting socket and can be used in process temperatures up to 300 ºF. It can be mounted on the top or side of a vessel for high, medium, or low-level indication. The... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
Mini Vibrating Rod 625 -- CVR-625
from BinMaster, Inc.

The compact CVR-625 mini vibrating rod is ideal for small bins, hoppers, feeders and other space-constrained applications. The rod's insertion length is just six inches, and it can be conveniently mounted through a 1-1/4" NPT mounting socket on the top or side of a vessel for high, medium, or... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
Vibrating Probe Level Sensor -- VRX21
from BinMaster, Inc.

The VRX21 vibrating probe level sensor is the newest iteration of BinMaster ’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21 approvals!. VRX21... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Material Temperature Range: -4 to 284
Vibrating Probe Level Sensor -- VRX31
from BinMaster, Inc.

The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals!. The sensor's bright, built-in LED status indicator can easily be seen from across a production floor, appearing as red or green, and changing color... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Material Temperature Range: -4 to 176
Vibrating Probe Level Sensor -- VRX41
from BinMaster, Inc.

BinMaster ’s VRX41 vibrating probe level sensor with pipe extension has been revamped with a bright, built-in LED status indicator to make monitoring levels and plugged chutes easier than ever. Now available with IECEx/ATEX Zone 20 and 21 approvals!. The VRX41 is mounted at the top of a bin,... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Material Temperature Range: -4 to 176
Vibrating Probe Level Sensor -- VRX51
from BinMaster, Inc.

The VRX51 vibrating probe level sensor with flexible cable extension now includes a bright, built-in LED status indicator for monitoring bulk inventory levels and plugged chutes. The light can easily be seen from afar, changing color based on if material is or is not covering the probe. The VRX51 is... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Material Temperature Range: -4 to 176
NSV - Vibrating Level Switches for Bulk Media
from KOBOLD Instruments, Inc.

The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration, it is detected and... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Measuring Range: 118
Vibronic point level detector Endress+Hauser Soliphant FTM50
from Automation24, Inc.

The Soliphant FTM50 from Endress+Hauser is a robust point level switch for applications with fine grained or particulate bulk solids with a minimum density of 10 g/l. The switching FTM50 requires no calibration and has no mechanically moving parts. The Soliphant FTM50 holds international Ex... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Maximum Operating Pressure: 25
Level Switch -- LD60/LD61
from Malema Sensors

LD60/LD61 is a level switch based on the vibrating (tuning) fork technique. It is a robust and compact switch for the measurement of liquids and solids (only LD60). Features: No moving parts. Not affected by temperatures or pressure changes. Suitable for liquids with viscosity up to 10,000... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Measuring Range: 2.76 to 236
  • Device Classification: Sensor Only
  • Mounting Options: Top mount
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches -- SITRANS LVL100
from Siemens Process Instrumentation

Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Measuring Range: 1.57
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 928
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
Vibrating level switch for granular bulk solids -- VEGAVIB 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 61 is a level switch... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
NVI - Vibrating Level Switch for Solids
from KOBOLD Instruments, Inc.

Product Features. Unique Single Probe Design Resists Fouling. Can Be Top or Side Mounted. Maximum Temperature to 320 °F. Maximum Pressure to 360 PSIG. Contact Parts - All 1.4571 SS. The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
Vibronic point level detector Endress+Hauser Soliphant FTM51
from Automation24, Inc.

The Soliphant FTM51 from Endress+Hauser is a robust point level switch for applications with fine grained or particulate bulk solids with a minimum density of 10 g/l. The switching point level switch requires no calibration and has no mechanically moving parts. The probe can be extended to up to... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Maximum Operating Pressure: 25
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
Vibrating level switch for liquids -- VEGASWING 51
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing. The VEGASWING 51 is a universal level switch with small dimensions for use in liquids. Independent of the mounting position,... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 158
NWS - Vibrating Level Switches
from KOBOLD Instruments, Inc.

Product Features. Small and Compact. No Wear Components. Unaffected by External Vibrations. Works with Many Liquids. User Selectable Switch Logic. KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency of a tuning fork in air, and... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 650
Vibronic point level detector Endress+Hauser Soliphant T FTM20-CM26A
from Automation24, Inc.

The PNP-switching Soliphant T FTM20-CM26A from Endress+Hauser with relay output is a point level switch for applications with fine to coarse-grained bulk solids such as cereal, coffee beans, sugar, animal feed, rice, detergent, cement, sand or plastic granulate with a minimum density of 200 g/l. The... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Measuring Range: 8.86
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
Vibrating level switch for liquids -- VEGASWING 53
from VEGA Americas, Inc.

Application area. The position of the switching point can be up to 1 m away from the installation location. VEGASWING 53 is a universal liquid level switch with smallest dimensions. Independent of the mounting position, it detects the limit level reliably and with millimetre accuracy. The device can... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 158
Vibronic point level detector Endress+Hauser Soliphant T FTM20-DN26A
from Automation24, Inc.

The PNP-switching Soliphant T FTM20-DN26A from Endress+Hauser with relay output is a point level switch for applications with fine to coarse-grained bulk solids such as cereal, coffee beans, sugar, animal feed, rice, detergent, cement, sand or plastic granulate with a minimum density of 200 g/l. The... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Measuring Range: 8.86
GJ Level Switch -- CL-10 GJ
from Automation Products, Inc.

The Dynatrol ® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent results... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
Vibrating level switch for liquids -- VEGASWING 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Numerous process fittings, approvals as well as housing and electronics versions. The VEGASWING 61 is a universal level switch for use in all liquids. Independent of the mounting... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 158
Vibronic point level detector Endress+Hauser Soliphant T FTM21-CN646A
from Automation24, Inc.

The Soliphant T FTM21-CN646A from Endress+Hauser with relay output is a vibration point level switch for applications with fine to coarse-grained bulk solids such as cereal, coffee beans, sugar, animal feed, rice, detergent, cement, sand or plastic granulate with a minimum density of 200 g/l. The... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Measuring Range: 19.69
GS Level Switch -- CL-10 GS
from Automation Products, Inc.

The Dynatrol ® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable operation can be... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
Vibrating level switch for powders -- VEGAWAVE 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm. The VEGAWAVE 61 is a level switch for universal use in powders and fine-grained bulk solids. [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
Vibrating level switch with suspension cable for granular bulk solids -- VEGAVIB 62
from VEGA Americas, Inc.

Application area. The position of the switching point can be up to 80 m away from the installation site. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 62 is a level switch for granular... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176