Sensor System Dry Material (Powders) Level Sensors
from BinMaster, Inc.
In very large bins, tanks or silos, the BinMaster MVL 3D multiple-scanner system is the answer for precise inventory management. The MVL system integrates multiple-point measurement data from two or more 3D Level Scanners to cover a very wide surface area which makes it able to estimate inventory... [See More]
- Device Classification: Sensor System
- Measuring Range: ? to 2400
- Level Measurement Type: Continuous Level
- Output Options: AnalogCurrent
from Endress + Hauser – Sensors & Components
The radar module UTR30 in customer-specific design offers the possibility to continuously measure levels in liquids (tanks) or solids. The signal is output digitally (UART) and can then be further processed in relation to the application. [See More]
- Device Classification: Sensor System
- Measuring Range: 0.0 to 591
- Level Measurement Type: Continuous Level
- Accuracy (Continuous Level): 0.3937
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogCurrent
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 1500
from ABB Measurement & Analytics
LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level through the clutter. [See More]
- Device Classification: Sensor System
- Measuring Range: 1.97 to 2362
- Level Measurement Type: Continuous Level
- Accuracy (Continuous Level): 0.0787
from BinMaster, Inc.
Highly reliable even in extreme dust, the BinMaster RL level sensor is a non-contact level sensor that works in powders and solid materials of all types--including very low dielectric materials. The BinMaster RL measures a single point in the bin using acoustics-based technology to provide... [See More]
- Device Classification: Sensor System
- Output Options: AnalogCurrent
- Level Measurement Type: Continuous Level
- Material Temperature Range: 185
from Arjay Engineering
Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogCurrent
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 1500
from ABB Measurement & Analytics
The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.1181
- Measuring Range: 23.62 to 2604
- Output Options: AnalogCurrent
from BinMaster, Inc.
BM-25 Diaphragm Switch: Point level detector for bins and chutes. The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Need an inexpensive level switch? Want to know when your bins are full or empty?. Reduce... [See More]
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from Arjay Engineering
Non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogCurrent
- Level Measurement Type: Continuous Level
- Material Temperature Range: -76 to 131
from ABB Measurement & Analytics
The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.1181
- Measuring Range: 23.62 to 2604
- Output Options: AnalogCurrent
from BinMaster, Inc.
The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature interference-free... [See More]
- Device Classification: Sensor System
- Number of Switch Points Range: 1
- Level Measurement Type: Single Point or Multi-Point Level
- Material Temperature Range: 158
from ABB Measurement & Analytics
The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters, while... [See More]
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.1181
- Measuring Range: 23.62 to 2604
- Output Options: AnalogCurrent
from BinMaster, Inc.
BinMaster's 3D Level Scanner is the only level sensor that measures multiple points on a material's surface, providing continuous, non-contact inventory volume measurement that accounts for irregular material topography. This advanced acoustics-based technology is proven to perform in powders and... [See More]
- Device Classification: Sensor System
- Measuring Range: ? to 2400
- Level Measurement Type: Continuous Level
- Output Options: AnalogCurrent
from BinMaster, Inc.
The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full —normally through... [See More]
- Device Classification: Sensor System
- Number of Switch Points Range: 1
- Level Measurement Type: Single Point or Multi-Point Level
- Material Temperature Range: 185
from BinMaster, Inc.
The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today –with... [See More]
- Device Classification: Sensor System
- Measuring Range: ? to 1800
- Level Measurement Type: Continuous Level
- Output Options: AnalogCurrent
from BinMaster, Inc.
By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy materials in bins, tanks and silos. Alternatively, it can be used to detect plugs or clogs in chutes during process... [See More]
- Device Classification: Sensor System
- Number of Switch Points Range: 1
- Level Measurement Type: Single Point or Multi-Point Level
- Meter Technology Type: Other (Such as tilt etc.)
from Automation24, Inc.
The Minicap FTC260-JB2H1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The PNP-switching point... [See More]
- Device Classification: Sensor System
- Measuring Range: 5.51
- Level Measurement Type: Single Point or Multi-Point Level
- Output Options: AnalogCurrent
from Massa Products Corporation
All MassaSonic ® Sensors are field proven reliable in applications including fluid and solid level measurement, distance ranging, and object detection. Our sensors are deployed in application verticals that include water-wastewater, chemical manufacturing and distribution, mining, agriculture,... [See More]
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 14 to 420
- Operating Temp: -22 to 149
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Device Classification: Sensor System
- Measuring Range: 11.81 to 2953
- Level Measurement Type: Continuous Level
- Accuracy (Continuous Level): 0.0787
from Monitor Technologies LLC
Electrical isolation for reliable operation, sensor electronics meet CE1010 [See More]
- Device Classification: Sensor System
- Measuring Range: ? to 1800
- Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
- Repeatability (Point Level): 1.2
from FineTek
The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring system includes the EE300 sensor... [See More]
- Device Classification: Sensor System
- Output Options: AnalogCurrent
- Measuring Range: 1176
- Communication Interface Options: Digital Serial
from Automation Products, Inc.
The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogVoltage
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 1000
from Automation24, Inc.
The Minicap FTC260-UB2B1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The PNP-switching point... [See More]
- Device Classification: Sensor System
- Measuring Range: 5.51
- Level Measurement Type: Single Point or Multi-Point Level
- Output Options: AnalogCurrent
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Device Classification: Sensor System
- Measuring Range: 11.81 to 2953
- Level Measurement Type: Continuous Level
- Accuracy (Continuous Level): 0.0787
from Automation Products, Inc.
The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogVoltage
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 1000
from Automation24, Inc.
The Minicap FTC262-SB34H1 capacitance point level detector from Endress+Hauser with a probe length of 59" (1,500 mm) and relay output is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The... [See More]
- Device Classification: Sensor System
- Measuring Range: 59.06
- Level Measurement Type: Single Point or Multi-Point Level
- Output Options: AnalogCurrent
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Device Classification: Sensor System
- Measuring Range: 11.81 to 2953
- Level Measurement Type: Continuous Level
- Accuracy (Continuous Level): 0.0787
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogVoltage
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 1000
from Automation24, Inc.
The PNP-switching capacitance point level detector Minicap Nivector FTI26-CA4VWDG from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. The capacitance point level detector Nivector... [See More]
- Device Classification: Sensor System
- Output Options: AnalogCurrent
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 87
from Siemens Process Instrumentation
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]
- Device Classification: Sensor System
- Measuring Range: 11.81 to 2953
- Level Measurement Type: Continuous Level
- Accuracy (Continuous Level): 0.0787
from Automation Products, Inc.
The Dynatrol ® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent results... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogVoltage
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 1000
from Automation24, Inc.
The PNP-switching capacitance point level detector Minicap Nivector FTI26-CO4NWDJ from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. It has ATEX approval and can therefore also be used... [See More]
- Device Classification: Sensor System
- Output Options: AnalogCurrent
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 87
from Automation Products, Inc.
The Dynatrol ® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable operation can be... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogVoltage
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 1000
from Automation24, Inc.
The PNP-switching capacitance point level detector Minicap Nivector FTI26-CO7NWDJ from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. The capacitance point level detector Nivector... [See More]
- Device Classification: Sensor System
- Output Options: AnalogCurrent
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 87
from Automation Products, Inc.
The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogVoltage
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 1000
from Automation24, Inc.
The Micropilot FMR20 radar level sensor from Endress+Hauser offers continuous, contactless level measurement. The innovative chip design and the compact construction allow the device to fit perfectly in applications with limited space. The Micropilot FMR20 radar level sensor has a maximum measuring... [See More]
- Device Classification: Sensor System
- Maximum Operating Pressure: 1
- Measuring Range: 787
- Meter Technology Type: Radar/Microwave
from Automation Products, Inc.
The Type CL-10DJ Sealed and Suspended Dynatrol ® Detector is designed for high point level detection of bulk solids. For problem applications, such as those associated with angle-of-repose, this configuration provides reliable operation in hard to reach locations. Versatile: The sealed and... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogVoltage
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 1000
from Automation24, Inc.
The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardoes areas and offers IP66... [See More]
- Device Classification: Sensor System
- Measuring Range: 2.95
- Level Measurement Type: Single Point or Multi-Point Level
- Output Options: AnalogCurrent