Point Level / Multi-Point Levels Dry Material (Powders) Level Sensors

73 Results
Basic Diaphragm Switch -- BM-25
from BinMaster, Inc.

BM-25 Diaphragm Switch: Point level detector for bins and chutes. The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Need an inexpensive level switch? Want to know when your bins are full or empty?. Reduce... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
Sensor for point level detection -- LMC100
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: -13 to 212
  • Device Classification: Sensor Only
  • Display: Digital Readouts
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogCurrent
  • Device Classification: Sensor Only; Sensor System
  • Maximum Operating Pressure: 1500
RF Capacitance Level Switch -- A75
from ABB Measurement & Analytics

FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Number of Switch Points Range: 1
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 1500
Bendable Capacitance Probe
from BinMaster, Inc.

Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. The probe can be bent to avoid obstructions while still allowing adequate surface area to confirm the presence or absence of... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Features: Can handle liquids with suspended solids (slurries)
Sensor for point level detection -- LMC140
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 580
  • Device Classification: Sensor Only
  • Material Temperature Range: -13 to 212
RF Capacitance Level Switch -- KCAP400™
from ABB Measurement & Analytics

FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Number of Switch Points Range: 1
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 3000
Capacitance Level Sensor Probe -- PROCAP I & II
from BinMaster, Inc.

The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature interference-free... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Number of Switch Points Range: 1
  • Device Classification: Sensor System
  • Material Temperature Range: 158
Sensor for point level detection -- LMC400
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: -13 to 212
  • Device Classification: Sensor Only
  • Display: Digital Readouts
Capacitance Level Sensor Probe for Sanitary Applications -- PROCAP I 3-A & II 3-A
from BinMaster, Inc.

The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or dairy products. [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Number of Switch Points Range: 1
  • Device Classification: Sensor System
  • Material Temperature Range: 185
Sensor for point level detection -- LMC500
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: -13 to 212
  • Device Classification: Sensor Only
  • Display: Digital Readouts
Capacitance Level Sensor Probe with Auto Calibration -- Pro Auto-Cal
from BinMaster, Inc.

Using a special magnet, the Pro Auto-Cal offers simple, automatic calibration and external testing without removing the cover of the unit. With unsurpassed sensitivity and fail-safe performance, the Pro Auto-Cal allows for temperature-stable calibration and an adjustable time delay of up to 10... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Number of Switch Points Range: 1
  • Device Classification: Sensor System
  • Meter Technology Type: Capacitive/RF Admittance
Sensor for point level detection -- LMC502
from ifm efector inc.

For the reliable level control in tanks and containers. Wide operating temperature range. Use in liquid and viscous media and bulk materials. Differentiation of media by parameterization of the switching outputs. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: -4 to 212
  • Device Classification: Sensor Only
  • Display: Digital Readouts
Capacitance Level Sensor Probe with Remote Electronics -- Pro Remote
from BinMaster, Inc.

The Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple, "Quick-Set" calibration and adjustable sensitivity to less than one picofarad, the Pro Remote is highly reliable in a variety of powders, solids,... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Number of Switch Points Range: 1
  • Device Classification: Sensor System
  • Meter Technology Type: Capacitive/RF Admittance
Sensor for point level detection -- LMC840
from ifm efector inc.

For the reliable level control in tanks and containers. Two programmable switching outputs, one of them with IO-Link communication interface. Preset to water and hydrous media. Simple process connection via screw-in adapter. Reliable suppression of deposits or foam. User-friendly communication and... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 580
  • Device Classification: Sensor Only
  • Material Temperature Range: -13 to 212
Rotary Level Indicator -- BMRX-200
from BinMaster, Inc.

The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full —normally through... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Number of Switch Points Range: 1
  • Device Classification: Sensor System
  • Material Temperature Range: 185
Sensor for point level detection -- LMH600
from ifm efector inc.

For the reliable level control in tanks and containers. Hygienic design for the requirements of the food and pharmaceutical industries. Use in liquid and viscous media and bulk materials. Reliable suppression of deposits or foam. For use in high temperatures. User-friendly communication and... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 580
  • Device Classification: Sensor Only
  • Material Temperature Range: -40 to 482
Tilt Switch Level Indicator -- BM-T
from BinMaster, Inc.

By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy materials in bins, tanks and silos. Alternatively, it can be used to detect plugs or clogs in chutes during process... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Number of Switch Points Range: 1
  • Device Classification: Sensor System
  • Meter Technology Type: Other (Such as tilt etc.)
Sensor for point level detection -- LMT100
from ifm efector inc.

For the reliable level control in tanks and containers. Hygienic design for the requirements of the food and beverage industry. Use in liquid and viscous media and bulk materials. Differentiation of media by parameterization of the switching outputs. Reliable suppression of deposits or foam. [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: -40 to 212
  • Device Classification: Sensor Only
  • Display: Digital Readouts
Vibrating Probe Level Sensor -- VRX21
from BinMaster, Inc.

The VRX21 vibrating probe level sensor is the newest iteration of BinMaster ’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21 approvals!. VRX21... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: -4 to 284
  • Device Classification: Sensor Only
  • Meter Technology Type: Vibrating/Tuning Fork Method
Sensor for point level detection -- LMT102
from ifm efector inc.

For the reliable level control in tanks and containers. Hygienic design for the requirements of the food and beverage industry. Use in liquid and viscous media and bulk materials. Differentiation of media by parameterization of the switching outputs. Reliable suppression of deposits or foam. [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: -4 to 212
  • Device Classification: Sensor Only
  • Display: Digital Readouts
Dry Material Rotary Paddle Level Switch -- LVD-803 / LVD-804
from OMEGA Engineering, Inc.

The LVD-800 Series fail-safe bin monitor is the state-of-the-art in rotary paddle technology. Utilizing magnetic sensing technology and a unique housing design, the LVD-800 Series fail-safe bin monitor is the most reliable, technician-friendly, rugged and economical truly fail-safe rotary paddle... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 30
  • Device Classification: Sensor Only
  • Meter Technology Type: Rotation Paddle
Capacitance point level detector Endress+Hauser Minicap FTC260-JB2H1
from Automation24, Inc.

The Minicap FTC260-JB2H1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The PNP-switching point... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Measuring Range: 5.51
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Capacitive Level Transmitter, Integrated Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 290
  • Output Options: AnalogCurrent
  • Meter Technology Type: Capacitive/RF Admittance
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR560
from Siemens Process Instrumentation

SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560 ’s plug and play performance is ideal for most solids applications, including those with extreme dust and high temperatures to +200 ºC... [See More]

  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
  • Maximum Operating Pressure: 43.5
  • Measuring Range: 3937
  • Material Temperature Range: -40 to 392
Adjustment-free, capacitive cable probe for level detection -- VEGACAP 35
from VEGA Americas, Inc.

Application area. For bulk solids, adjustment-free setup, Sensor length up to 20 m. The VEGACAP 35 is an adjustment-free, capacitive level sensor for bulk solids. Typical applications are overfill and dry run protection. The probe operates in products from a dielectric constant of 1.5. Your benefit. [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
Tilt Switch -- MTS-20H
from Electro-Sensors, Inc.

MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Mounting Options: Top mount
  • Device Classification: Sensor Only
  • Features: Built in alarm indicator; Controller
NMF - Level Switch for Bulk Media
from KOBOLD Instruments, Inc.

Product Features. Handles a Wide Range of Dry Bulk Goods. Mechanically Actuated Switch. Requires No Power to Operate. Economical. Media Temperatures to 390 °F. Easy to install. For Thick or Thin Walled Vessels. KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Number of Switch Points Range: 1
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 14.5
Custom Ultrasonic Level Sensors
from Massa Products Corporation

The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that provide reliable continuous... [See More]

  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
  • Device Classification: Sensor System (optional feature)
  • Meter Technology Type: Ultrasonic/Sonic
Bulk Material Level Switch -- 119000DB
from elobau U.S., Inc.

Suitable for products which pile up in a conical shape. With cable output. [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
SCX2 Tuning Fork Level Switch
from FineTek

The SC Series tuning fork liquid level switch does not require any calibration, is easy to install and will operate properly as a high, low or intermediate level switch with a wider range of fluids. A “sister ” product line, the SC35 series vibrating fork level switch for powder and bulk... [See More]

  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
  • Device Classification: Sensor Only
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogVoltage
  • Device Classification: Sensor Only; Sensor System
  • Maximum Operating Pressure: 1000
Cane Probes -- Kamlok® Cane Probe
from OPW Engineered Systems

Civacon cane probes are used to provide overfill detection where a permanent sensor cannot be properly affixed to a tank or railcar. They provide a portable, flexible solution to varying overfill requirements. Civacon cane probes utilize modern, instant-on optic principles. Temperature condition... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Repeatability (Point Level): 0.0625
  • Device Classification: Sensor Only
  • Meter Technology Type: Optical
RF Capacitance Point Level Sensor -- LV800
from OMEGA Engineering, Inc.

LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 150
  • Device Classification: Sensor Only
  • Meter Technology Type: Radio Frequency
Capacitance point level detector Endress+Hauser Minicap FTC260-UB2B1
from Automation24, Inc.

The Minicap FTC260-UB2B1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The PNP-switching point... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Measuring Range: 5.51
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Capacitive Level Transmitter, Large Aluminum Housing, Integrated Galvanic Isolation and Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 290
  • Output Options: AnalogCurrent
  • Meter Technology Type: Capacitive/RF Admittance
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS200
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions. Selection of... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Measuring Range: 98
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 365
Adjustment-free, capacitive rod probe for level detection -- VEGACAP 98
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, adjustment-free setup, Sensor length up to 2 m. The VEGACAP 98 is an adjustment-free, economical level sensor for liquids and bulk solids. It is particularly suitable as overfill protection or dry run protection system in adhesive, conductive products. [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
NVI - Vibrating Level Switch for Solids
from KOBOLD Instruments, Inc.

Product Features. Unique Single Probe Design Resists Fouling. Can Be Top or Side Mounted. Maximum Temperature to 320 °F. Maximum Pressure to 360 PSIG. Contact Parts - All 1.4571 SS. The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Number of Switch Points Range: 1
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 360
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogVoltage
  • Device Classification: Sensor Only; Sensor System
  • Maximum Operating Pressure: 1000
Capacitance point level detector Endress+Hauser Minicap FTC262-SB34H1
from Automation24, Inc.

The Minicap FTC262-SB34H1 capacitance point level detector from Endress+Hauser with a probe length of 59" (1,500 mm) and relay output is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Measuring Range: 59.06
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 145
  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS300
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch for harsh, demanding applications with high temperatures and pressures. [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Measuring Range: 9.8 to 984
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 511
Adjustment-free, capacitive rod probe for level detection of adhesive products -- VEGACAP 27
from VEGA Americas, Inc.

Application area. For liquids, also in non-conductive containers, Sensor length up to 4 m. The VEGACAP 27 is an adjustment-free, capacitive level sensor for liquids. Typical applications are overfill and dry run protection for adhesive as well as conductive liquids. The probe operates in liquids... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
NWS - Vibrating Level Switches
from KOBOLD Instruments, Inc.

Product Features. Small and Compact. No Wear Components. Unaffected by External Vibrations. Works with Many Liquids. User Selectable Switch Logic. KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency of a tuning fork in air, and... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 650
  • Number of Switch Points Range: 1
  • Meter Technology Type: Vibrating/Tuning Fork Method
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogVoltage
  • Device Classification: Sensor Only; Sensor System
  • Maximum Operating Pressure: 1000
Capacitance point level detector Endress+Hauser Nivector FTI26-CA4VWDG
from Automation24, Inc.

The PNP-switching capacitance point level detector Minicap Nivector FTI26-CA4VWDG from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. The capacitance point level detector Nivector... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogCurrent
  • Device Classification: Sensor System
  • Maximum Operating Pressure: 87
Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 145
  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- SITRANS LCS100
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS100 - Versatile liquids and solids point level or interface detection with IO-Link. Active shield... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Measuring Range: 3.6 to 787
  • Device Classification: Sensor Only
  • Output Options: AnalogCurrent
Capacitive cable probe for level detection -- VEGACAP 65
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, Sensor length up to 32 m. The VEGACAP 65 is a point level sensor for use in all industries. The partly insulated probe is suitable for the measurement of bulk solids and liquids. The proven mechanical construction offers high functional safety. Your... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
PLS - Pendulum Level Switch for Bulk Solids
from KOBOLD Instruments, Inc.

Product Features. For Max Level In Bulk Solids Storage Bins/Silos. Pendulum Length up to 6 Feet. pmax -1.5 to + 7 PSIG; tmax 175 °F. Flanged Process Connection. No Power Required. Aluminum and EPDM Construction. The KOBOLD PLS series pendulum level switch is a very simple and reliable solution... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Measuring Range: 19.7 to 78.7
  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
GJ Level Switch -- CL-10 GJ
from Automation Products, Inc.

The Dynatrol ® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent results... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogVoltage
  • Device Classification: Sensor Only; Sensor System
  • Maximum Operating Pressure: 1000
Capacitance point level detector Endress+Hauser Nivector FTI26-CO4NWDJ
from Automation24, Inc.

The PNP-switching capacitance point level detector Minicap Nivector FTI26-CO4NWDJ from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. It has ATEX approval and can therefore also be used... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogCurrent
  • Device Classification: Sensor System
  • Maximum Operating Pressure: 87
Capacitive Point Level Detection,24VDC Supply, N1 Small Nylon Housing -- SC750DC
from Sitron

The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 145
  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
Process Instrumentation, Level Measurement, Level Switches, Rotary Paddle -- SITRANS LPS200
from Siemens Process Instrumentation

Featuring state-of-the-art safety technology and multiple paddle options, the SITRANS LPS200 is as reliable as it is versatile. Practical, low-maintenance design. Optional hinged vane for low density materials and small process connections. Five seal ingress protection. Motor switches off during... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 145
  • Measuring Range: 3.94 to 394
  • Material Temperature Range: -13 to 1112
Capacitive cable probe for level detection -- VEGACAP 66
from VEGA Americas, Inc.

Application area. For non-abrasive liquids and bulk solids, Sensor length up to 32 m. The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids and bulk solids. The cable probe is fully insulated and the proven mechanical construction offers high functional... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
GS Level Switch -- CL-10 GS
from Automation Products, Inc.

The Dynatrol ® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable operation can be... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogVoltage
  • Device Classification: Sensor Only; Sensor System
  • Maximum Operating Pressure: 1000
Capacitance point level detector Endress+Hauser Nivector FTI26-CO7NWDJ
from Automation24, Inc.

The PNP-switching capacitance point level detector Minicap Nivector FTI26-CO7NWDJ from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. The capacitance point level detector Nivector... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogCurrent
  • Device Classification: Sensor System
  • Maximum Operating Pressure: 87
Capacitive Point Level Sensor, Aluminum Housing + LV400 Relay Controller -- SC400
from Sitron

The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 290
  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
Process Instrumentation, Level Measurement, Level Switches, Ultrasonic -- Pointek ULS200
from Siemens Process Instrumentation

The Pointek ULS200 uses an ultrasonic non-contacting switch to detect solids, liquids, and slurries. Particularly adept at measuring sticky materials, it ’s usable across many industries. Designed for longevity ’s sake. Easy two-button programming. Two switch outputs for alarms. Flange... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 7.25
  • Measuring Range: 9.6 to 192
  • Material Temperature Range: -40 to 140
Capacitive high temperature electrode for level detection -- VEGACAP 67
from VEGA Americas, Inc.

Application area. For bulk solids at high temperatures up to +400 ° C, Sensor length up to 32 m. The VEGACAP 67 point level sensor can be used universally for bulk solids. The probe is designed for high temperature applications. Your benefit. High flexibility through shortenable probe. Long... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogVoltage
  • Device Classification: Sensor Only; Sensor System
  • Maximum Operating Pressure: 1000
Rotary paddle point level switch Endress+Hauser Soliswitch FTE20-AA11AA11
from Automation24, Inc.

The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardoes areas and offers IP66... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Measuring Range: 2.95
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Capacitive Point Level Sensor, N1 Housing + LV400 Relay Controller -- SC400
from Sitron

The SC400 (w/ N1 nylon housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 290
  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches -- SITRANS LVL100
from Siemens Process Instrumentation

Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 928
  • Measuring Range: 1.57
  • Material Temperature Range: -40 to 302
Capacitive rod probe for level detection -- VEGACAP 62
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, Sensor length up to 6 m. The VEGACAP 62 is a point level sensor for use in all areas of industry. The partly insulated probe is suitable for measurement of bulk solids and liquids. The proven mechanical construction offers high functional safety. Your... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
Sealed and Suspended Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Sealed and Suspended Dynatrol ® Detector is designed for high point level detection of bulk solids. For problem applications, such as those associated with angle-of-repose, this configuration provides reliable operation in hard to reach locations. Versatile: The sealed and... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Output Options: AnalogVoltage
  • Device Classification: Sensor Only; Sensor System
  • Maximum Operating Pressure: 1000
Rotary paddle point level switch Endress+Hauser Soliswitch FTE20-AA14AB31+PA
from Automation24, Inc.

The mechanical rotary paddle point level switch Soliswitch FTE20-AA14AB31+PA from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardous areas and offers... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Measuring Range: 3.94
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Proximity Sensor Capacitive + RL202 Controller
from Sitron

The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either 24Vdc, 110Vac or 220Vac power supply. It provides both a PNP contact as well as one Normally Open and one... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 145
  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
Capacitive rod probe for level detection -- VEGACAP 63
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, non-abrasive, Sensor length up to 6 m. The VEGACAP 63 point level sensor can be used universalle for the measurement of non-abrasive liquids and bulk solids. The rod probe is fully insulated and the proven mechanical construction offers high functional... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
Rotary paddle point level switch Endress+Hauser Soliswitch FTE20-FC11AF31
from Automation24, Inc.

The mechanical rotary paddle point level switch Soliswitch FTE20-FC11AF31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in areas at risk of dust explosion... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Measuring Range: 78.74
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Proximity Sensor Capacitive -- SC200
from Sitron

The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator (at the blue base of the electrical connection). Standard configuration features a 316SS body and PTFE sensing tip with a ¾... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 145
  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
Capacitive rod probe for level detection of adhesive products -- VEGACAP 64
from VEGA Americas, Inc.

Application area. For adhesive liquids and light, non-abrasive bulk solids, Sensor length up to 4 m. The VEGACAP 64 is a point level sensor for non-abrasive liquids and bulk solids. The rod probe is fully insulated and due to its construction is particularly suitable for viscous and adhesive... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176