Sanitary Applications rated (3A, etc.) Dry Material (Powders) Level Sensors

11 Results
Capacitance Level Sensor Probe for Sanitary Applications -- PROCAP I 3-A & II 3-A
from BinMaster, Inc.

The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or dairy products. [See More]

  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
  • Material Temperature Range: 185
Laser Level Transmitter -- LLT100
from ABB Measurement & Analytics

The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]

  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.8000
  • Measuring Range: 19.69 to 7874
  • Output Options: AnalogCurrent
Vibrating Probe Level Sensor -- VRX31
from BinMaster, Inc.

The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals!. The sensor's bright, built-in LED status indicator can easily be seen from across a production floor, appearing as red or green, and changing color... [See More]

  • Device Classification: Sensor Only
  • Material Temperature Range: -4 to 176
  • Level Measurement Type: Single Point or Multi-Point Level
  • Meter Technology Type: Vibrating/Tuning Fork Method
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1000
Process Instrumentation, Level Measurement, Level Switches, Ultrasonic -- Pointek ULS200
from Siemens Process Instrumentation

The Pointek ULS200 uses an ultrasonic non-contacting switch to detect solids, liquids, and slurries. Particularly adept at measuring sticky materials, it ’s usable across many industries. Designed for longevity ’s sake. Easy two-button programming. Two switch outputs for alarms. Flange... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 7.25
  • Measuring Range: 9.6 to 192
  • Material Temperature Range: -40 to 140
Ultrasonic Level Measuring Device -- 559244
from Burkert Fluid Control Systems

The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids, in virtually all industries, particularly in water and waste water management. [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Measuring Range: 315
  • Maximum Operating Pressure: 29.01
Capacitive Level Probe -- SC120
from Sitron

The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4 … 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be... [See More]

  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 290
  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Capacitive/RF Admittance
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1000
Capacitive Level Transmitter, Integrated Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 290
  • Output Options: AnalogCurrent
  • Meter Technology Type: Capacitive/RF Admittance
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogVoltage
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 1000
Capacitive Level Transmitter, Large Aluminum Housing, Integrated Galvanic Isolation and Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible... [See More]

  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 290
  • Output Options: AnalogCurrent
  • Meter Technology Type: Capacitive/RF Admittance