Capacitive / RF Admittance Dry Material (Powders) Level Sensors

39 Results
EBE Capacitive Level Sensor for Liquids and Solids -- capaTEC® LCPB025
from EBE Elektro-Bau-Elemente GmbH

The capaTEC® level sensor is a capacitive, non-invasive sensor that has been specially developed for precise level measurement in liquids and solids. This EBE level sensor is ideal for OEM and high-volume products and impresses with its immediate readiness for use and reliability. The level sensor... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Measuring Range: 0.9843
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
Bendable Capacitance Probe
from BinMaster, Inc.

Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. The probe can be bent to avoid obstructions while still allowing adequate surface area to confirm the presence or absence of... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Features: Can handle liquids with suspended solids (slurries)
Capacitive Cylindrical -- LEVEL SERIES
from Locon Sensor Systems, Inc.

Capacitive sensing technology allows for detection of several different target materials from food substances to plastics, oil or glue to fine powders. We manufacture and sell proximity and level detection capacitive sensors that will easily integrate into your existing system, or can be designed... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Measuring Range: 0.0394 to 1.18
  • Device Classification: Sensor Only
  • Output Options: AnalogCurrent
Continuous level sensor -- KQ1000
from ifm efector inc.

Continuous level measurement behind non-metallic and non-conductive surfaces. Non-contact detection so no influence caused by medium. Three separate point level sensors in one unit. Deposits can be detected and signaled to improve quality of the process. Linking several KQ10 via IO-Link. Learn more. [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Measuring Range: 7.87
RF Capacitance Level Switch -- A75
from ABB Measurement & Analytics

FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
EBE Capacitive Level Sensor for Viscous Media -- corTEC® LCRB0001D
from EBE Elektro-Bau-Elemente GmbH

In the field of capacitive level measurement, EBE presents its high-quality corTEC® level sensors, which are perfect for measuring the level of media that are difficult to detect. These products are particularly suitable for: The detection of media with low conductivities. The measurement of... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.0394
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
Capacitance Level Sensor Probe -- PROCAP I & II
from BinMaster, Inc.

The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature interference-free... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
High Temperature Level Sensor -- M18
from Locon Sensor Systems, Inc.

High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Output Options: AnalogCurrent
  • Device Classification: Sensor Only
  • Material Temperature Range: -22 to 257
Continuous level sensor -- KQ1001
from ifm efector inc.

Continuous level measurement behind non-metallic and non-conductive surfaces. Non-contact detection so no influence caused by medium. Three separate point level sensors in one unit. Deposits can be detected and signaled to improve quality of the process. Linking several KQ10 via IO-Link. Learn more. [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Measuring Range: 7.87
RF Capacitance Level Switch -- KCAP400™
from ABB Measurement & Analytics

FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Number of Switch Points Range: 1
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors
from EBE Elektro-Bau-Elemente GmbH

Innovative solutions for precise non-contact level monitoring from EBE sensors + motion offer solutions for the most individual application problems. ToF sensors are used to optically detect the level of non-capacitive media and bulk solids with complex geometries. The capacitive level monitoring... [See More]

  • Meter Technology Type: Optical (optional feature); Capacitive/RF Admittance; Other (Such as tilt etc.)
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
Plugged Chute Detector -- 2852-PCD
from Arjay Engineering

Non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only; Sensor System
  • Output Options: AnalogCurrent
Capacitance Level Sensor Probe for Sanitary Applications -- PROCAP I 3-A & II 3-A
from BinMaster, Inc.

The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or dairy products. [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
Capacitance Level Sensor Probe with Auto Calibration -- Pro Auto-Cal
from BinMaster, Inc.

Using a special magnet, the Pro Auto-Cal offers simple, automatic calibration and external testing without removing the cover of the unit. With unsurpassed sensitivity and fail-safe performance, the Pro Auto-Cal allows for temperature-stable calibration and an adjustable time delay of up to 10... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Number of Switch Points Range: 1
Capacitive Level Sensor -- VR
from CARLO GAVAZZI Automation Components

Capacitive level sensors for solids, fluids or granulated substances. Typical application: Level detection in agriculture environments (e.g. silos). Capacitive level sensor for solids, fluids or granulated substances. Polyester types, smooth or with 1 1/2 ” pipe thread. Teflon type with 1 1/2... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Measuring Range: 0.3150 to 0.5906
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 145
Capacitive Level Probe -- SC120
from Sitron

The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4 … 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 290
Adjustment-free, capacitive cable probe for level detection -- VEGACAP 35
from VEGA Americas, Inc.

Application area. For bulk solids, adjustment-free setup, Sensor length up to 20 m. The VEGACAP 35 is an adjustment-free, capacitive level sensor for bulk solids. Typical applications are overfill and dry run protection. The probe operates in products from a dielectric constant of 1.5. Your benefit. [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
Process Instrumentation, Level Measurement, Continuous, SITRANS LC300
from Siemens Process Instrumentation

SITRANS LC300 is a capacitance continuous level transmitter for liquids and solids applications. It is ideal for standard industrial applications in chemical, hydrocarbon processing, food and beverage and mining, aggregate and cement industries. SITRANS LC300 is a 2-wire level measurement instrument... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Measuring Range: 216
  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 511
ifm efector® Level Sensor -- KN5120
from DME Company

ifm efector ® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Output Options: AnalogVoltage
Radio Frequency Level Indicator -- SG-7
from FLSmidth

120V AC ( ±15%), 240 V AC ( ±15%), 50/60 HZ. Power - 4 watts. Output relay - DPDT, 5a at 120 V AC. Temp. range - -40 °F to +160 °F, 50 PSIG (3.5 Kg/cm2) pressure. Sensitivity settings - dip switch selectable, 1-15 PF. Time delay - dip switch delectable 1, 2, 4, 7 sec. [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Mounting Options: Top mount
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 160
RF Capacitance - MK2 -- 11-8511-211
from Monitor Technologies LLC

Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Field Adjustable Performance: Field Adjustable Measurement Ranges (1000')
Non-intrusive Level Sensor -- Triflex LNI200
from Fluidwell bv

The Triflex LNI 200 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 200 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between a... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Mounting Options: Side mount
EBX RF-Capacitance Level Transmitter
from FineTek

The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground (reference... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Output Options: AnalogCurrent
  • Level Measurement Type: Continuous Level
  • Features: Can handle liquids with suspended solids (slurries)
Capacitance point level detector Endress+Hauser Minicap FTC260-JB2H1
from Automation24, Inc.

The Minicap FTC260-JB2H1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The PNP-switching point... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Measuring Range: 5.51
Capacitive Level Transmitter, Integrated Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Output Options: AnalogCurrent
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 290
Adjustment-free, capacitive rod probe for level detection -- VEGACAP 98
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, adjustment-free setup, Sensor length up to 2 m. The VEGACAP 98 is an adjustment-free, economical level sensor for liquids and bulk solids. It is particularly suitable as overfill protection or dry run protection system in adhesive, conductive products. [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS200
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions. Selection of... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Measuring Range: 98
Non-intrusive Level Sensor -- Triflex LNI250
from Fluidwell bv

The Triflex LNI 250 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 250 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between multiple... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Mounting Options: Side mount
Capacitance point level detector Endress+Hauser Minicap FTC260-UB2B1
from Automation24, Inc.

The Minicap FTC260-UB2B1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The PNP-switching point... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Measuring Range: 5.51
Capacitive Level Transmitter, Large Aluminum Housing, Integrated Galvanic Isolation and Electronics -- SC404
from Sitron

The SC404 is a capacitance continuous level transmitter with an integrated Galvanic Isolator and electronics module mounted within the Large aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Output Options: AnalogCurrent
  • Level Measurement Type: Single Point or Multi-Point Level
  • Maximum Operating Pressure: 290
Adjustment-free, capacitive rod probe for level detection of adhesive products -- VEGACAP 27
from VEGA Americas, Inc.

Application area. For liquids, also in non-conductive containers, Sensor length up to 4 m. The VEGACAP 27 is an adjustment-free, capacitive level sensor for liquids. Typical applications are overfill and dry run protection for adhesive as well as conductive liquids. The probe operates in liquids... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS300
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch for harsh, demanding applications with high temperatures and pressures. [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Measuring Range: 9.8 to 984
Capacitance point level detector Endress+Hauser Minicap FTC262-SB34H1
from Automation24, Inc.

The Minicap FTC262-SB34H1 capacitance point level detector from Endress+Hauser with a probe length of 59" (1,500 mm) and relay output is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Measuring Range: 59.06
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 145
Capacitive cable probe for continuous level measurement -- VEGACAL 65
from VEGA Americas, Inc.

Application area. For measurement of bulk solids and can also be used in non-conductive liquids such as oil. A full/empty adjustment is necessary for setup. The VEGACAL 65 is a level sensor for use in all industries. The partly insulated probe is ideal for the measurement of bulk solids and can be... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Operating Temp: -40 to 176
  • Device Classification: Sensor Only
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- SITRANS LCS100
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS100 - Versatile liquids and solids point level or interface detection with IO-Link. Active shield... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Measuring Range: 3.6 to 787
Capacitance point level detector Endress+Hauser Nivector FTI26-CA4VWDG
from Automation24, Inc.

The PNP-switching capacitance point level detector Minicap Nivector FTI26-CA4VWDG from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. The capacitance point level detector Nivector... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent