Computer Controllable Dry Material (Powders) Level Sensors

4 Results
SmartBob II RemoteLevel Measurement System -- SBR II
from BinMaster, Inc.

The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today –with... [See More]

  • User Interface: Computer Controllable
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor System
  • Measuring Range: ? to 1800
SmartBob MultiBob Inventory Management System -- SBR II MB
from BinMaster, Inc.

The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid materials. The measurement data from all sensors is averaged by the advanced Binventory software to provide a single... [See More]

  • User Interface: Computer Controllable
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor System
  • Measuring Range: ? to 2160
Non-Contact, Radar Level Transmitter For Solids From Granulates To Rocks -- OPTIWAVE 6400 C
from KROHNE Messtechnik

Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans and other... [See More]

  • User Interface: Digital Front Panel; Computer Controllable
  • Measuring Range: 0.0 to 3937
  • Level Measurement Type: Continuous Level
  • Repeatability (Point Level): 0.0400
Acu-Trac® NEMA 4 Ultrasonic -- 1.5 Meter
from SSI Technologies, LLC

The Acu-Trac ® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). [See More]

  • User Interface: Computer Controllable
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Measuring Range: ? to 59.06