Side mount Dry Material (Powders) Level Sensors
from BinMaster, Inc.
The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load out hoppers. [See More]
- Mounting Options: Side mount
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor System
- Number of Switch Points Range: 1
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Mounting Options: Side mount; Top mount
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogCurrent
from ABB Measurement & Analytics
The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]
- Mounting Options: Side mount; Top mount
- Measuring Range: 4800
- Level Measurement Type: Continuous Level
- Output Options: AnalogCurrent
from BinMaster, Inc.
An innovative version of BinMaster's proven SmartBob weight-and-cable based level sensor, the SmartBob HM –for horizontal mount –can be used when it is not possible to install the sensor on the top of the bin. The SmartBob HM features a rigid extension that is custom-made from 12 ”... [See More]
- Mounting Options: Side mount
- Level Measurement Type: Continuous Level
- Device Classification: Sensor System
- Measuring Range: ? to 2160
from Arjay Engineering
Non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of... [See More]
- Mounting Options: Side mount
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogCurrent
from ABB Measurement & Analytics
Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution... [See More]
- Mounting Options: Side mount; Top mount
- Measuring Range: 6000
- Level Measurement Type: Continuous Level
- Accuracy (Continuous Level): 1.2
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]
- Mounting Options: Side mount; Top mount
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Number of Switch Points Range: 1
from Fluidwell bv
The Triflex LNI 200 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 200 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between a... [See More]
- Mounting Options: Side mount
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
from KOBOLD Instruments, Inc.
The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration, it is detected and... [See More]
- Mounting Options: Side mount; Top mount
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Measuring Range: 118
from Monitor Technologies LLC
Economical point level detection in bins and hoppers [See More]
- Mounting Options: Side mount
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Material Temperature Range: ? to 180
from FLSmidth
General The basic, durable construction of the FLSmidth Material Level Indicator permits sustained continuous operation over long periods of time. Each material level indicator consists of a head assembly coupled to a paddle shaft arrangement. This simple combination permits quick assembly and easy... [See More]
- Mounting Options: Side mount; Top mount
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 30
from Automation Products, Inc.
The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]
- Mounting Options: Side mount; Top mount; Bottom mount
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogVoltage
from DME Company
ifm efector ® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with... [See More]
- Mounting Options: Side mount
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Output Options: AnalogVoltage
from OMEGA Engineering, Inc.
The LVD-800 Series fail-safe bin monitor is the state-of-the-art in rotary paddle technology. Utilizing magnetic sensing technology and a unique housing design, the LVD-800 Series fail-safe bin monitor is the most reliable, technician-friendly, rugged and economical truly fail-safe rotary paddle... [See More]
- Mounting Options: Side mount; Top mount
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 30
from Fluidwell bv
The Triflex LNI 250 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 250 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between multiple... [See More]
- Mounting Options: Side mount
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
from KOBOLD Instruments, Inc.
Product Features. Unique Single Probe Design Resists Fouling. Can Be Top or Side Mounted. Maximum Temperature to 320 °F. Maximum Pressure to 360 PSIG. Contact Parts - All 1.4571 SS. The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or... [See More]
- Mounting Options: Side mount; Top mount
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Number of Switch Points Range: 1
from Automation Products, Inc.
The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]
- Mounting Options: Side mount; Top mount; Bottom mount
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogVoltage
from KOBOLD Instruments, Inc.
Product Features. Small and Compact. No Wear Components. Unaffected by External Vibrations. Works with Many Liquids. User Selectable Switch Logic. KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency of a tuning fork in air, and... [See More]
- Mounting Options: Side mount
- Number of Switch Points Range: 1
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 650
from Automation Products, Inc.
The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]
- Mounting Options: Side mount; Top mount; Bottom mount
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogVoltage