Pressure Membrane Dry Material (Powders) Level Sensors
from BinMaster, Inc.
The BM45 provides simple, low-cost point level control with proven, lasting reliability. Designed for use in bins containing non-hazardous, free-flowing dry materials, the BM45 operates by sensing material pressing against the diaphragm switch. When the switch is pressed, it activates a sensitive... [See More]
- Meter Technology Type: Pressure Membrane
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor System
- Number of Switch Points Range: 1
from BinMaster, Inc.
The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E, F, & G explosion-proof certified, this diaphragm switch for hazardous locations can be installed to detect high,... [See More]
- Meter Technology Type: Pressure Membrane
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor System
- Number of Switch Points Range: 1
from KOBOLD Instruments, Inc.
Product Features. Handles a Wide Range of Dry Bulk Goods. Mechanically Actuated Switch. Requires No Power to Operate. Economical. Media Temperatures to 390 °F. Easy to install. For Thick or Thin Walled Vessels. KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage... [See More]
- Meter Technology Type: Pressure Membrane
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Number of Switch Points Range: 1
from Monitor Technologies LLC
Economical point level detection in bins and hoppers [See More]
- Meter Technology Type: Pressure Membrane
- Level Measurement Type: Single Point or Multi-Point Level
- Device Classification: Sensor Only
- Material Temperature Range: ? to 180