Can handle liquids with suspended solids (slurries) Dry Material (Powders) Level Sensors
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogCurrent
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 1500
from ABB Measurement & Analytics
The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.1181
- Measuring Range: 23.62 to 2604
- Output Options: AnalogCurrent
from BinMaster, Inc.
Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. The probe can be bent to avoid obstructions while still allowing adequate surface area to confirm the presence or absence of... [See More]
- Device Classification: Sensor Only
- Meter Technology Type: Capacitive/RF Admittance
- Level Measurement Type: Single Point or Multi-Point Level
- Features: Can handle liquids with suspended solids (slurries)
from Arjay Engineering
Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]
- Device Classification: Sensor Only; Sensor System
- Output Options: AnalogCurrent
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 1500
from ABB Measurement & Analytics
The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.1181
- Measuring Range: 23.62 to 2604
- Output Options: AnalogCurrent
from BinMaster, Inc.
The SmartBob AO with built-in 4-20 mA output and integrated keypad can easily replace any 4-20 device by simply installing the SmartBob on the top of the bin and wiring the sensor to the existing 4-20 input. When the SmartBob AO takes a measurement, it automatically transmits an updated analog... [See More]
- Device Classification: Sensor System
- Measuring Range: ? to 2160
- Level Measurement Type: Continuous Level
- Output Options: AnalogVoltage
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]
- Device Classification: Sensor Only
- Number of Switch Points Range: 1
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 3000
from BinMaster, Inc.
The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today –with... [See More]
- Device Classification: Sensor System
- Measuring Range: ? to 1800
- Level Measurement Type: Continuous Level
- Output Options: AnalogCurrent
from Siemens Process Instrumentation
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for... [See More]
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 928
- Measuring Range: 1.57
- Material Temperature Range: -40 to 302
from OMEGA Engineering, Inc.
LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]
- Device Classification: Sensor Only
- Maximum Operating Pressure: 150
- Level Measurement Type: Single Point or Multi-Point Level
- Meter Technology Type: Radio Frequency
from KROHNE Messtechnik
Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans and other... [See More]
- Level Measurement Type: Continuous Level
- Repeatability (Point Level): 0.0400
- Measuring Range: 0.0 to 3937
- Accuracy (Continuous Level): 0.8000
from Monitor Technologies LLC
Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]
- Device Classification: Sensor Only
- Field Adjustable Performance: Field Adjustable Measurement Ranges (1000')
- Level Measurement Type: Single Point or Multi-Point Level
- Maximum Operating Pressure: 150
from FineTek
The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground (reference... [See More]
- Level Measurement Type: Continuous Level
- Meter Technology Type: Capacitive/RF Admittance
- Output Options: AnalogCurrent
- Features: Can handle liquids with suspended solids (slurries)
from FineTek
The JFR Series is a open-air radar level transmitter designed for measuring the changing level of liquids, slurries and bulk solids in tanks, bins and silos. Operating at either 10GHz or 26GHz the JRF series radar level transmitter products will provide non-contact continuous level measurement with... [See More]
- Level Measurement Type: Continuous Level
- Output Options: AnalogCurrent
- Measuring Range: 1560
- Features: Can handle liquids with suspended solids (slurries)