IEEE 1394 (FireWire®) Motor Controllers
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Axes: 6.0 to 9.0
- Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
from Aerotech, Inc.
Design Features. High-power 6U modular drive chassis. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire ®... [See More]
- Communication: Ethernet (optional feature); IEEE-1394 (FireWire); Modbus TCP
- Axes: 1.0 to 6.0
- Resolution: 16
- Motor / System: DC Brushed; DC Brushless; Permanent Magnet
from Aerotech, Inc.
Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]
- Communication: Ethernet; IEEE-1394 (FireWire)
- Axes: 1.0 to 6.0
- Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Communication: Ethernet (optional feature); IEEE-1394 (FireWire)
- Resolution: 12
- Product: Controller / Drive; Multi-Axis
- Axes: 4.0 to 8.0