Half Step Motor Motor Controllers
2 Results
DMC Controller -- DMC
from PI (Physik Instrumente) L.P.
from PI (Physik Instrumente) L.P.
Key Features. 62.5 µs (250 µs) microsecond per axes servo update rate. Up to 8 axes of motion control. Controls servo motors, step motors, and hydraulics. Maximum encoder input rate up to 22 MHz (Accelera). Non-volatile program memory. Multitasking of four independent programs. Modes of... [See More]
- Motor / System: DC Servo; Full-Step; Half-Step; Microstepping Motor; Hydraulic
- Resolution: 12
- Product: PC-Based
- PC-Based Bus: PCI
VXM Stepping Motor Controller -- VXM-1
from Velmex, Inc.
from Velmex, Inc.
The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]
- Motor / System: Unipolar; Hybrid; Half-Step
- Axes: 1.0
- Product: Controller / Drive; MCU
- AC Input: 100 to 240