Current (Torque) Mode Motor Controllers

29 Results
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Operating Mode: Position; Analog; Voltage; Torque; Slave; Other; Closed Loop
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
Commander SK Series General Purpose AC Drive -- SK2201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Operating Mode: Velocity; Voltage; Torque
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Operating Mode: Position; Torque
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
Inverter, AC Motor Drives -- C2000 Series
from Delta Electronics (Americas)

The VFD-C2000 series is a high-level field oriented control AC motor drive with a high-performance variable-frequency technology, FOC control. It features versatile driving controls, modular design, wide variety of applications, easy maintenance, low malfunction rate, self diagnosis and competitive... [See More]

  • Operating Mode: Position; Torque
  • Axes: 4.0
  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
High Performance Analog PID Controller -- LS-C41
from Enfield Technologies

Enfield Technologies ’ LS - C41 pneumatic systems controllers offer flexible PID with feed - forward control topology for the serious control systems engineer. The LS - C41contains the driver f or those valves that require it. The LS - C41 ’s adjustable gain, dead-band, and dither (both... [See More]

  • Operating Mode: Voltage; Torque
  • Motor / System: Linear; Pneumatic
  • Axes: 1.0
  • DC Input: 18 to 36
3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) -- MC-5080
from Data Device Corporation (DDC)

The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits. Compact, High Power Density, Fully Integrated Solution... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0
  • Product: Controller / Drive; Speed Controller; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushless
Commander SK Series General Purpose AC Drive -- SK3201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Operating Mode: Velocity; Voltage; Torque
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Operating Mode: Position; Torque
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
Inverter, AC Motor Drives -- MS300 Series
from Delta Electronics (Americas)

Delta's MS300 series is a standard compact vector control drive that inherits Delta ’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple... [See More]

  • Operating Mode: Position; Torque
  • Axes: 4.0
  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Proportional System Controller & Driver -- LS-C10
from Enfield Technologies

The LS-C10 is a proportional system controller and driver. It is primarily used in conjunction with Enfield Technologies valves and other components to create pneumatic sub-systems. It may also be used to control or drive certain hydraulic and electric motors and systems. The LS-C10 can be... [See More]

  • Operating Mode: Voltage; Torque
  • Motor / System: Linear; Pneumatic; Hydraulic
  • Axes: 1.0
  • DC Input: 12 to 15
3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) -- PW-82560
from Data Device Corporation (DDC)

The PW-8256XNX series is a high performance family of flexible, turnkey motor controllers designed to precisely control torque, speed, and position of 3-phase BLDC motors, for applications subjected to demanding environments. [See More]

  • Operating Mode: Velocity; Torque
  • Phase  : Three Phase
  • Product: Speed Controller
  • Voltage: 100
Commander SK Series General Purpose AC Drive -- SK4201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Operating Mode: Velocity; Voltage; Torque
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Operating Mode: Position; Velocity; Torque
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis
  • Axes: 4.0 to 8.0
Servo Pneumatic Control System -- S2
from Enfield Technologies

Enfield ’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need... [See More]

  • Operating Mode: Analog; Voltage; Torque
  • Motor / System: Pneumatic
  • Axes: 1.0
  • DC Input: 12 to 24
Configurable Compact Plug & Play Motor Controller with Position Feedback (PWR) -- PW-87 Series
from Data Device Corporation (DDC)

The PW-87 series is a modular and scalable DSP-based, full featured motor controller that offers multi-interface position, torque, and speed control, and is designed for demanding high reliability industrial, military, and aerospace applications. Benefits. Fully Integrated, Plug & Play Bus... [See More]

  • Operating Mode: Velocity; Torque
  • Voltage: 600 to 1200
  • Product: Speed Controller
  • Continuous Current: 75
Commander SK Series General Purpose AC Drive -- SK5401
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Operating Mode: Velocity; Voltage; Torque
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Commander SK Series General Purpose AC Drive -- SK6401
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Operating Mode: Velocity; Voltage; Torque
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Commander SK Series General Purpose AC Drive -- SKA1100025
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Operating Mode: Velocity; Voltage; Torque
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Commander SK Series General Purpose AC Drive -- SKB1100075
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Operating Mode: Velocity; Voltage; Torque
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Commander SK Series General Purpose AC Drive -- SKC3400220
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Operating Mode: Velocity; Voltage; Torque
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Commander SK Series General Purpose AC Drive -- SKD3200400
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Operating Mode: Velocity; Voltage; Torque
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 200 to 230
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Controller / Drive; Speed Controller; Amplifier
  • AC Input: 90 to 264
Epsilon EP-B Series AC Servo Drives -- EP202-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Epsilon EP-B Series AC Servo Drives -- EP204-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Epsilon EP-B Series AC Servo Drives -- EP206-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Epsilon EP-B Series AC Servo Drives -- EP209-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
Epsilon EP-B Series AC Servo Drives -- EP216-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
MDS Series Multi-Axis Modular Drive Systems -- MD-404
from Nidec Control Techniques

The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Multi-Axis; Speed Controller
  • AC Input: 187 to 528