Computer Interface Motor Controllers

70 Results
Compact and Cost-Optimized Digital Piezo Controller -- E-709
from PI (Physik Instrumente) L.P.

Linearity error to 0.02 %. Fast 25 Mbit/s serial interface. Comprehensive I/O functions. Low-cost OEM versions available. Extensive software support. Fast digital controller. As bench-top (.xRG) or as OEM board (.xR). Voltage range -30 to 130 V. Interfaces. USB, digital RS-232, fast serial interface... [See More]

  • Setup: Computer
  • Axes: 1.0
  • Resolution: 16
  • DC Input: 24
EtherCAT SERVOPACK with Integrated Network Safety (FSoE) -- SGD7S-1R9DA0B800F91
from Yaskawa America, Inc. - Motion Division

Ensure the safety of your machines with YASKAWA ’s safety SERVOPACKs utilizing integrated network safety on the EtherCAT network. Reduce electrical design complexity and simplify panel wiring procedures with the elimination of relay logic in favor of safe I/O. YASKAWA ’s FailSafe over... [See More]

  • Setup: Computer
  • Axes: 2.0
  • Product: Amplifier; Regenerative
  • Configuration: Panel Mount
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Setup: Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
Digital Multi-Channel Piezo Controller -- E-727
from PI (Physik Instrumente) L.P.

25 kHz control bandwidth. Interfaces: Ethernet, USB and RS-232. Digital inputs and outputs. Optional analog inputs and outputs. DSP 32/64-bit floating point, 375 MHz. 20-bit DAC and ADC resolution. Auto-loading of calibration data from stage ID chip for interchangeability of controller and... [See More]

  • Setup: Computer
  • Resolution: 20
  • Product: DSP
  • Axes: 3.0
GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 125 HP ND / 100 HP HD, Flange Mount -- GA80U5125AWM
from Yaskawa America, Inc. - Drives Division

3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]

  • Setup: Computer; Control Panel
  • Motor / System: Induction; Synchronous
  • Product: Speed Controller; Variable Speed
  • AC Input: 600
Digital Piezo Controller -- E-712
from PI (Physik Instrumente) L.P.

Reference Class Digital Motion Controller. Highly Stable 20-bit D/A Converters. Real-Time Operating System for Excellent Trajectory Control. Modular Design for Greatest Flexibility in Meeting Custom Requirements. Auto-Calibrating from Stage ID-Chip for Interchangeability of Controller and Mechanics... [See More]

  • Setup: Computer
  • Axes: 3.0 to 6.0
  • Resolution: 18
  • AC Input: 90 to 240
Digital Single Channel Piezo Controller -- E-709.CHG
from PI (Physik Instrumente) L.P.

Output power up to 50 W. Linearity error up to 0.02 %. Fast 25 Mbit/s serial interface. Comprehensive I/O functions. Extensive software support. Fast piezo controller. 1 channel. For piezo-based Nano positioning systems with capacitive sensors. High output current for dynamic applications. Digital... [See More]

  • Setup: Computer
  • Resolution: 16
  • Product: DSP
  • Axes: 1.0
DMC Controller -- DMC
from PI (Physik Instrumente) L.P.

Key Features. 62.5 µs (250 µs) microsecond per axes servo update rate. Up to 8 axes of motion control. Controls servo motors, step motors, and hydraulics. Maximum encoder input rate up to 22 MHz (Accelera). Non-volatile program memory. Multitasking of four independent programs. Modes of... [See More]

  • Setup: Computer
  • Resolution: 12
  • Product: PC-Based
  • PC-Based Bus: PCI
Mercury Servo Controller -- C-863
from PI (Physik Instrumente) L.P.

High Performance Precision Motion Control at Low Cost. 20 MHz Encoder Input for High Speed & Resolution. Macro Programmable Stand-Alone Functionality. Integrated Servo Power Amp Supplies up to 30 W. Data Recorder. Network Capability for Multi-Axis Applications. Non-Volatile EEPROM for Macros and... [See More]

  • Setup: Joystick (optional feature); Computer
  • DC Input: 15 to 30
  • Axes: 2.0
  • Power: 30
Mercury Step Controller -- C-663.12
from PI (Physik Instrumente) L.P.

High Performance Stepper Motion Control at Low Cost. 2,048 Micro step Resolution for Very Smooth Motion. Open Loop and Closed Loop Operation. Network Capability for Multi-Axis Applications. Compatible and Networkable with Mercury ™ Controllers. Joystick Port for Manual Control. Non-Volatile... [See More]

  • Setup: Joystick; Computer
  • DC Input: 24
  • Axes: 1.0 to 2.0
  • Servo Feedback: Other; Encoder
Motion Controller -- A-81x
from PI (Physik Instrumente) L.P.

The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers are designed and optimized to work with the PIglide line of air bearing... [See More]

  • Setup: Computer
  • Axes: 1.0 to 4.0
  • Product: Multi-Axis
  • Motor / System: Voice Coil; DC Motors, 3-phase Brushless Motor
Networkable Servo Controller for Stick-Slip Piezo Motors -- E-871
from PI (Physik Instrumente) L.P.

Broadband encoder input. Macro programmable for stand-alone functionality. Data recorder. Non-volatile EEPROM for macros and parameters. Digital servo controller for PIShift piezo motors. 1 channel. Integrated power amplifier and voltage generator for PIShift piezo inertia drives. Point-to-point... [See More]

  • Setup: Computer
  • Power: 30
  • DC Input: 24
  • Voltage: 0.0 to 100
Piezo Servo-Controller & Driver -- E-621
from PI (Physik Instrumente) L.P.

24-Bit USB Interface and High-Speed Analog Interface. Notch Filters for Higher Bandwidth. Networking for up to 12 Motion Controllers. Choice of Sensor Strain Gauge (lower cost) or Capacitive Sensor (higher precision). Table for User-Defined Curves [See More]

  • Setup: Computer
  • DC Input: 12 to 30
  • Resolution: 24
  • Voltage: -30 to 130
Piezo Servo-Controller & Driver -- E-625
from PI (Physik Instrumente) L.P.

Closed-Loop Precision Motion Controller for Nano Positioning Systems. Integrated 24-Bit High-Speed USB & RS-232 Interfaces. Integrated Linear Piezo Driver, 14 W Peak Power. Network Capability with up to 4 Channels. For Piezo Systems with Capacitive and Strain Gauge Position Feedback Sensors. [See More]

  • Setup: Computer
  • Axes: 1.0
  • Resolution: 24
  • DC Input: 12 to 30
PIglide Motion Controller for 4, 6 or 8 Axes -- A-82x
from PI (Physik Instrumente) L.P.

The A-82x motion controller series from PI offers a fully integrated electronics solution with controller, drives, and power supplies in a compact 4-U-high 19-inch rack unit. The A-82x controllers are designed and optimized for PIglide air bearing stages that are equipped with direct drive linear... [See More]

  • Setup: Computer
  • Axes: 4.0 to 8.0
  • Product: Multi-Axis
  • Motor / System: DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
PIMag® Motion Controller for Magnetic Direct Drives -- C-891.130300
from PI (Physik Instrumente) L.P.

Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation angles adjustment. PID controller for position and velocity. Extensive... [See More]

  • Setup: Computer
  • Motor / System: Linear
  • Axes: 1.0
  • DC Input: 24 to 48
Reference Class Digital Piezo Controller -- E-754
from PI (Physik Instrumente) L.P.

50kHz Servo Loop. 22-Bit DAC Resolution. 20-Bit Analog Input. 45W Peak Power, 500mA Peak Current. Extensive Software Package. Ethernet (TCP/IP), SPI, USB, RS-232 Interfaces. ID-Chip for Auto-Optimization of Controller Parameter to Mechanics. Digital I/O Lines for Task Triggering. For Nano... [See More]

  • Setup: Computer
  • Axes: 1.0
  • Resolution: 19
  • AC Input: 24
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel -- E-873
from PI (Physik Instrumente) L.P.

Broadband encoder input. Macro programmable for stand- alone. functionality. Data recorder. Nonvolatile EEPROM for macros and parameters. Digital I/ O ports (TTL). ID chip support. Interfaces: TCP/ IP and USB. Optional digital joystick for manual operation. Digital servo controller for piezo inertia... [See More]

  • Setup: Computer
  • Axes: 3.0
  • Product: Multi-Axis
  • DC Input: 24
Hi-Drive -- HID10DS
from Parker Hannifin / Automation / Electromechanical Division - Europe

Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]

  • Setup: Computer
  • Axes: 1.0
  • Product: Controller / Drive; Speed Controller
  • AC Input: 230 to 480
Programmable DC Speed Control -- OMDC-MD
from OMEGA Engineering, Inc.

The OMDC-MD Series is a compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes the OMDC-MD series speed control the ultimate... [See More]

  • Setup: Computer; Control Panel
  • Motor / System: Linear
  • Product: Speed Controller; MCU
  • DC Input: 85 to 265
Commander SK Series General Purpose AC Drive -- SK2201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) -- MC-5080
from Data Device Corporation (DDC)

The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits. Compact, High Power Density, Fully Integrated Solution... [See More]

  • Setup: Computer
  • Axes: 1.0
  • Product: Controller / Drive; Speed Controller; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushless
VXM Stepping Motor Controller -- VXM-1
from Velmex, Inc.

The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]

  • Setup: Manual; Joystick (optional feature); Computer
  • Axes: 1.0
  • Product: Controller / Drive; MCU
  • Motor / System: Unipolar; Hybrid; Half-Step
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Setup: Joystick (optional feature); Computer; Control Panel
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
Controller C 1-02 -- 0.0.668.62
from item America, LLC

Controllers ensure a perfect response from item servomotors. Three power stages for single-phase operation are available to suit different loads. item MotionDesigner ®, the online selection and configuration tool, helps tailor the Controller and Motor to the relevant transport task and ensure... [See More]

  • Setup: Computer; Wireless
  • DC Input: 60 to 380
  • AC Input: 100 to 230
  • Phase  : Single Phase
Format Multi-axis (1-4) Motion Control Board -- Prodigy®/CME PC/104
from Performance Motion Devices

Prodigy ®/CME PC/104 boards provide all the features of the regular Prodigy PC/104 boards but add the capability to download and run C-language programs directly. These boards provide high-performance motion control for scientific, automation, industrial, and robotic applications in a PC/104... [See More]

  • Setup: Computer
  • Resolution: 16
  • Product: Speed Controller
  • Axes: 1.0 to 4.0
Programmable DC Speed Control -- OMDC-MDPlus
from OMEGA Engineering, Inc.

The OMDC-MD Plus Series DC motor controller is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The OMDC-MD Plus control system also features a unique, isolated 4 to 20 mA input and output for easy integration... [See More]

  • Setup: Computer; Control Panel
  • Motor / System: Linear
  • Product: Speed Controller; MCU
  • DC Input: 85 to 265
Commander SK Series General Purpose AC Drive -- SK3201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) -- PW-82560
from Data Device Corporation (DDC)

The PW-8256XNX series is a high performance family of flexible, turnkey motor controllers designed to precisely control torque, speed, and position of 3-phase BLDC motors, for applications subjected to demanding environments. [See More]

  • Setup: Computer
  • Phase  : Three Phase
  • Product: Speed Controller
  • Voltage: 100
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Setup: Computer; Other; Human Machine Interface
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Controller C 3-05 -- 0.0.668.65
from item America, LLC

Controllers ensure a perfect response from item servomotors. Two power stages for three-phase operation are available to suit different loads. item MotionDesigner ®, the online selection and configuration tool, helps tailor the Controller and Motor to the relevant transport task and ensure... [See More]

  • Setup: Computer; Wireless
  • DC Input: 60 to 700
  • AC Input: 230 to 480
  • Phase  : Three Phase
High-performance Digital Amplifier -- Atlas®
from Performance Motion Devices

Atlas ® Digital Amplifiers are compact single-axis amplifiers that provide high-performance torque control for Brushless DC, DC Brush, and Step motors. They are packaged in a compact, solderable module and are ideal for use in positioning motion control, velocity control, and precision force... [See More]

  • Setup: Computer
  • DC Input: 12 to 56
  • Axes: 1.0
  • Continuous Current: 1.5 to 14
Commander SK Series General Purpose AC Drive -- SK4201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Configurable Compact Plug & Play Motor Controller with Position Feedback (PWR) -- PW-87 Series
from Data Device Corporation (DDC)

The PW-87 series is a modular and scalable DSP-based, full featured motor controller that offers multi-interface position, torque, and speed control, and is designed for demanding high reliability industrial, military, and aerospace applications. Benefits. Fully Integrated, Plug & Play Bus... [See More]

  • Setup: Computer
  • Voltage: 600 to 1200
  • Product: Speed Controller
  • Continuous Current: 75
Ensemble QDe Desktop Piezo Drive
from Aerotech, Inc.

Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]

  • Setup: Computer
  • Resolution: 20
  • Product: Controller / Drive; Multi-Axis
  • Axes: 10.0
Juno® Velocity and Torque Motion IC -- MC78113
from Performance Motion Devices

The Juno ® Family of ICs provides advanced velocity and torque control for brushless DC, DC brush, and step motors. Available as a single, one-axis IC, Juno ICs provide full four-quadrant motion control, direct quadrature encoder input, profile generation, field-oriented control (FOC), and much... [See More]

  • Setup: Computer
  • Configuration: PCB Mount
  • DC Input: 12 to 56
  • Communication: CANbus; RS232; RS485
Commander SK Series General Purpose AC Drive -- SK5401
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Npaq 6U High Power Drive Rack
from Aerotech, Inc.

Design Features. High-power 6U modular drive chassis. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire ®... [See More]

  • Setup: Joystick (optional feature); Computer
  • Axes: 1.0 to 6.0
  • Resolution: 16
  • Motor / System: DC Brushed; DC Brushless; Permanent Magnet
Machine-Controller Multi-axis (1-4) Board -- Prodigy®/CME
from Performance Motion Devices

Prodigy ®/CME Machine-Controller boards provide high-performance motion control for medical, scientific, automation, industrial, and robotic applications. Available in 1, 2, 3, and 4-axis configurations, these boards support DC brush, brushless DC, and step motors and allow user-written... [See More]

  • Setup: Computer
  • Axes: 1.0 to 4.0
  • Resolution: 16
  • DC Input: 12 to 56
Commander SK Series General Purpose AC Drive -- SK6401
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Setup: Joystick (optional feature); Computer; Control Panel
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
Magellan® Multi-axis Positioning Motion Control IC -- MC58000
from Performance Motion Devices

The Magellan ® MC58000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, the MC58000 is a two-IC chipset that provides position and velocity control for Brushless DC, step, and DC... [See More]

  • Setup: Computer
  • Resolution: 16
  • Product: Multi-Axis
  • Axes: 1.0 to 4.0
Commander SK Series General Purpose AC Drive -- SKA1100025
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Setup: Joystick (optional feature); Computer
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis
  • Axes: 4.0 to 8.0
Magellan® Multi-axis Pulse and Direction Motion Control IC -- MC55000
from Performance Motion Devices

The Magellan ® MC55000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, this flexible and powerful chipset provides profile generation, direct quadrature encoder input, and pulse... [See More]

  • Setup: Computer
  • Resolution: 16
  • Product: Multi-Axis
  • Axes: 1.0 to 4.0
Commander SK Series General Purpose AC Drive -- SKB1100075
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Setup: Computer; Other; Human Machine Interface
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Magellan® Single-axis Positioning Motion Control IC -- MC58113
from Performance Motion Devices

Our Magellan ® MC58113 Motion Control IC provides high-performance motion control with an integrated digital current loop for medical, scientific, robotics, and automation applications. Available as a single, one-axis IC, the MC58113 IC is a programmable device that provides positioning,... [See More]

  • Setup: Computer
  • Axes: 1.0
  • Resolution: 16
  • DC Input: 12 to 56
Commander SK Series General Purpose AC Drive -- SKC3400220
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Multi-axis (1-4) Motion Control Board -- Prodigy ®/CME Stand-Alone
from Performance Motion Devices

Prodigy ®/CME Stand-Alone boards provide high-performance board-level motion control for scientific, automation, industrial, and robotic applications in a stand-alone board format. Similar to other Prodigy/CME products, these boards provide the ability to download and run C-motion programs... [See More]

  • Setup: Computer
  • Axes: 1.0 to 4.0
  • Resolution: 16
  • DC Input: 5
Commander SK Series General Purpose AC Drive -- SKD3200400
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
Multi-axis (1-4) Motion Control Board -- Prodigy®-PC/104
from Performance Motion Devices

Prodigy ®-PC/104 boards provide high-performance board-level motion control for scientific, automation, industrial, and robotic applications in a PC/104 compatible board format. These boards support Brushless DC, DC Brush, and step motor types, and are available in 1, 2, 3, and 4-axis... [See More]

  • Setup: Computer
  • Axes: 1.0 to 4.0
  • Resolution: 16
  • DC Input: 12 to 56
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Setup: Computer
  • Axes: 1.0 to 1.5
  • Product: Controller / Drive; Speed Controller; Amplifier
  • AC Input: 90 to 264
Programmable Digital Drive -- ION®500/CME
from Performance Motion Devices

A programmable version of the standard ION ® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion programs... [See More]

  • Setup: Computer
  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • DC Input: 12 to 56
Epsilon EP-B Series AC Servo Drives -- EP202-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Setup: Computer
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Standalone Digital Drive -- ION®3000
from Performance Motion Devices

ION ® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION... [See More]

  • Setup: Computer
  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • DC Input: 20 to 195
Epsilon EP-B Series AC Servo Drives -- EP204-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Setup: Computer
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Epsilon EP-B Series AC Servo Drives -- EP206-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Setup: Computer
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Epsilon EP-B Series AC Servo Drives -- EP209-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Setup: Computer
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
Epsilon EP-B Series AC Servo Drives -- EP216-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Setup: Computer
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
Large Packaged AC Drives -- LPSP-x40050N
from Nidec Control Techniques

Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd expect from an industry-leading global supplier, these UL508A-engineered solutions are... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP6412
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP9411
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SPM Series AC Drive Power Module -- SPMD1201
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • AC Input: 200 to 240