Absolute Encoder Motor Controllers
from PI (Physik Instrumente) L.P.
High-Voltage Amplifier up to 6kW Peak Power. Linear Amps and Switched Amps with Energy Recovery. Output Voltage 0 to 1050V and bipolar. Optional Position Servo-Motion Controller Module. Optional Computer Interface and Display Module. Differential Output [See More]
- Servo Feedback: Absolute Encoder; Sine / Cosine
- Voltage: 1050
- Motor / System: Piezoelectric
from Yaskawa America, Inc. - Drives Division
3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]
-
Servo Feedback: Incremental Encoder; Absolute Encoder; Other;
Incremental
Absolute (Stegmann, Heidenhain, Resolver) - Motor / System: Induction; Synchronous
- Product: Speed Controller; Variable Speed
- AC Input: 600
from PI (Physik Instrumente) L.P.
The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers are designed and optimized to work with the PIglide line of air bearing... [See More]
- Servo Feedback: Incremental Encoder; Absolute Encoder; Sine / Cosine
- Axes: 1.0 to 4.0
- Product: Multi-Axis
- Motor / System: Voice Coil; DC Motors, 3-phase Brushless Motor
from PI (Physik Instrumente) L.P.
Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation angles adjustment. PID controller for position and velocity. Extensive... [See More]
- Servo Feedback: Absolute Encoder; Sine / Cosine
- Motor / System: Linear
- Axes: 1.0
- DC Input: 24 to 48
from PI (Physik Instrumente) L.P.
Broadband encoder input. Macro programmable for stand- alone. functionality. Data recorder. Nonvolatile EEPROM for macros and parameters. Digital I/ O ports (TTL). ID chip support. Interfaces: TCP/ IP and USB. Optional digital joystick for manual operation. Digital servo controller for piezo inertia... [See More]
- Servo Feedback: Absolute Encoder; Sine / Cosine
- Axes: 3.0
- Product: Multi-Axis
- DC Input: 24
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder; Sine / Cosine
- Resolution: 12
- Product: Controller / Drive; Multi-Axis
- Axes: 4.0 to 8.0
from item America, LLC
Controllers ensure a perfect response from item servomotors. Three power stages for single-phase operation are available to suit different loads. item MotionDesigner ®, the online selection and configuration tool, helps tailor the Controller and Motor to the relevant transport task and ensure... [See More]
- Servo Feedback: Resolver; Absolute Encoder
- DC Input: 60 to 380
- AC Input: 100 to 230
- Phase : Single Phase
from Yamaha Motor- Robot Division
Compact. Lightweight and compact design with main unit weight of 2.8kg and height of 210mm. Same price as predecessor “DRCX ”. Delivers high-performance along with sophisticated functions yet is the same price as the prior DRCX. The absolute position data hold time: 1 year. The current... [See More]
- Servo Feedback: Incremental Encoder; Absolute Encoder
- AC Input: 200 to 230
- Axes: 2.0
- Phase : Single Phase
from Parker Hannifin / Automation / Electromechanical Division - Europe
Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]
- Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder; Sine / Cosine
- Axes: 1.0
- Product: Controller / Drive; Speed Controller
- AC Input: 230 to 480
from Nidec Control Techniques
Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]
- Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 200 to 230
from item America, LLC
Controllers ensure a perfect response from item servomotors. Two power stages for three-phase operation are available to suit different loads. item MotionDesigner ®, the online selection and configuration tool, helps tailor the Controller and Motor to the relevant transport task and ensure... [See More]
- Servo Feedback: Resolver; Absolute Encoder
- DC Input: 60 to 700
- AC Input: 230 to 480
- Phase : Three Phase
from Yamaha Motor- Robot Division
Easy positioning operation can be performed only by specifying a point number and inputting the start command. As the absolute specifications are selected, no return-to-origin is needed. This reduces a period of time until the equipment starts after turning on the power. [See More]
- Servo Feedback: Absolute Encoder
- DC Input: 24
- Axes: 1.0
- Continuous Current: 3.5 to 3.6
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Yamaha Motor- Robot Division
TS-S/TS-X/TS-P robot positioner Features & Benefits. Simple operation only by specifying point number data. Completely applicable to absolute system. Maximum acceleration auto setting. Supports various field networks. LCD monitor showing easy-to-understand operation status display. Power supply... [See More]
- Servo Feedback: Incremental Encoder; Absolute Encoder
- AC Input: 100 to 230
- Axes: 1.0
- Phase : Single Phase
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]
- Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Sine / Cosine (optional feature)
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 380 to 480
from Nidec Control Techniques
Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]
- Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Sine / Cosine (optional feature)
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240