Variable Speed Drive Motor Controllers
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 200 to 240
from Yaskawa America, Inc. - Drives Division
3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 600
- Motor / System: Induction; Synchronous
- Power: 74615
from Ziehl-Abegg Inc.
Specification: For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors... [See More]
- Product: Speed Controller; Variable Speed
- Phase : Single Phase
- AC Input: 230
- Continuous Current: 1 to 10
from Dart Controls, Inc.
The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushless; DC Servo; AC Servo
- Axes: 1.0
- AC Input: 85 to 265
from Delta Electronics (Americas)
The VFD-C2000 series is a high-level field oriented control AC motor drive with a high-performance variable-frequency technology, FOC control. It features versatile driving controls, modular design, wide variety of applications, easy maintenance, low malfunction rate, self diagnosis and competitive... [See More]
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 4.0
- AC Input: 230 to 690
from Magnatex Pumps, Inc.
Advanced performance makes it possible to support a wide range of variable speed applications from conveyance and chemical machines to line control applications such as winding and printing machines. Improved flexibility allows users to tailor their VFD to meet their application requirements. Real... [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 240 to 600
- Axes: 1.0
- Phase : Single Phase
from Joyce/Dayton Corp.
Joyce/Dayton offers Variable Speed Positioning Systems (VSPS) for one-third to 3 horsepower motors in a variety of voltages. Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing the operator to easily program up to... [See More]
- Product: Variable Speed
- Setup: Manual
- AC Input: 208 to 575
- Configuration: Stand Alone
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 200 to 240
from Delta Electronics (Americas)
Delta's Sensorless Vector Control Drive CP2000 Series has extended the idea of energy saving and uses this principal as the basis of its design. The CP2000 is specifically designed for applications such as air blowers, pumps and HVAC drives with its intelligent PID control providing the greatest... [See More]
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector
- Axes: 8.0
- AC Input: 230 to 690
from Magnatex Pumps, Inc.
Low Cost Sub-Micro VFD. Digital setting dial with integrated display, making configuration fast and easy. Control remotely or with built-in digital control. Low cost and Mitsubishi Electric quality ensure solid solutions. Magnetic Flux Vector Control with auto-tuning. Safety stop function [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 115 to 480
- Axes: 1.0
- Phase : Single Phase
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 200 to 240
from Delta Electronics (Americas)
Delta's MS300 series is a standard compact vector control drive that inherits Delta ’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple... [See More]
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 4.0
- AC Input: 115 to 480
from Magnatex Pumps, Inc.
The cost-effective variable speed control solution for general purpose applications. Magnetic Flux Vector Control. Auto-tuning. Selectable cooling fan operation mode. Adjustable carrier frequency (0.7kHz to 14.5kHz). Compatible with FR-PU04 user interface. UL & cUL listed / CE marked [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 600
- Axes: 1.0
- Phase : Single Phase
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 200 to 240
from Delta Electronics (Americas)
The VFD-EL series is multiple function new generation micro type AC drive. It has built in EMI filter, RFI switch, easy DC bus sharing for side-by-side installation, high precision current detection, overload protection, and a built In keypad. [See More]
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 115 to 480
- Axes: 1.0
- Phase : Single Phase; Three Phase
from Magnatex Pumps, Inc.
lsquo;Big Drive ’ Vector Control Capability in a micro drive - delivering outstanding performance for a wide range of demanding loads. Advanced Magnetic Flux Vector Control gives 120:1 speed range. All capacities have built-in brake chopper. USB communications for fast commissioning. Standard... [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 115 to 480
- Axes: 1.0
- Phase : Single Phase
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 380 to 480
from Magnatex Pumps, Inc.
Built to optimize 3-phase motor control, saving energy for virtually all general purpose applications. UL Type 1, plenum rated, enclosure designs (NEMA 1). Built-in EMC filter. FR-DU07 programming dial and FR-Configurator programming software. Bi-directional coasting motor restart. RS-485... [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 240 to 480
- Axes: 1.0
- Phase : Single Phase
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 380 to 480
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 100 to 120
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 100 to 120
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 380 to 480
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 200 to 240
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Speed Controller; Amplifier; Variable Speed
- AC Input: 20 to 264
- Axes: 1.0 to 1.5
- Phase : Single Phase
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Speed Controller; Amplifier; Variable Speed
- AC Input: 20 to 264
- Axes: 1.0 to 1.5
- Phase : Single Phase
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Speed Controller; Amplifier; Variable Speed
- AC Input: 20 to 264
- Axes: 1.0 to 1.5
- Phase : Single Phase
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Speed Controller; Amplifier; Variable Speed
- AC Input: 90 to 264
- Axes: 1.0 to 1.5
- Phase : Single Phase
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Speed Controller; Amplifier; Variable Speed
- AC Input: 90 to 264
- Axes: 1.0 to 1.5
- Phase : Single Phase (optional feature); Three Phase (optional feature)
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 380 to 480
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 380 to 480
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 380 to 480
from Nidec Control Techniques
Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 380 to 480
- Axes: 1.0
- Phase : Three Phase
from Nidec Control Techniques
Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
- Axes: 1.0
- Phase : Three Phase