DSP-based Motor Controllers

5 Results
Digital Multi-Channel Piezo Controller -- E-727
from PI (Physik Instrumente) L.P.

25 kHz control bandwidth. Interfaces: Ethernet, USB and RS-232. Digital inputs and outputs. Optional analog inputs and outputs. DSP 32/64-bit floating point, 375 MHz. 20-bit DAC and ADC resolution. Auto-loading of calibration data from stage ID chip for interchangeability of controller and... [See More]

  • Product: DSP
  • Axes: 3.0
  • Resolution: 20
  • DC Input: 24
Digital Single Channel Piezo Controller -- E-709.CHG
from PI (Physik Instrumente) L.P.

Output power up to 50 W. Linearity error up to 0.02 %. Fast 25 Mbit/s serial interface. Comprehensive I/O functions. Extensive software support. Fast piezo controller. 1 channel. For piezo-based Nano positioning systems with capacitive sensors. High output current for dynamic applications. Digital... [See More]

  • Product: DSP
  • Axes: 1.0
  • Resolution: 16
  • DC Input: 24
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
  • Axes: 6.0 to 9.0
  • AC Input: 110 to 230
3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) -- MC-5080
from Data Device Corporation (DDC)

The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits. Compact, High Power Density, Fully Integrated Solution... [See More]

  • Product: Controller / Drive; Speed Controller; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushless
  • Axes: 1.0
  • Phase  : Three Phase
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
  • Axes: 1.0
  • DC Input: 10 to 80