Soft Start Motor Controllers

9 Results
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Features: Soft Start; Dynamic Braking (optional feature); Injection Braking; Regenerative (optional feature); Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
Bidirectional PWM Motor Speed Controller -- BIDIR-115DS
from Critical Velocity Enterprises, LLC

This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control: Analog: Use any... [See More]

  • Features: Soft Start
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 10 to 26
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
DIGITAL Bidirectional Motor Controller -- BIDIR-309-D
from Critical Velocity Enterprises, LLC

The BIDIR-309-D is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer, a 0-5V voltage level, push buttons or logic pulses. Logic DIR and BRAKE inputs control motor direction and braking. Automatic current limiting... [See More]

  • Features: Soft Start; Dynamic Braking
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 6 to 26
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
DIGITAL PWM HV Motor Speed Controller -- SPD-2110-HDS
from Critical Velocity Enterprises, LLC

This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control: Analog: Use any... [See More]

  • Features: Soft Start
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 6 to 58
DIGITAL PWM Motor Speed Controller -- SPD-2115B-EDS
from Critical Velocity Enterprises, LLC

This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control: Analog: Use any... [See More]

  • Features: Soft Start
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 6 to 36
DIGITAL PWM Motor Speed Controller -- SPD-315-DS
from Critical Velocity Enterprises, LLC

Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps,... [See More]

  • Features: Soft Start
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 6 to 36
DIGITAL PWM Motor Speed Controller -- SPD-328-DS
from Critical Velocity Enterprises, LLC

Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for... [See More]

  • Features: Soft Start
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 6 to 30