Digital Position Feedback Motor Controllers

27 Results
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Operating Mode: Position; Analog; Voltage; Torque; Slave; Other; Closed Loop
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
Closed Loop Motor Speed Controller -- MS320
from Electro-Sensors, Inc.

Closed Loop Motor Speed Controller. Features. • Security lockout. • Diagnostics for easy troubleshooting. • Isolated speed reference signal. • 0.02% speed regulation in master and follower mode. • Complete I/O isolation. The MS320 is a cost-effective way to add digital PID... [See More]

  • Operating Mode: Position; Analog; Velocity; Slave
  • Resolution: 12
  • Product: Speed Controller
  • Axes: 1.0
Inverter, AC Motor Drives -- C2000 Series
from Delta Electronics (Americas)

The VFD-C2000 series is a high-level field oriented control AC motor drive with a high-performance variable-frequency technology, FOC control. It features versatile driving controls, modular design, wide variety of applications, easy maintenance, low malfunction rate, self diagnosis and competitive... [See More]

  • Operating Mode: Position; Torque
  • Axes: 4.0
  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Operating Mode: Position; Torque
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) -- MC-5080
from Data Device Corporation (DDC)

The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits. Compact, High Power Density, Fully Integrated Solution... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0
  • Product: Controller / Drive; Speed Controller; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushless
Programmable DC Speed Control -- OMDC-MD
from OMEGA Engineering, Inc.

The OMDC-MD Series is a compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes the OMDC-MD series speed control the ultimate... [See More]

  • Operating Mode: Position
  • Motor / System: Linear
  • Product: Speed Controller; MCU
  • DC Input: 85 to 265
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 200 to 230
SMART Speed Pot -- ASP10 Series
from Dart Controls, Inc.

The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with... [See More]

  • Operating Mode: Position; Analog (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
  • Motor / System: DC Brushless; DC Servo; AC Servo
PWM Valve Driver -- D1
from Enfield Technologies

The D1 PWM Valve Driver is designed specifically to drive and manage Enfield Technologies proportional valves. It converts a proportional command voltage into a -1.1 …1.1A current signal to drive the valve ’s linear force motor (different from a solenoid valve). Its on board electronics... [See More]

  • Operating Mode: Position
  • Axes: 1.0
  • Product: Pulse Width Modulation Drive
  • Motor / System: Linear; Pneumatic
Hi-Drive -- HID10DS
from Parker Hannifin / Automation / Electromechanical Division - Europe

Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]

  • Operating Mode: Position
  • Axes: 1.0
  • Product: Controller / Drive; Speed Controller
  • AC Input: 230 to 480
VXM Stepping Motor Controller -- VXM-1
from Velmex, Inc.

The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]

  • Operating Mode: Position; Voltage; Slave
  • Axes: 1.0
  • Product: Controller / Drive; MCU
  • Motor / System: Unipolar; Hybrid; Half-Step
MicroSpeed Controller -- MS196
from Electro-Sensors, Inc.

MicroSpeed Controller. Features. • 0.01% speed regulation in Master Mode. • Zero cumulative error in Follower Mode. • Isolated drive reference voltage. • Incremental speed adjustment for operator control. • Diagnostics for easy troubleshooting. • DIN standard steel... [See More]

  • Operating Mode: Position; Analog; Velocity; Slave
  • Resolution: 12
  • Product: Speed Controller
  • Axes: 1.0
Inverter, AC Motor Drives -- MS300 Series
from Delta Electronics (Americas)

Delta's MS300 series is a standard compact vector control drive that inherits Delta ’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple... [See More]

  • Operating Mode: Position; Torque
  • Axes: 4.0
  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Operating Mode: Position; Slave
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Programmable DC Speed Control -- OMDC-MDPlus
from OMEGA Engineering, Inc.

The OMDC-MD Plus Series DC motor controller is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The OMDC-MD Plus control system also features a unique, isolated 4 to 20 mA input and output for easy integration... [See More]

  • Operating Mode: Position
  • Motor / System: Linear
  • Product: Speed Controller; MCU
  • DC Input: 85 to 265
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Controller / Drive; Speed Controller; Amplifier
  • AC Input: 90 to 264
Synchronous Controller for Motor Drives -- MS332
from Electro-Sensors, Inc.

Synchronous Controller for Motor Drives. Features. • Index-follower (event/phase synchronization),. Ratio-follower (electronic line-shaft) and Master modes. • Smooth, tight closed-loop PID control re-calculates. 1024 times/s. • 6 digit setpoint precision with full decimal point... [See More]

  • Operating Mode: Position; Analog; Velocity; Slave
  • Resolution: 12
  • Product: Speed Controller
  • Axes: 1.0
Ensemble QDe Desktop Piezo Drive
from Aerotech, Inc.

Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]

  • Operating Mode: Position
  • Resolution: 20
  • Product: Controller / Drive; Multi-Axis
  • Axes: 10.0
Epsilon EP-B Series AC Servo Drives -- EP202-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Operating Mode: Position; Torque
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
Epsilon EP-B Series AC Servo Drives -- EP204-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Operating Mode: Position; Velocity; Torque
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis
  • Axes: 4.0 to 8.0
Epsilon EP-B Series AC Servo Drives -- EP206-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Operating Mode: Position; Slave
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Epsilon EP-B Series AC Servo Drives -- EP209-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
Epsilon EP-B Series AC Servo Drives -- EP216-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
MDS Series Multi-Axis Modular Drive Systems -- MD-404
from Nidec Control Techniques

The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]

  • Operating Mode: Position; Velocity; Torque
  • Axes: 1.0 to 1.5
  • Product: Multi-Axis; Speed Controller
  • AC Input: 187 to 528