Sine / Cosine Motor Controllers
Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer
Description
Sine/Cosine Motor Controllers are devices used to control the operation of motors by generating sinusoidal and cosinusoidal signals. These controllers modulate the current supplied to the motor phases to produce smooth and precise motion.
Working Principle
Sine/Cosine Motor Controllers operate by generating sinusoidal waveforms that are used to drive the motor phases. The 360-degree current phase shift of the three phases is modulated in a sinusoidal pattern, resulting in smooth and constant force from the motor . This method of commutation, known as sinusoidal commutation, ensures that the motor produces a constant torque by exciting the motor with three-phase sinusoidal currents in the proper relationship to the back EMF at every rotor position . This smooth operation is particularly useful for applications requiring precise constant velocity and smooth motion.
Applications
Sine/Cosine Motor Controllers are used in applications that require high precision and smooth motion. Specific examples include: - Precision scanning systems where constant velocity is crucial. - Vision systems that require smooth and accurate motion for image capturing and processing. - High-accuracy linear positioning systems used in various industrial automation tasks .
Advantages over other Motor Controllers
Sine/Cosine Motor Controllers offer several advantages over other types of motor controllers: - Smooth Operation: Unlike trapezoidal commutation, which involves on-off switching, sinusoidal commutation provides smooth and constant force, making it ideal for applications requiring precise motion . - Constant Torque: The sinusoidal back EMF motor excited with three-phase sinusoidal currents produces a constant torque, which is beneficial for maintaining steady-state speed and torque . - Precision: These controllers are well-suited for applications that demand high precision, such as scanning and vision systems .
Limitations
Despite their advantages, Sine/Cosine Motor Controllers have some limitations: - Cost: They are generally more expensive than controllers using trapezoidal commutation due to the complexity of the control hardware and the need for precise electronic switching . - Complexity: The implementation of sinusoidal commutation requires more sophisticated control algorithms and hardware, which can increase the overall system complexity .
Considerations
When considering Sine/Cosine Motor Controllers, several factors should be taken into account: - Initial Costs: The initial cost of these controllers can be higher due to the advanced technology and components required. - Operating Expense: Operating expenses may be higher due to the need for precise control and potential maintenance of more complex systems. - Durability: These controllers are generally durable, but the complexity of the system may require more frequent maintenance checks. - Accuracy: They offer high accuracy, making them suitable for applications requiring precise motion control. - Replacement and Maintenance Costs: Maintenance and replacement costs can be higher due to the specialized components and sophisticated control algorithms involved.
from PI (Physik Instrumente) L.P.
High-Voltage Amplifier up to 6kW Peak Power. Linear Amps and Switched Amps with Energy Recovery. Output Voltage 0 to 1050V and bipolar. Optional Position Servo-Motion Controller Module. Optional Computer Interface and Display Module. Differential Output [See More]
- Servo Feedback: Absolute Encoder; Sine / Cosine
- Voltage: 1050
- Motor / System: Piezoelectric
from PI (Physik Instrumente) L.P.
The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers are designed and optimized to work with the PIglide line of air bearing... [See More]
- Servo Feedback: Incremental Encoder; Absolute Encoder; Sine / Cosine
- Axes: 1.0 to 4.0
- Product: Multi-Axis
- Motor / System: Voice Coil; DC Motors, 3-phase Brushless Motor
from PI (Physik Instrumente) L.P.
Broadband encoder input. Macro programmable for stand-alone functionality. Data recorder. Non-volatile EEPROM for macros and parameters. Digital servo controller for PIShift piezo motors. 1 channel. Integrated power amplifier and voltage generator for PIShift piezo inertia drives. Point-to-point... [See More]
- Servo Feedback: Sine / Cosine
- Power: 30
- DC Input: 24
- Voltage: 0.0 to 100
from PI (Physik Instrumente) L.P.
Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation angles adjustment. PID controller for position and velocity. Extensive... [See More]
- Servo Feedback: Absolute Encoder; Sine / Cosine
- Motor / System: Linear
- Axes: 1.0
- DC Input: 24 to 48
from PI (Physik Instrumente) L.P.
Broadband encoder input. Macro programmable for stand- alone. functionality. Data recorder. Nonvolatile EEPROM for macros and parameters. Digital I/ O ports (TTL). ID chip support. Interfaces: TCP/ IP and USB. Optional digital joystick for manual operation. Digital servo controller for piezo inertia... [See More]
- Servo Feedback: Absolute Encoder; Sine / Cosine
- Axes: 3.0
- Product: Multi-Axis
- DC Input: 24
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder; Sine / Cosine
- Resolution: 12
- Product: Controller / Drive; Multi-Axis
- Axes: 4.0 to 8.0
from Parker Hannifin / Automation / Electromechanical Division - Europe
Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]
- Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder; Sine / Cosine
- Axes: 1.0
- Product: Controller / Drive; Speed Controller
- AC Input: 230 to 480
from Nidec Control Techniques
Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]
- Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 200 to 230
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Servo Feedback: Resolver (optional feature); Incremental Encoder (optional feature); Absolute Encoder (optional feature); Sine / Cosine; Other; Quadrature
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Servo Feedback: Resolver (optional feature); Incremental Encoder (optional feature); Absolute Encoder (optional feature); Sine / Cosine; Other; Quadrature
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback