Combination Controller / Drive Motor Controllers

13 Results
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems -- E-509
from PI (Physik Instrumente) L.P.

Position Servo-Control for Piezo-Driven Nano Positioning Systems. Improves Linearity. Eliminates Drift & Hysteresis. For Capacitive Sensors, Strain Gauge Sensors & LVDT Sensors. Increases Piezo Stiffness. Notch Filter for Improved Dynamics [See More]

  • Product: Controller / Drive
  • Voltage: 0.0 to 10
  • Axes: 1.0 to 3.0
  • Operating Temperature: 5 to 50
Hi-Drive -- HID10DS
from Parker Hannifin / Automation / Electromechanical Division - Europe

Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]

  • Product: Controller / Drive; Speed Controller
  • AC Input: 230 to 480
  • Axes: 1.0
  • Continuous Current: 10
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Product: Controller / Drive; Speed Controller; Amplifier
  • AC Input: 90 to 264
  • Axes: 1.0 to 1.5
  • DC Input: 10 to 340
VXM Stepping Motor Controller -- VXM-1
from Velmex, Inc.

The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]

  • Product: Controller / Drive; MCU
  • Motor / System: Unipolar; Hybrid; Half-Step
  • Axes: 1.0
  • AC Input: 100 to 240
23MDSI Series Motor/Driver/Controller -- 23MD006-00-00
from Anaheim Automation, Inc.

Eliminates motor wires, ideal for precise positioning [See More]

  • Product: Controller / Drive
  • Motor / System: Unipolar
  • Axes: 1.0
  • DC Input: 12 to 24
3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) -- MC-5080
from Data Device Corporation (DDC)

The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits. Compact, High Power Density, Fully Integrated Solution... [See More]

  • Product: Controller / Drive; Speed Controller; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushless
  • Axes: 1.0
  • Phase  : Three Phase
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
  • Axes: 6.0 to 9.0
  • AC Input: 110 to 230
XL Series Stepper Drives -- XL25
from Parker Hannifin / Automation / Electromechanical Division - Europe

XL Stepper Drive / Controller. Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature. Recommended inductance range 0.8 mH - 10 mH. Panel mounting. 1.8 A , 3.5 A & 5.6 A RMS rating. Up to 80 VDC bus. i Versions have Built-in Controller using... [See More]

  • Product: Controller / Drive
  • DC Input: 24 to 80
  • Axes: 1.0
  • Continuous Current: 1.8
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
  • Axes: 1.0
  • DC Input: 10 to 80
Ensemble QDe Desktop Piezo Drive
from Aerotech, Inc.

Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]

  • Product: Controller / Drive; Multi-Axis
  • Axes: 10.0
  • Resolution: 20
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Piezo or Servomotor Stages
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
  • Axes: 1.0 to 6.0
  • DC Input: 10 to 320
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Product: Controller / Drive; Multi-Axis
  • Axes: 4.0 to 8.0
  • Resolution: 12
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Linear
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
  • Axes: 1.0
  • DC Input: 10 to 80