PCI / PCI-X Motor Controllers

2 Results
DMC Controller -- DMC
from PI (Physik Instrumente) L.P.

Key Features. 62.5 µs (250 µs) microsecond per axes servo update rate. Up to 8 axes of motion control. Controls servo motors, step motors, and hydraulics. Maximum encoder input rate up to 22 MHz (Accelera). Non-volatile program memory. Multitasking of four independent programs. Modes of... [See More]

  • PC-Based Bus: PCI
  • Resolution: 12
  • Product: PC-Based
  • Axes: 1.0 to 4.0
2-axis Stepping and Servo Motor Control Universal PCI Card -- PCI-1220U-AE
from Advantech

2-axis Stepping and Servo Motor Control Universal PCI Card. Independent 2-axis motion control. Hand wheel and jog function. 2-axis linear interpolation function. 2-axis circular interpolation function. Continuous interpolation function. Programmable T/S-curve acceleration/deceleration rate. Up to 4... [See More]

  • PC-Based Bus: PCI
  • Motor / System: DC Servo