Motor Speed Controller Motor Controllers
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage AC universal motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Power: 1500
- AC Input: 220
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 200 to 240
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage DC motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Power: 1500
- AC Input: 220
from Yaskawa America, Inc. - Drives Division
3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 600
- Motor / System: Induction; Synchronous
- Power: 74615
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC230V input, square-wave control with Hall sensors. Power <1500W, with speed control via a serial port. For a motor with 2 pole pairs, speed up to 18000rpm. [See More]
- Product: Speed Controller
- Phase : Three Phase
- AC Input: 230
- Power: 1500
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC230V input. Sinusoidal control without Hall sensors at low speed and high torque, combined with Hall-sensor square-wave control at high speed and low torque. 50rpm/0.5N.m; 200rpm/2.8N.m; 13500rpm/0.4N.m. Power <1500W, with speed control via a... [See More]
- Product: Speed Controller
- Phase : Three Phase
- AC Input: 230
- Power: 1500
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC230V input, square-wave control with or without Hall sensors. Power <1500W, with speed control. For a motor with 3 pole pairs, speed up to 20000rpm. This control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Phase : Three Phase
- AC Input: 230
- Power: 1500
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage switching board for universal motor speed control. AC230V input. This motor control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- AC Input: 230
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 3 pole pairs, speed up to 25000rpm. When paired with our motors, it can accommodate all local input voltages worldwide for global use. [See More]
- Product: Speed Controller
- Phase : Three Phase
- AC Input: 100 to 230
- Power: 100
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 3 pole pairs, speed up to 25000rpm. When paired with our motors, it can accommodate all local input voltages worldwide for global use. [See More]
- Product: Speed Controller
- Phase : Three Phase
- AC Input: 100 to 230
- Power: 100
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <110W, with speed control. For a motor with 2 pole pairs, speed up to 100000rpm. This control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Phase : Three Phase
- AC Input: 100 to 230
- Power: 110
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC110/AC230V input, sinusoidal control without Hall sensors. Power <110W, with speed control. For a motor with 2 pole pairs, speed up to 100000rpm. Includes heating-wire control. This control board is a non-standard customized product, for... [See More]
- Product: Speed Controller
- Phase : Three Phase
- AC Input: 110 to 230
- Power: 110
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor control. AC220V input, square-wave control with Hall sensors. Power <50W, with speed control. For a motor with 3 pole pairs, speed up to 3000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Phase : Three Phase
- AC Input: 220
- Power: 50
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage single-phase brushless DC motor controller. DC7.2V~25V input, square-wave control with Hall sensors. Power <500W, with speed control. For a motor with 1 pole pair, speed up to 100000rpm. This control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Phase : Single Phase
- DC Input: 7 to 25
- Power: 500
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control and optical encoder speed measurement. Power <100W, with speed control. For a motor with 4 pole pairs, speed up to 8000rpm. Speed accuracy: 0.01%. This motor control board is a non-standard customized product, for... [See More]
- Product: Speed Controller
- Phase : Three Phase
- DC Input: 24
- Power: 100
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control with Hall sensors. Power <200W, with speed control. For a motor with 4 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Phase : Three Phase
- DC Input: 24
- Power: 200
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control with Hall sensors. Power <300W, with speed control. For a motor with 4 pole pairs, speed up to 5000rpm. Automotive-grade standard. This motor control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Phase : Three Phase
- DC Input: 24
- Power: 300
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC12V~24V input, square-wave control with Hall sensors. Stall power 300W (3S), with speed control. For a motor with 4 pole pairs, speed up to 5000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Phase : Three Phase
- DC Input: 12 to 24
- Power: 300
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control with Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Phase : Three Phase
- DC Input: 12 to 24
- Power: 35
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC48V input, square-wave control without Hall sensors. Power <300W, with speed control. For a motor with 3 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Phase : Three Phase
- DC Input: 48
- Power: 300
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC12/DC24V input, sinusoidal control with Hall-sensor startup and operation without Hall sensors. Power <60W, with speed control. For a motor with 2 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product,... [See More]
- Product: Speed Controller
- Phase : Three Phase
- DC Input: 12 to 24
- Power: 60
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC12 ~25V input, sinusoidal control without Hall sensors. Power <150W; no heat dissipation is required. Speed control via serial communication. For a motor with 1 pole pair, speed up to 100000rpm. This motor control board is a non-standard... [See More]
- Product: Speed Controller
- Phase : Three Phase
- DC Input: 12 to 25
- Power: 150
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC12V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 2 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Product: Speed Controller
- Phase : Three Phase
- DC Input: 12
- Power: 100
from Shenzhen Power Motor Industrial Co., Ltd.
Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. Includes a synchronous-motor controller for oscillation. This motor control... [See More]
- Product: Speed Controller
- Phase : Three Phase
- DC Input: 12 to 24
- Power: 35
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 200 to 240
from Magnatex Pumps, Inc.
Advanced performance makes it possible to support a wide range of variable speed applications from conveyance and chemical machines to line control applications such as winding and printing machines. Improved flexibility allows users to tailor their VFD to meet their application requirements. Real... [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 240 to 600
- Axes: 1.0
- Phase : Single Phase
from OMEGA Engineering, Inc.
The OMDC-MD Series is a compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes the OMDC-MD series speed control the ultimate... [See More]
- Product: Speed Controller; MCU
- DC Input: 85 to 265
- Motor / System: Linear
- Frequency: 50 Hz; 60 Hz
from Performance Motion Devices
Prodigy ®/CME PC/104 boards provide all the features of the regular Prodigy PC/104 boards but add the capability to download and run C-language programs directly. These boards provide high-performance motion control for scientific, automation, industrial, and robotic applications in a PC/104... [See More]
- Product: Speed Controller
- Axes: 1.0 to 4.0
- Resolution: 16
- DC Input: 12 to 56
from Dart Controls, Inc.
The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushless; DC Servo; AC Servo
- Axes: 1.0
- AC Input: 85 to 265
from Chengdu Fuyu Technology Co., Ltd
PATENT REPORT]. Fuyu Technology Controller is a product that has undergone three years of R &D and continuous improvement. Among them, it has six patented controller technologies. Currently, it has independently developed three controllers. The system is powerful and has a good appearance. It... [See More]
- Product: Multi-Axis; Speed Controller; Robotic
- Phase : Three Phase
from Critical Velocity Enterprises, LLC
The BIDIR-309 is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer or a 0-5V voltage level. Logic DIR and BRAKE inputs control motor direction and braking. Automatic current limiting protects the controller and motor... [See More]
- Product: Speed Controller
- DC Input: 6 to 26
- Motor / System: DC Brushed
- Power: 230
from Sinotech
Motor controllers can be customized upon request. [See More]
- Product: Speed Controller
- Motor / System: Induction
- Axes: 1.0
- AC Input: 110
from Progressive Automations
The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless DC motors. Our PA-14 and PA-14P... [See More]
- Product: Speed Controller
- Power: 100 to 200
- DC Input: 12 to 24
- Peak Current: 8
from Parker Hannifin / Automation / Electromechanical Division - Europe
Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]
- Product: Controller / Drive; Speed Controller
- AC Input: 230 to 480
- Axes: 1.0
- Continuous Current: 10
from Electro-Sensors, Inc.
Closed Loop Motor Speed Controller. Features. • Security lockout. • Diagnostics for easy troubleshooting. • Isolated speed reference signal. • 0.02% speed regulation in master and follower mode. • Complete I/O isolation. The MS320 is a cost-effective way to add digital PID... [See More]
- Product: Speed Controller
- Axes: 1.0
- Resolution: 12
- Motor / System: AC Servo
from Ziehl-Abegg Inc.
Specification: For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors... [See More]
- Product: Speed Controller; Variable Speed
- Phase : Single Phase
- AC Input: 230
- Continuous Current: 1 to 10
from Data Device Corporation (DDC)
The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits. Compact, High Power Density, Fully Integrated Solution... [See More]
- Product: Controller / Drive; Speed Controller; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushless
- Axes: 1.0
- Phase : Three Phase
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 200 to 240
from Magnatex Pumps, Inc.
Low Cost Sub-Micro VFD. Digital setting dial with integrated display, making configuration fast and easy. Control remotely or with built-in digital control. Low cost and Mitsubishi Electric quality ensure solid solutions. Magnetic Flux Vector Control with auto-tuning. Safety stop function [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 115 to 480
- Axes: 1.0
- Phase : Single Phase
from OMEGA Engineering, Inc.
The OMDC-MD Plus Series DC motor controller is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The OMDC-MD Plus control system also features a unique, isolated 4 to 20 mA input and output for easy integration... [See More]
- Product: Speed Controller; MCU
- DC Input: 85 to 265
- Motor / System: Linear
- Frequency: 50 Hz; 60 Hz
from Chengdu Fuyu Technology Co., Ltd
PATENT REPORT]. The motion controller takes ARM as its CPU core controlling unit, provide more efficient motion controlling algorithm, make its controlling performance more excellent. [ADVANTAGES]. FSC-1A controller use original imported high speed intelligent chip as platform, has its original... [See More]
- Product: Multi-Axis (optional feature); Speed Controller; Robotic
from Critical Velocity Enterprises, LLC
Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller... [See More]
- Product: Speed Controller
- DC Input: 10 to 26
- Motor / System: DC Brushed
- Power: 390
from Sinotech
Motor controllers can be customized upon request. [See More]
- Product: Speed Controller
- Motor / System: Induction
- Axes: 1.0
- AC Input: 110
from Electro-Sensors, Inc.
MicroSpeed Controller. Features. • 0.01% speed regulation in Master Mode. • Zero cumulative error in Follower Mode. • Isolated drive reference voltage. • Incremental speed adjustment for operator control. • Diagnostics for easy troubleshooting. • DIN standard steel... [See More]
- Product: Speed Controller
- Axes: 1.0
- Resolution: 12
- AC Input: 115 to 230
from Data Device Corporation (DDC)
The PW-8256XNX series is a high performance family of flexible, turnkey motor controllers designed to precisely control torque, speed, and position of 3-phase BLDC motors, for applications subjected to demanding environments. [See More]
- Product: Speed Controller
- Voltage: 100
- Phase : Three Phase
- Continuous Current: 30
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 200 to 240
from Magnatex Pumps, Inc.
The cost-effective variable speed control solution for general purpose applications. Magnetic Flux Vector Control. Auto-tuning. Selectable cooling fan operation mode. Adjustable carrier frequency (0.7kHz to 14.5kHz). Compatible with FR-PU04 user interface. UL & cUL listed / CE marked [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 600
- Axes: 1.0
- Phase : Single Phase
from Critical Velocity Enterprises, LLC
Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps,... [See More]
- Product: Speed Controller
- DC Input: 6 to 36
- Motor / System: DC Brushed
- Power: 540
from Electro-Sensors, Inc.
Synchronous Controller for Motor Drives. Features. • Index-follower (event/phase synchronization),. Ratio-follower (electronic line-shaft) and Master modes. • Smooth, tight closed-loop PID control re-calculates. 1024 times/s. • 6 digit setpoint precision with full decimal point... [See More]
- Product: Speed Controller
- Axes: 1.0
- Resolution: 12
- Motor / System: Synchronous
from Data Device Corporation (DDC)
The PW-87 series is a modular and scalable DSP-based, full featured motor controller that offers multi-interface position, torque, and speed control, and is designed for demanding high reliability industrial, military, and aerospace applications. Benefits. Fully Integrated, Plug & Play Bus... [See More]
- Product: Speed Controller
- Continuous Current: 75
- Voltage: 600 to 1200
- Setup: Computer
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 380 to 480
from Magnatex Pumps, Inc.
lsquo;Big Drive ’ Vector Control Capability in a micro drive - delivering outstanding performance for a wide range of demanding loads. Advanced Magnetic Flux Vector Control gives 120:1 speed range. All capacities have built-in brake chopper. USB communications for fast commissioning. Standard... [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 115 to 480
- Axes: 1.0
- Phase : Single Phase
from Critical Velocity Enterprises, LLC
This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control: Analog: Use any... [See More]
- Product: Speed Controller
- DC Input: 6 to 36
- Motor / System: DC Brushed
- Power: 540
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 380 to 480
from Magnatex Pumps, Inc.
Built to optimize 3-phase motor control, saving energy for virtually all general purpose applications. UL Type 1, plenum rated, enclosure designs (NEMA 1). Built-in EMC filter. FR-DU07 programming dial and FR-Configurator programming software. Bi-directional coasting motor restart. RS-485... [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 240 to 480
- Axes: 1.0
- Phase : Single Phase
from Critical Velocity Enterprises, LLC
Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for... [See More]
- Product: Speed Controller
- DC Input: 6 to 30
- Motor / System: DC Brushed
- Power: 840
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 100 to 120
from Critical Velocity Enterprises, LLC
Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 10 amps of continuous current. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Features: Use any 1k to 30k pot for... [See More]
- Product: Speed Controller
- DC Input: 6 to 58
- Motor / System: DC Brushed
- Power: 580
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 100 to 120
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 380 to 480
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 200 to 240
from Nidec Control Techniques
The Commander SX is a NEMA 4X (IP66) protected drive. Commander SX enables users to mount the drive directly next to the motor resulting in significant cabling, enclosure and installation savings. Typical applications include Fans, Pumps, Conveyors, Blowers, Ovens and Chillers. Commander SX is... [See More]
- Product: Speed Controller
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- AC Input: 208 to 230
from Nidec Control Techniques
Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]
- Product: Speed Controller
- AC Input: 200 to 230
- Axes: 1.0 to 1.5
- Phase : Single Phase
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Controller / Drive; Speed Controller; Amplifier
- AC Input: 90 to 264
- Axes: 1.0 to 1.5
- DC Input: 10 to 340
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Speed Controller; Amplifier; Variable Speed
- AC Input: 20 to 264
- Axes: 1.0 to 1.5
- Phase : Single Phase
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Speed Controller; Amplifier; Variable Speed
- AC Input: 20 to 264
- Axes: 1.0 to 1.5
- Phase : Single Phase
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Speed Controller; Amplifier; Variable Speed
- AC Input: 20 to 264
- Axes: 1.0 to 1.5
- Phase : Single Phase
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Speed Controller; Amplifier; Variable Speed
- AC Input: 90 to 264
- Axes: 1.0 to 1.5
- Phase : Single Phase
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Speed Controller; Amplifier; Variable Speed
- AC Input: 90 to 264
- Axes: 1.0 to 1.5
- Phase : Single Phase (optional feature); Three Phase (optional feature)
from Nidec Control Techniques
Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd expect from an industry-leading global supplier, these UL508A-engineered solutions are... [See More]
- Product: Speed Controller
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- AC Input: 460
from Nidec Control Techniques
The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]
- Product: Multi-Axis; Speed Controller
- AC Input: 187 to 528
- Axes: 1.0 to 1.5
- Phase : Three Phase
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 380 to 480
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 380 to 480
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
- Axes: 1.0
- Phase : Three Phase