PC-Based Motor Controller Motor Controllers
1 Result
DMC Controller -- DMC
from PI (Physik Instrumente) L.P.
from PI (Physik Instrumente) L.P.
Key Features. 62.5 µs (250 µs) microsecond per axes servo update rate. Up to 8 axes of motion control. Controls servo motors, step motors, and hydraulics. Maximum encoder input rate up to 22 MHz (Accelera). Non-volatile program memory. Multitasking of four independent programs. Modes of... [See More]
- Product: PC-Based
- PC-Based Bus: PCI
- Resolution: 12
- Axes: 1.0 to 4.0