PROFIBUS® Motor Controllers

17 Results
Epsilon EP-P Series AC Servo Drives -- EP202-PPB-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Communication: PROFIBUS; RS485
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
Inverter, AC Motor Drives -- C2000 Series
from Delta Electronics (Americas)

The VFD-C2000 series is a high-level field oriented control AC motor drive with a high-performance variable-frequency technology, FOC control. It features versatile driving controls, modular design, wide variety of applications, easy maintenance, low malfunction rate, self diagnosis and competitive... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; PROFIBUS; RS485
  • Axes: 4.0
  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Motor Controller -- Tesys T
from Schneider Electric, Automation & Control

Tesys T - Motor management system. TeSys T comprises: a controller providing main protection and control functions. an extension module that completes the functions of the controller by voltage protection and monitoring. an LTMCU operator control unit for reading, diagnostics and modification of the... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; PROFIBUS; Modbus
  • Frequency: 2 Hz.
  • DC Input: 5 to 15
  • Power: 30
Epsilon EP-P Series AC Servo Drives -- EP204-PPB-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Communication: PROFIBUS; RS485
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Inverter, AC Motor Drives -- CP2000 Series
from Delta Electronics (Americas)

Delta's Sensorless Vector Control Drive CP2000 Series has extended the idea of energy saving and uses this principal as the basis of its design. The CP2000 is specifically designed for applications such as air blowers, pumps and HVAC drives with its intelligent PID control providing the greatest... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; PROFIBUS; RS485
  • Axes: 8.0
  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • Motor / System: Induction; Sensorless Vector
Epsilon EP-P Series AC Servo Drives -- EP206-PPB-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Communication: PROFIBUS; RS485
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Inverter, AC Motor Drives -- MS300 Series
from Delta Electronics (Americas)

Delta's MS300 series is a standard compact vector control drive that inherits Delta ’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; PROFIBUS; RS485; USB
  • Axes: 4.0
  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Epsilon EP-P Series AC Servo Drives -- EP209-PPB-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Communication: PROFIBUS; RS485
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
Inverter, AC Motor Drives -- VFD-EL
from Delta Electronics (Americas)

The VFD-EL series is multiple function new generation micro type AC drive. It has built in EMI filter, RFI switch, easy DC bus sharing for side-by-side installation, high precision current detection, overload protection, and a built In keypad. [See More]

  • Communication: CANopen; DeviceNet; PROFIBUS; RS485
  • Axes: 1.0
  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • AC Input: 115 to 480
Epsilon EP-P Series AC Servo Drives -- EP216-PPB-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Communication: PROFIBUS; RS485
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback