Tachometer Motor Controllers

5 Results
Hi-Drive -- HID10DS
from Parker Hannifin / Automation / Electromechanical Division - Europe

Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Axes: 1.0
  • Product: Controller / Drive; Speed Controller
  • AC Input: 230 to 480
SMART Speed Pot -- ASP10 Series
from Dart Controls, Inc.

The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with... [See More]

  • Servo Feedback: Hall Effect; Tachometer; Analog Position
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
  • Motor / System: DC Brushless; DC Servo; AC Servo
Closed Loop Motor Speed Controller -- MS320
from Electro-Sensors, Inc.

Closed Loop Motor Speed Controller. Features. • Security lockout. • Diagnostics for easy troubleshooting. • Isolated speed reference signal. • 0.02% speed regulation in master and follower mode. • Complete I/O isolation. The MS320 is a cost-effective way to add digital PID... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder
  • Resolution: 12
  • Product: Speed Controller
  • Axes: 1.0
MicroSpeed Controller -- MS196
from Electro-Sensors, Inc.

MicroSpeed Controller. Features. • 0.01% speed regulation in Master Mode. • Zero cumulative error in Follower Mode. • Isolated drive reference voltage. • Incremental speed adjustment for operator control. • Diagnostics for easy troubleshooting. • DIN standard steel... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder
  • Resolution: 12
  • Product: Speed Controller
  • Axes: 1.0
Synchronous Controller for Motor Drives -- MS332
from Electro-Sensors, Inc.

Synchronous Controller for Motor Drives. Features. • Index-follower (event/phase synchronization),. Ratio-follower (electronic line-shaft) and Master modes. • Smooth, tight closed-loop PID control re-calculates. 1024 times/s. • 6 digit setpoint precision with full decimal point... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature); Analog Position (optional feature)
  • Resolution: 12
  • Product: Speed Controller
  • Axes: 1.0