Incremental Encoder Motor Controllers

32 Results
Motion Controller -- A-81x
from PI (Physik Instrumente) L.P.

The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers are designed and optimized to work with the PIglide line of air bearing... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Axes: 1.0 to 4.0
  • Product: Multi-Axis
  • Motor / System: Voice Coil; DC Motors, 3-phase Brushless Motor
GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 125 HP ND / 100 HP HD, Flange Mount -- GA80U5125AWM
from Yaskawa America, Inc. - Drives Division

3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder; Other; Incremental
    Absolute (Stegmann, Heidenhain, Resolver)
  • Motor / System: Induction; Synchronous
  • Product: Speed Controller; Variable Speed
  • AC Input: 600
Control Drivers for AC Servomotors -- EAD-18D-012
from Citizen Chiba Precision Co., Ltd.

Control Drivers for AC Servomotors [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder
  • DC Input: 24
  • Motor / System: AC Servo
  • Continuous Current: 1
Multi-Axis Controllers with Advanced Functions -- RCX221
from Yamaha Motor- Robot Division

Compact. Lightweight and compact design with main unit weight of 2.8kg and height of 210mm. Same price as predecessor “DRCX ”. Delivers high-performance along with sophisticated functions yet is the same price as the prior DRCX. The absolute position data hold time: 1 year. The current... [See More]

  • Servo Feedback: Incremental Encoder; Other; Semi-Absolute
  • AC Input: 200 to 230
  • Axes: 2.0
  • Phase  : Single Phase
Hi-Drive -- HID10DS
from Parker Hannifin / Automation / Electromechanical Division - Europe

Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Axes: 1.0
  • Product: Controller / Drive; Speed Controller
  • AC Input: 230 to 480
Closed Loop Motor Speed Controller -- MS320
from Electro-Sensors, Inc.

Closed Loop Motor Speed Controller. Features. • Security lockout. • Diagnostics for easy troubleshooting. • Isolated speed reference signal. • 0.02% speed regulation in master and follower mode. • Complete I/O isolation. The MS320 is a cost-effective way to add digital PID... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder
  • Resolution: 12
  • Product: Speed Controller
  • Axes: 1.0
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 200 to 230
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Other; Free-Running
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Control Drivers for Miniaturized Coreless DC Servomotors -- TSD-04-060
from Citizen Chiba Precision Co., Ltd.

Special Features. This driver is uninfluenced by ambient variations like temperature because of full software servo. Synchronous Tracking Drive Circuit Controlling without pulse pool is possible. Stable Positioning Integral operation enables high precision stable positioning. Single Power Source... [See More]

  • Servo Feedback: Incremental Encoder
  • Motor / System: DC Servo
  • Product: Pulse Width Modulation Drive
  • DC Input: 12 to 40
Robot Driver -- RDV-X
from Yamaha Motor- Robot Division

RDV-X/RDV-P Features. Dedicated pulse train control. The dedicated pulse train control has achieved a compact body and a low price. Position setting time reduced by 40%. The response frequency is enhanced about two times in comparison with former models. The position setting time of uniaxial robots... [See More]

  • Servo Feedback: Incremental Encoder
  • AC Input: 100 to 230
  • Axes: 1.0
  • Phase  : Single Phase; Three Phase
MicroSpeed Controller -- MS196
from Electro-Sensors, Inc.

MicroSpeed Controller. Features. • 0.01% speed regulation in Master Mode. • Zero cumulative error in Follower Mode. • Isolated drive reference voltage. • Incremental speed adjustment for operator control. • Diagnostics for easy troubleshooting. • DIN standard steel... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder
  • Resolution: 12
  • Product: Speed Controller
  • Axes: 1.0
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Controller / Drive; Speed Controller; Amplifier
  • AC Input: 90 to 264
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis
  • Axes: 4.0 to 8.0
Robot Positioner -- TS-S2
from Yamaha Motor- Robot Division

TS-S2 is positioned type controller that only performs point trace. No program is needed. Operation is simple. After setting point data, specify the point number and enter a START signal from host controller such as a PLC. Positioning or pushing operation then begins. [See More]

  • Servo Feedback: Incremental Encoder
  • DC Input: 24
  • Axes: 1.0
  • Features: Limit Switch
Synchronous Controller for Motor Drives -- MS332
from Electro-Sensors, Inc.

Synchronous Controller for Motor Drives. Features. • Index-follower (event/phase synchronization),. Ratio-follower (electronic line-shaft) and Master modes. • Smooth, tight closed-loop PID control re-calculates. 1024 times/s. • 6 digit setpoint precision with full decimal point... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature); Analog Position (optional feature)
  • Resolution: 12
  • Product: Speed Controller
  • Axes: 1.0
Epsilon EP-B Series AC Servo Drives -- EP202-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Other; Free-Running
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Single Axis Robot Positioner -- TS-P
from Yamaha Motor- Robot Division

TS-S/TS-X/TS-P robot positioner Features & Benefits. Simple operation only by specifying point number data. Completely applicable to absolute system. Maximum acceleration auto setting. Supports various field networks. LCD monitor showing easy-to-understand operation status display. Power supply... [See More]

  • Servo Feedback: Incremental Encoder; Other; Semi-Incremental
  • AC Input: 100 to 230
  • Axes: 1.0
  • Phase  : Single Phase
Epsilon EP-B Series AC Servo Drives -- EP204-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Epsilon EP-B Series AC Servo Drives -- EP206-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 20 to 264
Epsilon EP-B Series AC Servo Drives -- EP209-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
Epsilon EP-B Series AC Servo Drives -- EP216-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Speed Controller; Amplifier; Variable Speed
  • AC Input: 90 to 264
MDS Series Multi-Axis Modular Drive Systems -- MD-404
from Nidec Control Techniques

The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Multi-Axis; Speed Controller
  • AC Input: 187 to 528
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SPM Series AC Drive Power Module -- SPMA1401
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Sine / Cosine (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • AC Input: 380 to 480
Unidrive SPM Series AC Drive Power Module -- SPMD1201
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Sine / Cosine (optional feature)
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative
  • AC Input: 200 to 240