Permanent Magnet Stepper Motor Motor Controllers

5 Results
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • AC Input: 110 to 230
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • DC Input: 10 to 80
Npaq 6U High Power Drive Rack
from Aerotech, Inc.

Design Features. High-power 6U modular drive chassis. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire ®... [See More]

  • Motor / System: DC Brushed; DC Brushless; Permanent Magnet
  • Axes: 1.0 to 6.0
  • Resolution: 16
  • AC Input: 100 to 240
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • DC Input: 10 to 320
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • DC Input: 10 to 80