Handheld Controller / Programmer Motor Controllers
2 Results
A1000 Fullfeatured AC Drive -- CIMR-AU2A0004FAA
from Yaskawa America, Inc. - Drives Division
from Yaskawa America, Inc. - Drives Division
3/4 - 1000 HP. The A1000 is a full featured drive, providing outstanding quality, performance, flexibility, and environmental friendliness through 1000HP. Enjoy network communications, feedback, and expandable I/O to control anything from simple fans and pumps to complex machines. For new... [See More]
- Setup: Computer; Handheld
- Axes: 1.0
- Product: Controller / Drive; Speed Controller; Inverter
- AC Input: 20 to 240
XL Series Stepper Drives -- XL25
from Parker Hannifin / Automation / Electromechanical Division - Europe
from Parker Hannifin / Automation / Electromechanical Division - Europe
XL Stepper Drive / Controller. Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature. Recommended inductance range 0.8 mH - 10 mH. Panel mounting. 1.8 A , 3.5 A & 5.6 A RMS rating. Up to 80 VDC bus. i Versions have Built-in Controller using... [See More]
- Setup: Handheld
- Axes: 1.0
- Product: Controller / Drive
- DC Input: 24 to 80