Grinding Fluid Synthetic Oils, Greases, and Lubricants
from QualiChem, Inc.
XTREME CUT 240 is a semi-synthetic, chlorine-free cutting and grinding fluid capable of performing on a wide range of materials, including steel, stainless steel, aluminum, nickel alloys, yellow metals, and plastics. XTREME CUT 240's use of boundary lubricants helps extend tool life while yielding... [See More]
- Type / Function: Metal Working; Grinding Fluid; Metal Cutting
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
- Specific Gravity: 0.9900
from Houghton International, Inc.
Houghton ’s Adrana ™ micro-emulsion fluids form stable, translucent emulsions when mixed with water, provide effective cooling and excellent lubricity, and yield high surface finish in a variety of operations. Adrana D 408 is a mid-range, versatile semi-synthetic for all metals. [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid
- Features: Low or Non-Foaming
- Composition / Chemistry: Synthetic or Semi-synthetic
from CIMCOOL
CIMFREE ® VG3900H is recommended for general-purpose and high production machining and grinding of nonferrous metals. It can also be used in some applications on ferrous metals. [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid
- Pour Point: 36
- Specific Gravity: 0.9470
- Flash Point: 250
from Saint-Gobain Surface Conditioning Group
AmberCut ™ 331 is a synthetic, water-soluble grinding fluid specifically formulated for the fixed abrasive grinding of rigid computer memory disks. This unique formula is designed to provide excellent removal rates and flatness and evenly dispersing aluminum fines to aid in maintaining the... [See More]
- Type / Function: Metal Working Flood or Misting Coolant; Metal Working; Grinding Fluid
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
- Specific Gravity: 1.1
- Features: Biodegradable; Low or Non-Foaming