Polyglycol / Water-Glycol Synthetic Oils, Greases, and Lubricants
from Total Lubricants USA, Inc.
Synthetic (PAG/ester) based rotary air compressor oil. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol; Ester / Diester
- Applications: Compressors
- Type / Function: Lubricant
from Tecsia Lubricants USA
Compressed air is a critical part of many manufacturing facilities; without it, production would cease. Reliable air compressor or vacuum pump operation is essential to manufacturing production. Lubrication is the key to keep compressors perform efficiently and is sometimes called compressor's... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Kinematic Viscosity: 68.0 to 220.0
- Type / Function: Lubricant
- Applications: Compressors
from CITGO Petroleum Corporation
CITGO CompressorGard PAG products are designed especially for high pressure reciprocating compressors pumping natural gas, carbon dioxide, hydrogen, helium, nitrogen, ammonia and other polar gasses. CITGO CompressorGard PAG products are resistant to hydrocarbon dilution and absorption of the gas... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Applications: Compressors
- Type / Function: Lubricant
from Chevron Lubricants
Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free coolant designed to minimize deposits that could reduce heat transfer. Chevron HTF... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Applications: Process Equipment, Tanks, Reactor or Lines
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Features: Biodegradable
from Hubbard-Hall Inc.
Product Information. DOWFROST HD heat transfer fluid is a formulation of 94.0 percent propylene glycol and a specially designed package of industrial corrosion inhibitors. The fluid is dyed bright yellow to aid in leak detection. Solutions in water provide freeze protection to below -50 ºC (-60... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Flash Point: 219
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Applications: Process Equipment, Tanks, Reactor or Lines; Oil & Gas; Closed Loop Systems; HVAC; Radiant Heating; Immersion Freezing; Solar Heating; Thermal Energy Storage; Fermentation Cooling
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides compressor oil so you can get the job done. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Kinematic Viscosity: 15.1 to 220.0
- Type / Function: Lubricant
- Viscosity Index: 20 to 230
from Dupont Molykote
Anti-Fretting Grease. Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS. Automotive brake caliper mounting pin lubrication. Lubricant for metal/metal pairings. FEATURES. Wide Service Temperature Range (-40 ° C to +150 °C). Resistant to Oxidation [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Type / Function: Lubricant
- Type: Grease / Gel
- Specific Gravity: 1
from Tecsia Lubricants USA
Gear and bearing failures can be traced to mechanical problems or lubricant failure. Lubricant related failures are usually traced to contamination, lack of oil film, additive depletion and use of improper lubrication for the application. To prevent premature failure, lubricant selection requires... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Kinematic Viscosity: 220.0 to 460.0
- Type / Function: Lubricant
- Applications: Machine, Gears, Spindles, Ways and Final Drives
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol; Ester / Diester
- Kinematic Viscosity: 39.3
- Type / Function: Lubricant
- Viscosity Index: 178
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol; Ester / Diester
- Kinematic Viscosity: 48.2
- Type / Function: Lubricant
- Viscosity Index: 183