Anti-Seize / Thread Compound Synthetic Oils, Greases, and Lubricants

9 Results
MoS2 Solid Film Lubricant -- Esnalub®382
from Everlube Products

Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good... [See More]

  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Specific Gravity: 1.41
  • Type: Solid or Dry Film Lubricant
  • Use Temperature: -300 to 800
Armite Lubricants Graphite Petrolatum Anti-Seize Compound Gray 1 lb Can -- SAE-AMS 2518D 1 LB [SAE-AMS 2518D 1 LB from Armite Lubricants]
from Ellsworth Adhesives

Armite Lubricants Graphite Petrolatum Anti-Seize Compound meets specification SAE-AMS-2518 Rev D. This anti-seize compound is safe to use in contact with austenitic corrosion-resistant steels, titanium, nickel and cobalt alloys, and related corrosion resistant metals and alloys. Graphite can promote... [See More]

  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Flash Point: 200
  • Specific Gravity: 1.25
  • Composition / Chemistry: Synthetic or Semi-synthetic; Graphite
Armite Lubricants MIL-PRF-83483 Anti-Seize Compound Gray 1 lb Can -- MIL-PRF-83483 1LB [MIL-PRF-83483 1LB from Armite Lubricants]
from Ellsworth Adhesives

Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs, threaded fasteners and fittings at temperatures below 427 °C. It provides... [See More]

  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Flash Point: 480
  • Specific Gravity: 1.44
  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
Armite Lubricants MIL-PRF-83483 Anti-Seize Compound Gray 8 oz Tube -- MIL-PRF-83483 8OZ [MIL-PRF-83483 8OZ from Armite Lubricants]
from Ellsworth Adhesives

Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs, threaded fasteners and fittings at temperatures below 427 °C. It provides... [See More]

  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Flash Point: 480
  • Specific Gravity: 1.44
  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
NO-OX-ID "GG2" Corrosion Resistant Coating, Anti-seize Lubricant
from Sanchem, Inc.

NO-OX-ID "GG-2" is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high dielectric strength and... [See More]

  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Features: Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Synthetic or Semi-synthetic
Solid Lubricant -- CSL250
from Unique Technologies Associates

This product is most popular in applications where high temperatures are not a problem. It ’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or... [See More]

  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Use Temperature: -150 to 250
  • Type: Solid or Dry Film Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Graphite
Pre-Applied Thread Lubricant -- Nytorq®
from Nylok Corporation

Nytorq ® lubricant film-forming synthetic wax lubricant coats threaded fasteners. Nytorq ® lubricant reduces friction and prevents cold welding and can be used in a wide variety of industrial and manufacturing applications. It is also specially designed for self-tapping threads. The film is... [See More]

  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Use Temperature: -94 to 248
  • Type: Solid or Dry Film Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
Metal-Free Anti-Seize Paste -- Molykote® P-74
from Dupont Molykote

Metal-free multi-purpose thread paste. High load-carrying, metal-free lubricant for antiseize and lubricating applications. USES. Molykote ® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of threaded connections, such as bolted connections, sliding contact... [See More]

  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Specific Gravity: 1.21
  • Type: Grease / Gel; Micro-dispersion
  • Use Temperature: -40 to 392
Paste -- Molykote® E
from Dupont Molykote

Heavy duty lubricating synthetic paste with excellent load-carrying capacity and wear resistance. A high load/high-wear durability paste based on a synthetic oil, developed specifically for plastic components. Applications. Automobiles, electrical appliances, precision equipment, audio equipment,... [See More]

  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Specific Gravity: 1.18
  • Type: Grease / Gel; Micro-dispersion
  • Use Temperature: -58 to 302