Aerosol / Spray Synthetic Oils, Greases, and Lubricants

16 Results
MoS2 Solid Film Lubricant -- Esnalub®382
from Everlube Products

Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good... [See More]

  • Features: Aerosol, Sprayable or Misting
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 1.41
Air Mist Lubricant: Synmist® -- ISO Grade: 32
from Royal Purple, Ltd.

Synmist ® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist ® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist ® also exhibits superior... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Aerosol, Sprayable or Misting
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Air Mist Lubricant
  • Viscosity Index: 123
NO-OX-ID "A-Special" Electrical Contact Grease
from Sanchem, Inc.

NO-OX-ID "A-SPECIAL Electrical Grade" is the electrical contact grease of choice for new electrical installations and maintenance. NO-OX-ID electrical contact lubricant is an electrically conductive grease that keeps metals free from rust and corrosion. This electrical contact grease has been used... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Aerosol, Sprayable or Misting
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
Botanical -- CIMFREE® VG703ES Metalworking Oil
from CIMCOOL

CIMFREE ® VG703ES is designed for use in misting applications or other Minimal Quantity Lubrication (MQL) applications. It is designed for all ferrous metals and some aluminum. [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Aerosol, Sprayable or Misting
  • Specific Gravity: 0.9020
  • Type / Function: Lubricant; Metal Working; Grinding Fluid
  • Pour Point: 20
Dry Graphite Lubricant -- 8078
from Aervoe Industries Incorporated

Prevents scoring & seizing, won't attract dirt, gives new finish appearance [See More]

  • Features: Aerosol, Sprayable or Misting
  • Type / Function: Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.8200
Spray Lubricants -- NEVASTANE SFG
from Total Lubricants USA, Inc.

Ivory-colored, synthetic, calcium sulfonate complex grease adapted to extreme temperatures and provides high mechanical stability. Resistant to water, steam, food acids and alkalis. Uses include: bearings, rollers, guides, pumps, hot and cold applications, and sterilizers in the canning industry. [See More]

  • Features: Aerosol, Sprayable or Misting
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type / Function: Lubricant
Silicone Bladder Release Coating – Single Release -- Lyndcoat™ BR1100
from Bluestar Silicones USA Corp.

Silicone Bladder Release Coating - Single Release. Properties. Viscosity 1550. Description. a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent slip/release. Lyndcoat... [See More]

  • Features: Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Applications: Automotive or Transportation
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion; Silicone
Metal Protector Plus Wax Solution
from Dupont Molykote

Corrosion protection coating. Applications. Corrosion protection for metal parts which have to be stored or transported. Features. Long-term corrosion protection. Transparent coating. Low coefficient of friction [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Aerosol, Sprayable or Misting
  • Flash Point: 82
  • Specific Gravity: 0.8400
  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
Ambersil Formula 1 -- W-AMS-F01
from Invotec Solutions Ltd.

A Heavy duty, high silicone concentration mould release agent formulated for stubborn and hard to release plastic and rubber moulding. Heavy duty, high silicone concentration mould release agent. Formulated for stubborn and hard to release plastic and rubber moulding. Improves surface finish, will... [See More]

  • Features: Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Use Temperature: 392
Chain Lubricant: Max -Chain®
from Royal Purple, Ltd.

Max-Chain is an advanced, synthetic lubricant that dramatically reduces wear and extends equipment life. It provides excellent protection against rust and corrosion for chains, open gears and exposed metal surfaces subjected to severe loading. It works equally well in wet, acidic environments and... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Aerosol, Sprayable or Misting
  • Use Temperature: ? to 400
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other
Metal-Free Anti-Seize Paste -- Molykote® P-74
from Dupont Molykote

Metal-free multi-purpose thread paste. High load-carrying, metal-free lubricant for antiseize and lubricating applications. USES. Molykote ® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of threaded connections, such as bolted connections, sliding contact... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Aerosol, Sprayable or Misting
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.21
Ambersil Formula 1 High Temperature -- W-AMS-F1HT
from Invotec Solutions Ltd.

A heavy duty, high thermal stability silicone mould release agent, non-flammable in use, formulated for stubborn and hard to release plastic and rubber moulding. Operational to 288 deg C; A heavy duty, high thermal stability silicone mould release agent. Non-flammable in use. Formulated for stubborn... [See More]

  • Features: Aerosol, Sprayable or Misting
  • Use Temperature: 550
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
Silicone Dry Film Lubricant -- Molykote® 557
from Dupont Molykote

Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]

  • Features: Extreme Pressure or Chemically Active; Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Type / Function: Lubricant; Metal Working; Metal Forming; Metal Cutting
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.7700
Ambersil GP Silicone Release Spray -- W-AMS-SILGP
from Invotec Solutions Ltd.

A general purpose, medium duty, silicone lubricant. Suitable for use in a wide variety of applications making for good moulding release or where reduced friction is required. WRAS approved for use in the water industry where contact with potable water may occur e.g lubrication of pipe push fittings. [See More]

  • Features: Aerosol, Sprayable or Misting
  • Use Temperature: -58 to 392
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
Silicone Release Spray -- Molykote® 316
from Dupont Molykote

Release agent and lubricant for many food and industrial applications [See More]

  • Features: Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Flash Point: 108
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
Ambersil GP Silicone Release Spray FG -- W-AMS-SILGP-FG
from Invotec Solutions Ltd.

For use in the food industry where incidental food contact may occur. Excellent versatile lubricant; Odourless, colourless, tasteless. A blend of high quality, stable silicone oils. The highly versatile, non-corrosive formula lubricates, protects, waterproofs and restores a wide range of parts and... [See More]

  • Features: Aerosol, Sprayable or Misting
  • Use Temperature: -40 to 392
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone