Bearings Synthetic Oils, Greases, and Lubricants

60 Results
MoS2/Graphite Solid Film Lubricant -- Everlube®29 GMX
from Everlube Products

Everlube 29 GMX is a thermally cured, MoS2/Graphite based solid film lubricant which utilitizes a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. It also provides an extremely low coefficient of friction, very good chemical... [See More]

  • Applications: Aerospace; Bearings; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 1.05
Lubricants -- 3306222 [15224 from ITW ROCOL]
from RS Components, Ltd.

Rocol 15224 Lubricant [See More]

  • Applications: Bearings; Food Contact Approved; Ball bearings, bearings, roller
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Specialty, Proprietary or Other; Polyalphaolefin
  • Type / Function: Lubricant
Lubricants -- 4480725 [34035 from ITW ROCOL]
from RS Components, Ltd.

Rocol 34035 Lubricant [See More]

  • Applications: Bearings; Food Contact Approved; Bearings, chute, conveyors, slides
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type / Function: Lubricant
Lubricants -- 7335029 [15811 from ITW ROCOL]
from RS Components, Ltd.

Rocol 15811 Lubricant [See More]

  • Applications: Bearings; Food Contact Approved; Corrosion protection, plain bearing, slides
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synthetic
  • Type / Function: Lubricant
Lubricants -- 7577122 [44377 from WD - 40 Company]
from RS Components, Ltd.

WD-40 44377 Lubricant [See More]

  • Applications: Bearings; Bearings, belts, guide rail, hinge, locks, tools, valves
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type / Function: Lubricant
Medium Grade Silicone Grease -- Bluesil™ V-755
from Bluestar Silicones USA Corp.

medium grade silicone grease, designed as an O-Ring lubricant. Description. Bluesil V-755 is a medium grade silicone grease, thickened with a lithium soap. It is specifically designed as an O-Ring lubricant to provide controlled rubber swell to ensure a tight seal. [See More]

  • Applications: Automotive or Transportation; Bearings; Seals
  • Specific Gravity: 1
  • Type / Function: Lubricant
  • Use Temperature: -80 to 350
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
High Temperature Base Fluid -- Santolube® MCS-2408
from SantoLubes LLC

SANTOLUBE MCS-2408 is a unique, high performance polyester fluid suitable for use as a base stock for designing lubricants for applications involving prolonged operation at high temperatures. SANTOLUBE MCS-2408 has low viscosity, excellent low temperature properties, and low volatility. These... [See More]

  • Applications: Aerospace; Bearings; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Base / Process Oil
  • Type: Non-soluble or Straight Oil
  • Kinematic Viscosity: 48.7
Greases -- Ulti-Plex HV Synthetic Grease EP
from Chevron Lubricants

Multipurpose, high-performance grease for extreme pressure bearing applications, wide temperature range, and extended lubrication intervals. Ulti-Plex HV Synthetic Grease EP provides an alternative for high temperature applications. The uniform molecular structure of the synthetic base oil minimizes... [See More]

  • Applications: Bearings
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type: Grease / Gel
  • Features: Extreme Pressure or Chemically Active
PFPE Vacuum Grease -- Apiezon PFPE 501
from M&I Materials Limited

We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range. PFPE 501 is a chemically inert, high temperature and extreme pressure... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives; Bearings, Valves, Gears, Threads, O-rings and Seals
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Type: Grease / Gel
  • Specific Gravity: 2
Air Compressor and Industrial Oil: Synfilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]

  • Applications: Bearings; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Steam Turbines, Air Tools
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Air Compressor & Industrial Oil
  • Viscosity Index: 123
Krytox™ Sintered Bearings Lubricant -- 1A3
from Krytox™ Performance Lubricants

The GPL series oils are unadditized and are recommended for use in nonferrous applications. If rusting could occur, the XP oils should be used. The XP oils have a soluble antirust additive to keep iron from rusting. The oil has low volatility, so it will not evaporate and will provide longer bearing... [See More]

  • Applications: Bearings
  • Type / Function: Lubricant
  • Type: Micro-dispersion
  • Kinematic Viscosity: 5.0 to 80.0
AeroShell Multipurpose Airframe, Helicopter, Bearing and Engine Grease
from Shell Lubricants

Aircraft greases must be versatile to prevent wear and inhibit corrosion under tough conditions. AeroShell greases are specifically formulated to excel in wide-ranging applications: protecting exposed wheel bearings; lubricating highly loaded gears; in plain, ball and roller bearings; and on sliding... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type: Grease / Gel
Solid Lubricant -- CSL250
from Unique Technologies Associates

This product is most popular in applications where high temperatures are not a problem. It ’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or... [See More]

  • Applications: Bearings; Food Contact Approved
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Type: Solid or Dry Film Lubricant
  • Use Temperature: -150 to 250
Bearing Grease -- LGLC 2
from SKF/North America

Low temperature bearing grease for high speed andmedium load applications. [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 24.0
Chain and Open Gear Grease -- Molykote® 1122
from Dupont Molykote

Synthetic grease with solid lubricants. Chain and open gear lubricant. APPLICATIONS. Used for initial lubrication of chains with hollow pins equipped with grease nipples. e.g. high tenter clamp chains in the textile industry and conveyor chains in food sterilizer units. Also used for gear drives and... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 1500.0
Mobil Dynagear™ Series -- 800 Extra
from Mobil Industrial Lubricants

Mobil Dynagear high-performance open-gear lubricants are designed to provide outstanding protection of heavily loaded open-gear sets exposed to a wide range of operating conditions, especially those common in the mining industry. Extreme performance. These lubricants provide exceptional extreme... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 680.0
Dry Graphite Lubricant -- 8078
from Aervoe Industries Incorporated

Prevents scoring & seizing, won't attract dirt, gives new finish appearance [See More]

  • Applications: Automotive or Transportation; Bearings; Internal Combustion Engines
  • Type / Function: Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.8200
LOCTITE ViperLube High Performance Synthetic Lubricant Gear Oil - 90W
from Henkel Corporation - Industrial

Loctite ® ViperLube ® High Performance Synthetic Lubricant Gear Oil - 90W extends equipment life and reduces oil changes and energy costs. Recommended for use on gear sets, bearings, circulating oil systems, chains and worn gear units. [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type / Function: Lubricant
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Air Mist Lubricant: Synmist® -- ISO Grade: 32
from Royal Purple, Ltd.

Synmist ® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist ® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist ® also exhibits superior... [See More]

  • Applications: Bearings; Centralized Air Mist Lubrication Systems
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Air Mist Lubricant
  • Viscosity Index: 123
Low Temperature, Extremely High Speed Bearing Grease -- LGLT 2
from SKF/North America

SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures. –50 °C ( –60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 15.0
Chemical Resistant Bearing Grease -- Molykote® 3451
from Dupont Molykote

Fluorosilicone grease thickened with PTFE [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 1.44
  • Type: Grease / Gel
  • Use Temperature: -40 to 450
Mobil Rarus SHC™1020 Series -- 1024
from Mobil Industrial Lubricants

Mobil Rarus SHC 1020 Series oil is intended primarily for the lubrication of severe-duty rotary screw and vane air compressors. These outstanding synthetic lubricants are particularly suited for severe service where mineral oil-based products are not meeting expectations. They are formulated with... [See More]

  • Applications: Bearings; Compressors; Machine, Gears, Spindles, Ways and Final Drives
  • Kinematic Viscosity: 31.5
  • Type / Function: Lubricant
  • Viscosity Index: 127
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Compressor, Pump and General Plant Lubricant: Parafilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]

  • Applications: Bearings; Compressors; General Plant Equipment, Turbines
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Para-Synthetic Lubricant
  • Viscosity Index: 120
Extreme High Temperature Bearing Grease -- Molykote® 41
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease thickened with carbon black. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Antifriction bearings of... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 316.0
Mobil Rarus™ 800 Series -- 824
from Mobil Industrial Lubricants

Mobil Rarus 800 Series air compressor lubricants are intended primarily for the lubrication of severe-duty reciprocating air compressors but are not recommended for air compressors used in breathing-air applications. They are engineered to meet or exceed the stringent requirements of the major... [See More]

  • Applications: Bearings; Compressors; Machine, Gears, Spindles, Ways and Final Drives
  • Kinematic Viscosity: 29.5
  • Type / Function: Lubricant
  • Viscosity Index: 127
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Food Grade Lubricants -- ISO Grade: 15
from Royal Purple, Ltd.

Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]

  • Applications: Bearings; Compressors; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Food Processing; Pharmaceutical Plants
  • Kinematic Viscosity: 15.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Synthetic Oil
  • Viscosity Index: 115
Extreme Low Temperature Light Bearing Grease -- Molykote® 33
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. FEATURES. Resistance to oxidation, moisture and corrosive atmospheres. Inertness. Good shear stability. Wide service temperature range: Molykote ® 33 Extreme Low... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Mobil SHC Cibus™ Series -- 32
from Mobil Industrial Lubricants

Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation. Safety assured. Mobil SHC Cibus... [See More]

  • Applications: Bearings; Compressors; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives
  • Kinematic Viscosity: 30.0
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Viscosity Index: 140
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Four Cycle Natural Gas Engine Oil: Quadrex® -- SAE Grade: 30
from Royal Purple, Ltd.

Quadrex ® is a low ash, fuel saving, high performance, synthetic blend 4-cycle natural gas engine oil. Quadrex ® saves fuel and reduces maintenance costs. It extends drain intervals, ring and bearing life, prevents piston seizing and scuffing and keeps engines clean. Quadrex ® is... [See More]

  • Applications: Automotive or Transportation; Bearings; Internal Combustion Engines; Catalytic Converters & Exhaust Catalyst
  • Kinematic Viscosity: 93.4
  • Type / Function: Lubricant; Specialty, Proprietary or Other; 4-Cycle Natural Gas Engine Oil
  • Viscosity Index: 110
Extreme Low Temperature Medium Bearing Grease -- Molykote® 33
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Mobil SHC Polyrex™ Series -- 005
from Mobil Industrial Lubricants

Mobil SHC Polyrex ™ greases are specifically formulated to help improve your productivity by solving high-temperature lubrication problems in both general industry and food processing applications. They are designed to offer high-temperature performance, excellent water resistance and balanced... [See More]

  • Applications: Bearings; Food Contact Approved
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 220.0
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Gear & Bearing Oil: Thermyl-Glyde® -- ISO Grade: 32
from Royal Purple, Ltd.

Thermyl-Glyde ® gear oil has all the advantages ofSynergy ® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered. Thermyl-Glyde ® is an ultra-tough, multi-synthetic lubricant for severe service gears, bearings,... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant
  • Viscosity Index: 107
Grease -- Molykote® FS-841
from Dupont Molykote

Fluorosilicone oil thickened with a fluorinated polymer. APPLICATIONS. Automotive components requiring fuel resistance. Fan clutch bearings. Fuel and solvent-handling equipment. Machinery applications in severe environments. Bearings in chemical plants. DESCRIPTION. Molykote ® FS-841 Grease... [See More]

  • Applications: Automotive or Transportation; Bearings
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Use Temperature: -40 to 450
Mobil SHC™ 600 Series -- 624
from Mobil Industrial Lubricants

From heavy loads to extreme temperature variations, industrial gearboxes operate under challenging conditions. Advanced technology Mobil SHC 600 Series synthetic lubricants deliver premium performance even under these conditions to meet the demands of your machinery. Reduced energy consumption up to... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant
  • Viscosity Index: 148
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Gear and Bearing Oil: Thermyl-Glyde® -- ISO Grade: 460
from Royal Purple, Ltd.

High performance gear oil, with DynaGlyde ®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives; Gear Boxes
  • Kinematic Viscosity: 460.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Severe Service Gear Oils
  • Viscosity Index: 112
Grease -- Molykote® PG-54
from Dupont Molykote

Silicone grease with solid lubricants. APPLICATIONS. Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains. Sealing rings, sliding tracks and switches. Flexible control cables. Which are typically found in: Bowden cable control... [See More]

  • Applications: Automotive or Transportation; Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 200.0
Mobilgrease XHP™ 320 Mine Series -- 100
from Mobil Industrial Lubricants

The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series was... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Grease for Bearings and General Purpose: Ultra-Performance® -- Special Purpose Synthetic Grease
from Royal Purple, Ltd.

Multi-purpose synthetic grease, with Synslide ®. A high performance, aluminum complex grease which satisfies the widest range of grease requirements and is recommended for bearings and general purpose use. [See More]

  • Applications: Bearings
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 32.0
High Performance Bearing Grease -- Molykote® G-1001
from Dupont Molykote

Multipurpose bearing grease based on a blend of mineral and synthetic oils. Molykote ® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium complex thickener with the low temperature properties of the combination of highly refined mineral oil... [See More]

  • Applications: Bearings
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 57.9
Mobilgrease XHP™ 460 Series -- 462 Moly
from Mobil Industrial Lubricants

Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance. Mobilgrease XHP 460 greases are state-of-the-art products... [See More]

  • Applications: Automotive or Transportation; Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 460.0
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
High Temperature Bearing Grease: Thermax™ -- 680 Grease
from Royal Purple, Ltd.

Thermax ™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax ™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is designed to... [See More]

  • Applications: Bearings; Marine; Steel Mills, Paper Mills
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 680.0
High Temperature Bearing Grease -- Molykote® G-6000
from Dupont Molykote

High performance bearing grease for use at extreme high temperatures. Molykote ® G-6000 is a synthetic oil-based grease thickened with polyurea. It can be used at extreme high temperatures, and offers excellent low temperature behavior. Due to the polyurea thickener it is also very stable to... [See More]

  • Applications: Automotive or Transportation; Bearings; Electrical / Electronic
  • Kinematic Viscosity: 103.0
  • Type: Grease / Gel
  • Use Temperature: -40 to 392
Mobilgrease XHP™ 681 Mine
from Mobil Industrial Lubricants

Mobilgrease XHP 681 Mine is a leading member of the Mobilgrease ™ brand of products, which has earned a reputation for state-of-the-art innovation and performance excellence. Formulated with leading-edge, lithium-complex technology, Mobilgrease XHP 681 Mine uses an ISO 680 viscosity and a... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 680.0
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Marine Hydraulic Oil™ -- ISO Grade 150
from Royal Purple, Ltd.

Royal Purple's Marine Hydraulic Oil ™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine Hydraulic Oil... [See More]

  • Applications: Bearings; Marine; Used In Open Systems & Closed Systems
  • Kinematic Viscosity: 150.0
  • Type / Function: Lubricant
  • Viscosity Index: 109
High Temperature Light Bearing Grease -- Molykote® 44
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for low to high temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans, oven fans,... [See More]

  • Applications: Aerospace; Bearings; Internal Combustion Engines
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 125.0
Mobilith SHC™ Grease Series -- 100
from Mobil Industrial Lubricants

Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility. Wide range of grade options. Mobilith SHC Series greases are available... [See More]

  • Applications: Bearings; Extreme Temperature Applications
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Synthetic Gear Oil: Max-Gear® -- SAE Grade 75W90
from Royal Purple, Ltd.

Max-Gear is an ultra-tough automotive gear oil. It ’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality... [See More]

  • Applications: Automotive or Transportation; Bearings; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military; Eliminates Harmful Deposits
  • Kinematic Viscosity: 144.5
  • Type / Function: Lubricant; Specialty, Proprietary or Other; High Performance Gear Oil
  • Pour Point: -40
High Temperature Medium Bearing Grease -- Molykote® 44
from Dupont Molykote

Lubricant for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for low to high temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans, oven fans,... [See More]

  • Applications: Aerospace; Bearings; Internal Combustion Engines
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 125.0
Mobilith SHC™ PM Series -- PM 220
from Mobil Industrial Lubricants

The Mobilith SHC PM series has become the choice for many paper mill operators worldwide, earning a reputation for exceptional quality, reliability and proven performance. These synthetic greases are designed specifically for today ’s severe paper machine applications, including extreme... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 220.0