Aluminum Complex Synthetic Oils, Greases, and Lubricants
from Royal Purple, Ltd.
Ultra-Performance ® Clear FDA Grease is a colorless, nonstaining, nondrying, biodegradable, aluminum complex H-1 grease. It is authorized by the USDA for use in federally inspected meat and poultry plants. Ultra-Performance ® Clear FDA Grease meets or exceeds the FDA's CFR Title 21 Section... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Aluminum Complex or Soap Thickener
- Type / Function: Specialty, Proprietary or Other; Clear Synthetic Food Service Grease
- Type: Grease / Gel
- Kinematic Viscosity: 126.0
from Dupont Molykote
White food grade synthetic greases. Molykote G-4500/G-4501 Multi-purpose greases are high-performance greases that combine the benefits of wide operating temperature range and broad compatibility with varied materials. Both are thickened with an aluminum complex and contain white solid lubricants. [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Fluoropolymer / PTFE (e.g., Teflon®); Aluminum Complex or Soap Thickener
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 100.0
from Royal Purple, Ltd.
Thermax ™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax ™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is designed to... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide®; Aluminum Complex or Soap Thickener
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 680.0
from Dupont Molykote
NLGI #1 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. APPLICATIONS. General Purpose Light Consistency White Synthetic Grease can be used in rolling element and plain bearings, pivot pins, cams, guides, ways, drive screws, gears, splines and other... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Fluoropolymer / PTFE (e.g., Teflon®); Aluminum Complex or Soap Thickener
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 100.0
from Royal Purple, Ltd.
Royal Purple ® Paper Mill Grease is a high performance, aluminum complex, syntehtic grease designed to lubricate a wide range of typical paper / pulp processing applications using a single grease. Paper Mill Grease is the appropriate bearing lubricant for all paper machine bearings from the wet... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide®; Aluminum Complex or Soap Thickener
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 244.0
from Dupont Molykote
Semi-Fluid Synthetic Grease. NLGI #00 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Can be used in rolling element and plain bearings, cams, guides, ways and other machine ellements. Suitable for use in gearboxes. APPLICATIONS. General Purpose... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Fluoropolymer / PTFE (e.g., Teflon®); Aluminum Complex or Soap Thickener
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 220.0
from Dupont Molykote
Synthetic bearing & gear grease. NLGI #2.5 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Excellent adhesion and resistance to water wash-out and spray off. APPLICATIONS. Suitable for applications where tacky grease is preferred or required such... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Aluminum Complex or Soap Thickener
- Kinematic Viscosity: 220.0
- Type: Grease / Gel
- Viscosity Index: 145