Lithium Complex Synthetic Oils, Greases, and Lubricants

25 Results
Greases -- Delo Heavy Duty Synthetic Moly 5% EP
from Chevron Lubricants

Our product to use in the most demanding applications. This product features synthetic base oil in a lithium complex thickener system. Provides excellent corrosion protection, water resistance, and shock loading capability. This product also provides excellent performance throughout a wide... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Applications: Automotive or Transportation
  • Type: Grease / Gel
  • Features: Extreme Pressure or Chemically Active
Fluid Grade Lithium Soap thickened Grease -- Bluesil™ V-761F
from Bluestar Silicones USA Corp.

Low Temperature, Fluid Grade Lithium Soap thickened Grease. Properties. Viscosity 71000. Description. Bluesil V-761F is a fluid grade grease based on a phenyl-containing, low temperature silicone fluid which is thickened with a lithium soap. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Specific Gravity: 0.9900
Extreme High Temperature Bearing Grease -- Molykote® 41
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease thickened with carbon black. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Antifriction bearings of... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 316.0
Mobilgrease XHP™ 220 Series
from Mobil Industrial Lubricants

Mobilgrease XHP 220 greases are formulated for a wide variety of applications and severe operating conditions. These exceptional greases were designed to outperform conventional products by applying cutting-edge, proprietary, lithium-complex manufacturing technology. Versatile performance. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 220.0
Biodegradable Bearing Grease -- LGGB 2
from SKF/North America

SKF LGGB 2 is a biodegradable, low toxicity, synthetic ester oil based grease, using a lithium-calcium thickener. Its special formulation makes it most suitable for applications where environmental contamination is a concern. Compliance with current regulations on toxicity and biodegradability. Good... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 110.0
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Synthetic Coupling Grease
from Royal Purple, Ltd.

Royal Purple's Coupling Grease is a lithium complex, high film strength grease that provides superior resistance to oil separation from the high centrifugal forces generated by couplings. It is formulated with high viscosity synthetic oils and tacky, synthetic polomers, plus Royal Purple's... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Specialty, Proprietary or Other; Synslide®
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 2955.0
High Traction High Temperature Lubricating Grease -- Santolube® EP-2
from SantoLubes LLC

SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE EP-2 grease maintains high... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel; Non-soluble or Straight Oil; Micro-dispersion
  • Applications: High Temperature Applications
Low Temperature, Extremely High Speed Bearing Grease -- LGLT 2
from SKF/Global

SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures. –50 °C ( –60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 15.0
Extreme Low Temperature Light Bearing Grease -- Molykote® 33
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. FEATURES. Resistance to oxidation, moisture and corrosive atmospheres. Inertness. Good shear stability. Wide service temperature range: Molykote ® 33 Extreme Low... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Mobilgrease XHP™ 320 Mine Series -- 100
from Mobil Industrial Lubricants

The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series was... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Extreme Low Temperature Medium Bearing Grease -- Molykote® 33
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Mobilgrease XHP™ 460 Series -- 462 Moly
from Mobil Industrial Lubricants

Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance. Mobilgrease XHP 460 greases are state-of-the-art products... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 460.0
Magnalube-GX 120 Lb. Drum -- MGX120LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Extreme Pressure Synthetic Grease -- Molykote® G-4700
from Dupont Molykote

Synthetic (PAO) extreme pressure grease [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Lithium Complex or Soap Thickener
  • Specific Gravity: 0.8700
  • Type: Grease / Gel
  • Use Temperature: -40 to 351
Mobilgrease XHP™ 681 Mine
from Mobil Industrial Lubricants

Mobilgrease XHP 681 Mine is a leading member of the Mobilgrease ™ brand of products, which has earned a reputation for state-of-the-art innovation and performance excellence. Formulated with leading-edge, lithium-complex technology, Mobilgrease XHP 681 Mine uses an ISO 680 viscosity and a... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 680.0
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Grease -- Molykote® 44MA
from Dupont Molykote

A fortified version of Molykote ® 44 High Temperature Bearing Grease. Molykote ® 44MA Grease is a fortified version of Dow Corning ® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of silicone greases... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Use Temperature: -40 to 399
  • Type: Grease / Gel
  • Applications: Automotive or Transportation; Electrical / Electronic
Mobilith SHC™ Grease Series -- 100
from Mobil Industrial Lubricants

Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility. Wide range of grade options. Mobilith SHC Series greases are available... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Magnalube-GX 35 Lb. Pail -- MGX35LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Grease -- Molykote® 6173
from Dupont Molykote

Synthetic (PAO) grease especially for plastics. PAO Grease for plastic/metal parts lubrication with good low temperature capability. APPLICATIONS. Lubrication of automobile parts, electric equipments, and precision equipments which require low temperature low torque. FEATURES. Wide temperature... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Use Temperature: -49 to 302
Mobilith SHC™ PM Series -- PM 220
from Mobil Industrial Lubricants

The Mobilith SHC PM series has become the choice for many paper mill operators worldwide, earning a reputation for exceptional quality, reliability and proven performance. These synthetic greases are designed specifically for today ’s severe paper machine applications, including extreme... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 220.0
Magnalube-GX 400 Lb. Drum -- MGX400LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Grease -- Molykote® 7325
from Dupont Molykote

Silicone grease especially for overrunning clutches in starter motors. Molykote ® 7325 Grease is designed for lubrication of over-running clutch in starter motor. Molykote ® 7325 Grease offers long service life at wide service temperature range. APPLICATIONS. Over-running clutch in... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Use Temperature: -40 to 302