EP (Extreme Pressure / Active) Synthetic Oils, Greases, and Lubricants
from Dupont Molykote
Synthetic (PAO) extreme pressure grease [See More]
- Features: Extreme Pressure or Chemically Active
- Specific Gravity: 0.8700
- Type: Grease / Gel
- Use Temperature: -40 to 351
from Total Lubricants USA, Inc.
Synthetic (PAO) based, extreme pressure gear lubricant designed for enclosed industrial gears. Provides optimum gear protection against scuffing under very severe conditions. [See More]
- Features: Extreme Pressure or Chemically Active
- Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin
- Type / Function: Lubricant
- Applications: Machine, Gears, Spindles, Ways and Final Drives
from United Bio Lube
Ashless fluid, provides excellent ROI [See More]
- Features: Biodegradable; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 67.2
- Type / Function: Lubricant
- Viscosity Index: 171
from Mobil Industrial Lubricants
Mobil Dynagear high-performance open-gear lubricants are designed to provide outstanding protection of heavily loaded open-gear sets exposed to a wide range of operating conditions, especially those common in the mining industry. Extreme performance. These lubricants provide exceptional extreme... [See More]
- Features: Extreme Pressure or Chemically Active
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 680.0
from Saint-Gobain Surface Conditioning Group
AmberCut ™ 383B is a 100% synthetic, non-toxic biodegradable metalworking coolant containing extreme pressure additives. AmberCut 383B combines special chemistries which resist biological growth and facilitate maximum sump life. This highly effective formula combines a powerful corrosion... [See More]
- Features: Biodegradable; Extreme Pressure or Chemically Active
- Specific Gravity: 1.08
- Type / Function: Metal Working Flood or Misting Coolant; Metal Working
- Flash Point: 200
from Royal Purple, Ltd.
Max-Chain is an advanced, synthetic lubricant that dramatically reduces wear and extends equipment life. It provides excellent protection against rust and corrosion for chains, open gears and exposed metal surfaces subjected to severe loading. It works equally well in wet, acidic environments and... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Aerosol, Sprayable or Misting
- Use Temperature: ? to 400
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other
from CITGO Petroleum Corporation
The CITGO SynDurance product line represents the latest in technology using synthetic PAOs in greases and is recommended for extended service applications; reducing operating costs and extending component life. The CITGO SynDurance Premium Synthetic 460 Greases are available in two NLGI Grades: #00... [See More]
- Features: Extreme Pressure or Chemically Active
- Type / Function: Lubricant
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic
from Chevron Lubricants
Our product to use in the most demanding applications. This product features synthetic base oil in a lithium complex thickener system. Provides excellent corrosion protection, water resistance, and shock loading capability. This product also provides excellent performance throughout a wide... [See More]
- Features: Extreme Pressure or Chemically Active
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
- Type: Grease / Gel
- Applications: Automotive or Transportation
from Houghton International, Inc.
Hocut ® 797-CL is a versatile, semi-synthetic coolant for machining and grinding of ferrous and non-ferrous metals in heavy-duty operations. It is formulated with emulsifiers, lubricity additives, extreme-pressure (EP) components and inhibitors that offer excellent residual fluid film corrosion... [See More]
- Features: Extreme Pressure or Chemically Active
- Composition / Chemistry: Synthetic or Semi-synthetic
- Type / Function: Lubricant; Metal Working; Metal Cutting
from CIMCOOL
MILFORM ® 6265 is a synthetic fluid for moderate-duty stamping and drawing ferrous and most nonferrous metals. [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Specific Gravity: 1.05
- Type / Function: Lubricant; Metal Working; Metal Forming
- Pour Point: -6
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
from Krytox™ Performance Lubricants
Krytox ™ GPL 210-217 EP greases are black greases that contain molybdenum disulfide added as an extreme pressure additive for highly loaded gears and bearings. [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Type / Function: Lubricant
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 5.5 to 12.4
from Dupont Molykote
Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]
- Features: Extreme Pressure or Chemically Active; Aerosol, Sprayable or Misting; Release Agent or Mold Release
- Type / Function: Lubricant; Metal Working; Metal Forming; Metal Cutting
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 0.7700
from Mobil Industrial Lubricants
The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series was... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 100.0
from Royal Purple, Ltd.
Ultra-Performance ® Clear FDA Grease is a colorless, nonstaining, nondrying, biodegradable, aluminum complex H-1 grease. It is authorized by the USDA for use in federally inspected meat and poultry plants. Ultra-Performance ® Clear FDA Grease meets or exceeds the FDA's CFR Title 21 Section... [See More]
- Features: Biodegradable; Extreme Pressure or Chemically Active
- Type / Function: Specialty, Proprietary or Other; Clear Synthetic Food Service Grease
- Type: Grease / Gel
- Kinematic Viscosity: 126.0
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
from Dupont Molykote
Full Synthetic Gear Oils for High Demanding Conditions. Molykote ® L-2110, L-2115, L-2122, L-2132, L-2146, and L-2168 are high performance industrial fully synthetic gear oils, designed to provide optimum performance in high demanding applications. The products offer superior rust and corrosion... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 107.0
- Type / Function: Lubricant
- Viscosity Index: 130
from Mobil Industrial Lubricants
Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance. Mobilgrease XHP 460 greases are state-of-the-art products... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 460.0
from Royal Purple, Ltd.
Thermyl-Glyde ® gear oil has all the advantages ofSynergy ® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered. Thermyl-Glyde ® is an ultra-tough, multi-synthetic lubricant for severe service gears, bearings,... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 32.0
- Type / Function: Lubricant
- Viscosity Index: 107
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
from Mobil Industrial Lubricants
Mobilgrease XHP 681 Mine is a leading member of the Mobilgrease ™ brand of products, which has earned a reputation for state-of-the-art innovation and performance excellence. Formulated with leading-edge, lithium-complex technology, Mobilgrease XHP 681 Mine uses an ISO 680 viscosity and a... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 680.0
from Royal Purple, Ltd.
High performance gear oil, with DynaGlyde ®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 460.0
- Type / Function: Lubricant; Specialty, Proprietary or Other; Severe Service Gear Oils
- Viscosity Index: 112
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
from Mobil Industrial Lubricants
Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility. Wide range of grade options. Mobilith SHC Series greases are available... [See More]
- Features: Extreme Pressure or Chemically Active
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 100.0
from Royal Purple, Ltd.
Synergy ® is Royal Purple's best-selling EP gear oil and is designed to smoothly lubricate gears under virtually all conditions. Synergy ® is an ultra-tough, long life, gear oil with slippery, synthetic molecules, which greatly increase its lubricity and oiliness properties. Gears run... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 68.0
- Type / Function: Lubricant; Specialty, Proprietary or Other; Industrial Gear Oil
- Viscosity Index: 119
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
from Royal Purple, Ltd.
Thermax ™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax ™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is designed to... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 680.0
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
from Royal Purple, Ltd.
Synway ® is an ultra-tough, tenacious lubricant designed to effectively lubricate machine tool slides and ways. Synway ® allows for smooth, uniform, chatter-free motion and precision control -- even at low table speeds. Its excellent demulsibility properties plus its tacky, adhesive nature... [See More]
- Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 32.0
- Type / Function: Lubricant; Specialty, Proprietary or Other; Slide & Way Lubricant
- Viscosity Index: 106
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 327.0 to 350.0
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 327.0 to 350.0
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 327.0 to 350.0
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 327.0 to 350.0