Micro-dispersion Synthetic Oils, Greases, and Lubricants

27 Results
Silica Gel Grease -- Thermasil™ T-100
from Royal Purple, Ltd.

Thermasil ™ T-100 is a viscous, water resistant, tacky grease designed to protect extremely heavily loaded, low speed bearings or sliding surfaces (such as open gears, skid-rails, gear couplings, etc.) that operate in wet or hot environments where other EP greases perform poorly or even fail. [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 4866.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Maximum Load Silica Gel Grease
  • Viscosity Index: 110
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Chain and Open Gear Grease -- Molykote® 1122
from Dupont Molykote

Synthetic grease with solid lubricants. Chain and open gear lubricant. APPLICATIONS. Used for initial lubrication of chains with hollow pins equipped with grease nipples. e.g. high tenter clamp chains in the textile industry and conveyor chains in food sterilizer units. Also used for gear drives and... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 1500.0
  • Type / Function: Lubricant
  • Specific Gravity: 0.9500
Food-grade Silicone Lubricant and Mold Release Agent -- McLube 1850
from McGee Industries, Inc. / McLube Division

This silicone mold release is suitable for food-grade applications. It can be used on metallic and nonmetallic surfaces and provides excellent release for all polymers: plastic, rubber, urethane and composite. 1850 is also an effective lubricant. [See More]

  • Type: Micro-dispersion
  • Specific Gravity: 0.7000
  • Type / Function: Lubricant
  • Use Temperature: 600
High Traction High Temperature Lubricating Grease -- Santolube® EP-2
from SantoLubes LLC

SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE EP-2 grease maintains high... [See More]

  • Type: Grease / Gel; Non-soluble or Straight Oil; Micro-dispersion
  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Applications: High Temperature Applications
Corrugator Krytox™ Grease -- 226 FG
from Krytox™ Performance Lubricants

These greases are the standard lubricant for grease lubricated high temperature bearings in corrugator service. They provide protection from rusting, high temperature corrosion, and wear while maintaining excellent lubricity over a broad temperature range. Corrugator Krytox ™ 226 FG and 227 FG... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 25.0 to 240.0
  • Type / Function: Lubricant
  • Specific Gravity: 1.95
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Grease -- Molykote® AG-626
from Dupont Molykote

Synthetic (PAO) grease especially for plastics. A high performance grease made of polyalphaolefin oil thickened with lithium soap and formulated with special solid lubricants and corrosion inhibitors. Applications. Lubrication of moving parts in automotive and electrical assemblies. Features. Wide... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Use Temperature: -58 to 248
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Lithium Complex or Soap Thickener
Synthetic Oil Moly Chain & Bearing Lubricant -- McLube MoS2-500
from McGee Industries, Inc. / McLube Division

Synthetic oil dispersion containing molybdenum disulfide. Will not leave carbon or resinous deposits. Excellent lubricant for high temperature applications like oven chains. [See More]

  • Type: Micro-dispersion
  • Specific Gravity: 1.08
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Synthetic oil dispersion
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Grease -- Molykote® PG-54
from Dupont Molykote

Silicone grease with solid lubricants. APPLICATIONS. Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains. Sealing rings, sliding tracks and switches. Flexible control cables. Which are typically found in: Bowden cable control... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 200.0
  • Type / Function: Lubricant
  • Specific Gravity: 1.02
Synthetic Oil Moly Chain Lubricant -- McLube MoS2-505
from McGee Industries, Inc. / McLube Division

Synthetic oil dispersion containing molybdenum disulfide which will not leave carbon or resinous deposits. Designed to protect against wear, rust, and corrosion at elevated temperatures and can withstand repeated loads in excess of 400,000 psi. [See More]

  • Type: Micro-dispersion
  • Specific Gravity: 1.01
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Synthetic oil dispersion
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Low Friction Silicone Compound -- Molykote® G-807
from Dupont Molykote

Silicone grease for brake caliper pins and ball joints. Molykote ® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with plastics and rubber materials. It also has good corrosion resistance and low... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.15
  • Type / Function: Lubricant
  • Use Temperature: -40 to 302
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Paste -- Molykote® E
from Dupont Molykote

Heavy duty lubricating synthetic paste with excellent load-carrying capacity and wear resistance. A high load/high-wear durability paste based on a synthetic oil, developed specifically for plastic components. Applications. Automobiles, electrical appliances, precision equipment, audio equipment,... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.18
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Use Temperature: -58 to 302
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Silicon Grease -- Molykote® AS-880N
from Dupont Molykote

Silicone grease especially for brake pad shim. Molykote ® AS-880N Grease is a silicone oil/silica thickened grease containing specially formulated solid lubricants. It will remain serviceable at temperatures from -40 ° to 204 °C (-40 ° to 400 °F). TYPICAL APPLICATIONS. Molykote... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.15
  • Type / Function: Lubricant
  • Use Temperature: -40 to 400
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Solid Lubricant Paste -- Molykote® M-77
from Dupont Molykote

Solid lubricant paste with silicone carrier oil. Applications. Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures above 230C (446F), the carrier volatilizes leaving virtually no residue, and the remaining... [See More]

  • Type: Grease / Gel; Solid or Dry Film Lubricant; Micro-dispersion
  • Kinematic Viscosity: 125.0
  • Type / Function: Lubricant
  • Specific Gravity: 1.95
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
Magnalube-GX 120 Lb. Drum -- MGX120LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
Magnalube-GX 35 Lb. Pail -- MGX35LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
Magnalube-GX 400 Lb. Drum -- MGX400LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80