Electrical / Electronic Synthetic Oils, Greases, and Lubricants

19 Results
Lubricants -- 1316181 [73509 from CRC Industries, Inc.]
from RS Components, Ltd.

Kontakt Chemie 73509 Lubricant [See More]

  • Applications: Electrical / Electronic; Electronics, plastic
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type / Function: Lubricant
Lubricants -- 4638429 [44610 from WD - 40 Company]
from RS Components, Ltd.

3-in-one 44610 Lubricant [See More]

  • Applications: Electrical / Electronic; Food Contact Approved; Corrosion protection, electrical equipment, rust protection
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type / Function: Lubricant
High Temperature Base Fluid -- Santolube® MCS-2408
from SantoLubes LLC

SANTOLUBE MCS-2408 is a unique, high performance polyester fluid suitable for use as a base stock for designing lubricants for applications involving prolonged operation at high temperatures. SANTOLUBE MCS-2408 has low viscosity, excellent low temperature properties, and low volatility. These... [See More]

  • Applications: Aerospace; Bearings; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives
  • Type / Function: Base / Process Oil
  • Type: Non-soluble or Straight Oil
  • Kinematic Viscosity: 48.7
Compound -- Molykote® 111
from Dupont Molykote

Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]

  • Applications: Automotive or Transportation; Electrical / Electronic; Food Contact Approved; Marine
  • Specific Gravity: 1
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: -40 to 399
Fire Safe, Synthetic Ester-Based Transformer Fluid -- MIDEL 7131
from M&I Materials Limited

MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been specifically... [See More]

  • Applications: Electrical / Electronic; Distribution Transformers, Power Transformers, Traction Transformers, Rectifier Transformers, Pole-type Transformers, Tapchangers, Thyristor Cooling
  • Kinematic Viscosity: 28.0
  • Type / Function: Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Specific Gravity: 0.9700
Metal Oxide Thickened Methylalkyl Silicone Compound -- Bluesil™ V-742
from Bluestar Silicones USA Corp.

Metal Oxide Thickened Methylalkyl Silicone Compound. Description. Bluesil V-742 is a metal oxide thickened methylalkyl silicone compound. It offers higher thermal conductivity than other similar compounds based on dimethyl silicones. Bluesil V-742 does not interfere with painting of soldering as do... [See More]

  • Applications: Electrical / Electronic
  • Specific Gravity: 2.9
  • Type / Function: Thermal / Hot Oil
  • Use Temperature: -65 to 350
Heat Transfer Compound -- 49643
from DME Company

Transfers heat away from electronic devices. High thermal conductivity. Temperature range to 400 ºF [See More]

  • Applications: Electrical / Electronic
  • Use Temperature: 400
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
Krytox™ Electrical Conducting Grease -- GPL 246
from Krytox™ Performance Lubricants

Most greases act as insulators. This special grade of Krytox ™ has been formulated with copper powder in grease to act as a conductor of electricity. Krytox ™ oils provide long life and high-temperature stability and lubrication. The addition of copper powder also improves the thermal... [See More]

  • Applications: Electrical / Electronic
  • Type / Function: Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 25.0 to 810.0
Electromechanical Devices Lubricant -- Xceltherm 500
from Tecsia Lubricants USA

Tecsia Lubricants provides you with the correct lubricant for your particular electrical application within the electronics or automotive industry from our lubricant brands. The purpose of the electronic lubricants is to reduce insertion force, minimize wear, and maintain low and stable contact... [See More]

  • Applications: Electrical / Electronic
  • Use Temperature: -62 to 275
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Lightweight Thermal Conductive Putty -- DTT04-s
from Shiu Li Technology Co., Ltd

LiPOLY's DTT04-s is a low-density gap filler material and lightweight properties improve product performance, reduceproduction costs, and reduce material use and energy consumption [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Mil-Spec or Military
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 1000
NO-OX-ID "A-Special" Electrical Contact Grease
from Sanchem, Inc.

NO-OX-ID "A-SPECIAL Electrical Grade" is the electrical contact grease of choice for new electrical installations and maintenance. NO-OX-ID electrical contact lubricant is an electrically conductive grease that keeps metals free from rust and corrosion. This electrical contact grease has been used... [See More]

  • Applications: Electrical / Electronic
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
Power Generation Gear Oil
from Phillips 66 Lubricants

As one of the largest finished lubricants suppliers in the U.S., Phillips 66 Lubricants is known for manufacturing and marketing high-quality base oils and sophisticated formulations. These premier products reach across every key market sector, including power generation, rail, mining, construction... [See More]

  • Applications: Electrical / Electronic
  • Kinematic Viscosity: 320.0
  • Type / Function: Lubricant
  • Viscosity Index: 154
Ideal Yellow 77 Plus Wire Pulling Lubricant 1-Gallon Pail -- 31-391
from TelephoneStuff.com

TEFLON additive provides greater lubricity than other wax-based lubricants. Features: - Remains stable in high temp. -- usable from 30 °F to 190 °F (-1 °C to 88 °C). - Dries slowly to a thin, non-conducting film that won't harden in conduit. - Creamy texture applies easily and... [See More]

  • Applications: Electrical / Electronic
  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type: Solid or Dry Film Lubricant
Grease -- Molykote® 44MA
from Dupont Molykote

A fortified version of Molykote ® 44 High Temperature Bearing Grease. Molykote ® 44MA Grease is a fortified version of Dow Corning ® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of silicone greases... [See More]

  • Applications: Automotive or Transportation; Electrical / Electronic
  • Use Temperature: -40 to 399
  • Type: Grease / Gel
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
Non-Silicone Thermal Conductive Putty -- N-Putty
from Shiu Li Technology Co., Ltd

LiPOLY N-putty series is silicone-free and dispensable thermally conductive material. With a thermal conductivity from 3.5 W/m*K, this product can be used successfully to remove manufacturing tolerances. It is ideally suited for dispensing using the N-putty dispensing robot. [See More]

  • Applications: Electrical / Electronic
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Use Temperature: -76 to 302
Ideal Yellow 77 Plus Wire Pulling Lubricant 1-Quart.. -- 31-398
from TelephoneStuff.com

TEFLON additive provides greater lubricity than other wax-based lubricants. Features: - Remains stable in high temp. -- usable from 30 °F to 190 °F (-1 °C to 88 °C). - Dries slowly to a thin, non-conducting film that won't harden in conduit. - Creamy texture applies easily and... [See More]

  • Applications: Electrical / Electronic
  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type: Solid or Dry Film Lubricant
High Temperature Bearing Grease -- Molykote® G-6000
from Dupont Molykote

High performance bearing grease for use at extreme high temperatures. Molykote ® G-6000 is a synthetic oil-based grease thickened with polyurea. It can be used at extreme high temperatures, and offers excellent low temperature behavior. Due to the polyurea thickener it is also very stable to... [See More]

  • Applications: Automotive or Transportation; Bearings; Electrical / Electronic
  • Kinematic Viscosity: 103.0
  • Type: Grease / Gel
  • Use Temperature: -40 to 392
Non-Silicone Thermal Conductive Putty -- N-putty3-s
from Shiu Li Technology Co., Ltd

LiPOLY N-putty3-s series is a non-silicon thermally conductive material without volatilization of low molecular siloxane, and low total volatile gas. With a thermal conductivity of 7.0 W/m*K, the high deformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 25000
Ideal Yellow 77 Plus Wire Pulling Lubricant 5-Gallon Pail -- 31-395
from TelephoneStuff.com

TEFLON additive provides greater lubricity than other wax-based lubricants. Features: - Remains stable in high temp. -- usable from 30 °F to 190 °F (-1 °C to 88 °C). - Dries slowly to a thin, non-conducting film that won't harden in conduit. - Creamy texture applies easily and... [See More]

  • Applications: Electrical / Electronic
  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type: Solid or Dry Film Lubricant