Specialty Synthetic Oils, Greases, and Lubricants

85 Results
Adipate Ester Base Stock -- Esterex™ A32
from ExxonMobil Chemical Company - Synthetic Base Stocks

Esters. Ranging from disbasic to polyol, Esterex ™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most... [See More]

  • Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Industrial, Turbine
  • Kinematic Viscosity: 9.5
  • Type / Function: Base / Process Oil
  • Viscosity Index: 149
MoS2 Solid Film Lubricant -- Esnalub®382
from Everlube Products

Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good... [See More]

  • Applications: Aerospace; Automotive or Transportation; Mil-Spec or Military; Specialty Nuts & Washers
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 1.41
Lubricants -- 1234520
from RS Components, Ltd.

Ambersil 30248 Lubricant [See More]

  • Applications: Food Contact Approved; Controls, hoists, latch, locks, pulleys, sockets, tools, zipper
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type / Function: Lubricant
Alkylated Naphthalene Base Stock -- Synesstic™ 12
from ExxonMobil Chemical Company - Synthetic Base Stocks

Available in high- and low-viscosity grades, Synesstic ™ AN (Alkylated Naphthalene) base stocks are well-suited for lubricants in a variety of automotive and industrial applications. Lubricants formulated with Synesstic AN can be more stable and higher performing. Synesstic AN is particularly... [See More]

  • Applications: Automotive or Transportation; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Industrial
  • Kinematic Viscosity: 109.0
  • Type / Function: Base / Process Oil
  • Viscosity Index: 105
Lubricants -- 1316181 [73509 from CRC Industries, Inc.]
from RS Components, Ltd.

Kontakt Chemie 73509 Lubricant [See More]

  • Applications: Electrical / Electronic; Electronics, plastic
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type / Function: Lubricant
High Viscosity Polyaphaolefin (PAO) Base Stock -- SpectraSyn™ 100
from ExxonMobil Chemical Company - Synthetic Base Stocks

High viscosity polyalphaolefins. SpectraSyn ™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions. [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Industrial
  • Kinematic Viscosity: 1240.0
  • Type / Function: Base / Process Oil
  • Viscosity Index: 170
Lubricants -- 1372032
from RS Components, Ltd.

RS PRO 33147-RS Lubricant [See More]

  • Applications: Food Contact Approved; Food industry, general purpose
  • Use Temperature: -22
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
Low Viscosity Polyaphaolefin (PAO) Base Stock -- SpectraSyn™ 10
from ExxonMobil Chemical Company - Synthetic Base Stocks

Low viscosity polyalphaolefins. Available in viscosity ranges between 2 to 10 cSt at 100 °C, SpectraSyn ™ Lo Vis (Low Viscosity) PAO (polyalphaolefins) are used to formulate synthetic lubricants and for upgrading mineral oil base stocks. Formulators add SpectraSyn Lo Vis PAO to mineral... [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives; Heavy-duty Diesel Engines, Transmissions, Industrial Applications
  • Kinematic Viscosity: 66.0
  • Type / Function: Base / Process Oil
  • Viscosity Index: 137
Lubricants -- 3031502 [15766 from ITW ROCOL]
from RS Components, Ltd.

Rocol 15766 Lubricant [See More]

  • Applications: Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Corrosion protection, gear box
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Specialty, Proprietary or Other; Polyalphaolefin
  • Type / Function: Lubricant
Metallocene Polyalphaolefin Synthetic Base Stock -- SpectraSyn Elite™ 150
from ExxonMobil Chemical Company - Synthetic Base Stocks

SpectraSyn Elite ™ metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn Elite mPAO base oil offers formulators... [See More]

  • Applications: Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives; Industrial
  • Kinematic Viscosity: 1649.0
  • Type / Function: Base / Process Oil
  • Viscosity Index: 210
Lubricants -- 3306222 [15224 from ITW ROCOL]
from RS Components, Ltd.

Rocol 15224 Lubricant [See More]

  • Applications: Bearings; Food Contact Approved; Ball bearings, bearings, roller
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Specialty, Proprietary or Other; Polyalphaolefin
  • Type / Function: Lubricant
Polyaphaolefin (PAO) Base Stock -- SpectraSyn Plus™ 3.6
from ExxonMobil Chemical Company - Synthetic Base Stocks

Polyalphaolefin plus. SpectraSyn Plus ™ polyalphaolefins (PAO) provide an unsurpassed combination of volatility and low-temperature fluidity (Noack and CCS viscosity) relative to conventional PAO. Benefits. Extended drain intervals. Improved energy efficiency. Enhanced wear protection. Wide... [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines; Heavy-duty Diesel Engines, Transmissions, Industrial Applications
  • Kinematic Viscosity: 1649.0
  • Type / Function: Base / Process Oil
  • Viscosity Index: 120
Lubricants -- 3888443 [15610 from ITW ROCOL]
from RS Components, Ltd.

Rocol 15610 Lubricant [See More]

  • Applications: Food Contact Approved; Belts
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Specialty, Proprietary or Other; Polyalphaolefin
  • Type / Function: Lubricant
Lubricants -- 4480725 [34035 from ITW ROCOL]
from RS Components, Ltd.

Rocol 34035 Lubricant [See More]

  • Applications: Bearings; Food Contact Approved; Bearings, chute, conveyors, slides
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type / Function: Lubricant
Lubricants -- 4481324 [15751 from ITW ROCOL]
from RS Components, Ltd.

Rocol 15751 Lubricant [See More]

  • Applications: Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Fasteners, gears, slides
  • Use Temperature: -4
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synthetic
Lubricants -- 4638429 [44610 from WD - 40 Company]
from RS Components, Ltd.

3-in-one 44610 Lubricant [See More]

  • Applications: Electrical / Electronic; Food Contact Approved; Corrosion protection, electrical equipment, rust protection
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type / Function: Lubricant
Lubricants -- 6988145 [15425 from ITW ROCOL]
from RS Components, Ltd.

Rocol 15425 Lubricant [See More]

  • Applications: Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Corrosion protection, gear box
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Specialty, Proprietary or Other; Polyalphaolefin
  • Type / Function: Lubricant
Lubricants -- 6988149 [15525 from ITW ROCOL]
from RS Components, Ltd.

Rocol 15525 Lubricant [See More]

  • Applications: Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Corrosion protection, gear box
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Specialty, Proprietary or Other; Polyalphaolefin
  • Type / Function: Lubricant
Lubricants -- 6988158 [15765 from ITW ROCOL]
from RS Components, Ltd.

Rocol 15765 Lubricant [See More]

  • Applications: Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Corrosion protection, gear box
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Specialty, Proprietary or Other; Polyalphaolefin
  • Type / Function: Lubricant
Non-Silicone Thermal Conductive Putty -- N-putty3-s
from Shiu Li Technology Co., Ltd

LiPOLY N-putty3-s series is a non-silicon thermally conductive material without volatilization of low molecular siloxane, and low total volatile gas. With a thermal conductivity of 7.0 W/m*K, the high deformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 25000
Air Compressor and Industrial Oil: Synfilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]

  • Applications: Bearings; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Steam Turbines, Air Tools
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Air Compressor & Industrial Oil
  • Viscosity Index: 123
Industrial Compressor Oil
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides compressor oil so you can get the job done. [See More]

  • Applications: Compressors; Industrial Equipment
  • Kinematic Viscosity: 15.1 to 220.0
  • Type / Function: Lubricant
  • Viscosity Index: 20 to 230
Mobil EAL Arctic™ Series -- 15
from Mobil Industrial Lubricants

The synthetic lubricants in the Mobil EAL Arctic Series are designed specifically for the lubrication of refrigeration compressors and systems, using ozone-friendly HFC refrigerants. The performance of the Mobil EAL Arctic Series has been well documented with HFCs in a broad range of refrigeration... [See More]

  • Applications: Compressors; Refrigeration
  • Kinematic Viscosity: 15.9
  • Type / Function: Lubricant
  • Viscosity Index: 108
Semi-Synthetic Cutting Fluid -- Hocut® 795-MP
from Houghton International, Inc.

Hocut ® 795-MP is a semi-synthetic cutting and grinding fluid. Its reduced oil content makes it ideal for machining and grinding “dirty ” metals, such as cast iron, that tend to have issues with oil residues. Hocut 795-MP is the next generation of cutting fluids, requiring very... [See More]

  • Applications:
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type / Function: Lubricant; Metal Working; Metal Cutting
Turbine Fluid -- Pacemaker® ST-32
from CITGO Petroleum Corporation

CITGO Pacemaker ST-32 is a synthetic gas turbine lubricant blended with polyalphaolefin (PAO) base stocks. It is formulated to meet the demands of high output stationary industrial gas turbines. High quality synthetic base oils are blended with carefully selected additives to impart antiwear, high... [See More]

  • Applications: Turbine
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin
  • Type / Function: Lubricant
Biodegradable Diamond Lapping Vehicle -- AmberCut™ LVE 44R
from Saint-Gobain Surface Conditioning Group

AmberCut ™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface finishes and enhances plate life. AmberCut LVE 44R has the unique ability to... [See More]

  • Applications: Lapping
  • Specific Gravity: 0.9500
  • Type / Function: Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
  • Flash Point: 200
Medium Grade Silicone Grease -- Bluesil™ V-755
from Bluestar Silicones USA Corp.

medium grade silicone grease, designed as an O-Ring lubricant. Description. Bluesil V-755 is a medium grade silicone grease, thickened with a lithium soap. It is specifically designed as an O-Ring lubricant to provide controlled rubber swell to ensure a tight seal. [See More]

  • Applications: Automotive or Transportation; Bearings; Seals
  • Specific Gravity: 1
  • Type / Function: Lubricant
  • Use Temperature: -80 to 350
Food Grade Silicone Mold Release -- 2011
from Aervoe Industries Incorporated

Ideal for hot or cold molds, low flash, non-staining, non-corrosive formula [See More]

  • Applications: Food Contact Approved; Plastic Injection & Compression Molders
  • Specific Gravity: 0.8000
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Mold Release
  • Use Temperature: 60 to 80
High Temperature Heat Transfer Fluid -- Paratherm GLT™
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm GLT ™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550 °F. Applications Include …. Gas processing. Liquid terminal tank heating. Asphalt plants. Plastic production. Thermally Stable. [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines; Gas Processing, Liquid Terminal Tank Heating, Asphalt Plants, Plastic Production and Thermally Stable
  • Kinematic Viscosity: 19.0
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Specific Gravity: 0.8867
High Traction High Temperature Lubricating Grease -- Santolube® EP-2
from SantoLubes LLC

SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE EP-2 grease maintains high... [See More]

  • Applications: High Temperature Applications
  • Type / Function: Lubricant
  • Type: Grease / Gel; Non-soluble or Straight Oil; Micro-dispersion
  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
Paper Machine Oils -- Clarity Synthetic Machine Oils
from Chevron Lubricants

Provide high temperature stability. They have exceptional performance in the ASTM D 943 Turbine Oil Stability Test, and are recommended for extreme temperature bearing and circulating oil systems. [See More]

  • Applications: Bearings; Circulating Oils
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type / Function: Lubricant
Grease -- Molykote® YM-102
from Dupont Molykote

Lubricating grease developed for plastic components. Synthetic (PAO) grease especially for plastics. APPLICATIONS. Automobiles, electrical appliances, precision equipment, and office equipment. Can be used with plastic-on-plastic, metal-on-metal, or plastic-on-metal friction parts. FEATURES. [See More]

  • Applications: Automotive or Transportation; Electrical / Electronic; Plastics
  • Type / Function: Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 29.0
Lubricant -- O-Ring Lubricant
from Hi-Tech Seals, Inc.

O-ring lubricant can be used to remedy several issues. The lubricant can increase ease of installation, which can lead to an increase in sealing integrity. In addition, O-ring lubricant can be used to reduce heat and friction on the O-ring while the application is in use. [See More]

  • Applications: Machine, Gears, Spindles, Ways and Final Drives (optional feature); Seals and O-Rings
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Type / Function: Lubricant
Industrial Lubricants -- BONDERITE L-FM 2004
from Henkel Corporation - Industrial

BONDERITE ® L-FM 2004 ™ FORMING LUBRICANT ACHESON is a synthetic compound designed for deep drawing and stamping of ferrous and aluminum alloys. Its unique composition of corrosion inhibitors, Extreme Pressure (EP) additives and lubricity additives provide a durable product for today's... [See More]

  • Applications: Synthetic
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type / Function: Lubricant
AP201 Fluid
from Edwards Vacuum

Apiezon ® AP201 is a hydrocarbon fluid prepared by molecular distillation and protected against oxidation by a thermally stable additive of matched vapor pressure. It has an auto ignition temperature of 305 °C. It exhibits a fair degree of resistance to chemical degradation (so that high... [See More]

  • Applications: Furnaces, Vapor Booster
  • Specific Gravity: 0.8620
  • Viscosity Index: 3 to 34
  • Pour Point: -22
Fire Safe, Synthetic Ester-Based Transformer Fluid -- MIDEL 7131
from M&I Materials Limited

MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been specifically... [See More]

  • Applications: Electrical / Electronic; Distribution Transformers, Power Transformers, Traction Transformers, Rectifier Transformers, Pole-type Transformers, Tapchangers, Thyristor Cooling
  • Kinematic Viscosity: 28.0
  • Type / Function: Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Specific Gravity: 0.9700
Heat Transfer Fluids -- DOWFROST HD™
from Hubbard-Hall Inc.

Product Information. DOWFROST HD heat transfer fluid is a formulation of 94.0 percent propylene glycol and a specially designed package of industrial corrosion inhibitors. The fluid is dyed bright yellow to aid in leak detection. Solutions in water provide freeze protection to below -50 ºC (-60... [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines; Oil & Gas; Closed Loop Systems; HVAC; Radiant Heating; Immersion Freezing; Solar Heating; Thermal Energy Storage; Fermentation Cooling
  • Flash Point: 219
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Non-Silicone Thermal Conductive Putty -- N-putty5-s
from Shiu Li Technology Co., Ltd

LiPOLY N-putty5-s series is a non-silicon thermally conductive material without volatilization of lowmolecular siloxane, and low total volatile gas. With a thermal conductivity of 9.0 W/m*K, the highdeformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 25000
Air Hammer Oil -- Premium Rock Drill Oil
from Royal Purple, Ltd.

Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock drills. Air Hammer Oil outperforms other E. P. rock... [See More]

  • Applications: For Air Hammers & Rock Drills
  • Kinematic Viscosity: 46.0 to 100.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Prevents Metal-to-Metal Contact
  • Viscosity Index: 104 to 117
Mining Gear Oil
from Phillips 66 Lubricants

Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of... [See More]

  • Applications: Mining
  • Kinematic Viscosity: 68.0 to 1000.0
  • Type / Function: Lubricant
  • Viscosity Index: 66 to 132
Mobil Gargoyle Arctic SHC™ 200 Series -- 224
from Mobil Industrial Lubricants

Mobil Gargoyle Arctic SHC 200 Series of outstanding, fully synthetic lubricants are specifically designed for use in refrigeration compressors and heat pumps. They are able to perform in severe conditions beyond the capabilities of conventional mineral oils. Wide temperature range. Mobil Gargoyle... [See More]

  • Applications: Compressors; Refrigeration
  • Kinematic Viscosity: 29.0
  • Type / Function: Lubricant
  • Viscosity Index: 132
Biodegradable Wire Slice Vehicle -- AmberCut™ WS-236T
from Saint-Gobain Surface Conditioning Group

AmberCut ™ WS-236T is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of sapphire or other crystalline materials. It provides excellent cut rates and imparts outstanding surface finishes with reduced warp and TTV. AmberCut WS-236T offers... [See More]

  • Applications: Wire Slicing
  • Specific Gravity: 1.12
  • Type / Function: Metal Working; Specialty, Proprietary or Other; Wire Slice Vehicle
  • Flash Point: 300
Low Temperature Heat Transfer Fluid -- Paratherm CR®
from Paratherm – Heat Transfer Fluids by Lubrizol

Paratherm CR ® heat transfer fluid is a unique blend of synthetic components formulated to provide superior cooling performance in closed-loop heat-transfer systems operating down to -88 °C (-127 °F) yet is capable of maintenance free operation up to 218 ° C (425 °F). Get 10... [See More]

  • Applications: Aerospace; Process Equipment, Tanks, Reactor or Lines; Chemical Processing and Pharmaceutical Production
  • Kinematic Viscosity: 0.8
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Specific Gravity: 0.8268
Mold Release Agents -- LOCTITE FREKOTE R120
from Henkel Corporation - Industrial

Water-based, semi-permanent mould release agent for rubber applications demanding minimal mould build-up and low transfer. LOCTITE ® FREKOTE R120 is a water-based, semi-permanent release agent for rubber moulding. When applied to a pre-heated surface, the product bonds chemically to the mould... [See More]

  • Applications: Release: Rubber Release, Water Based
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Use Temperature: 140 to 401
  • Features: Release Agent or Mold Release
Edwards 45 Fluid
from Edwards Vacuum

Edwards 45 is a hydrocarbon synthetic polymer whose molecular structure offers chemical inertness, high temperature stability and low vapor pressure ( <10-7 mbar at 25 ºC). It is commonly used in mass spectrometry applications because of its well defined peaks. Edwards 45 oil is non-toxic,... [See More]

  • Applications: Mass Spectrometry Applications
  • Viscosity Index: 65 to 155
  • Type / Function: Lubricant
  • Specific Gravity: 0.8600
PFPE Vacuum Grease -- Apiezon PFPE 501
from M&I Materials Limited

We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range. PFPE 501 is a chemically inert, high temperature and extreme pressure... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives; Bearings, Valves, Gears, Threads, O-rings and Seals
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Type: Grease / Gel
  • Specific Gravity: 2
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Non-Silicone Thermal Grease Series -- G3380NA/NJ/NK/NT
from Shiu Li Technology Co., Ltd

Non-Silicone Thermal Compound G3380N is made of non-silicon resin material and pollution of optical surfaces. Low thermal resistance and great thermal conductivity. G3380N has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover... [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 96 to 146
Air Mist Lubricant: Synmist® -- ISO Grade: 32
from Royal Purple, Ltd.

Synmist ® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist ® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist ® also exhibits superior... [See More]

  • Applications: Bearings; Centralized Air Mist Lubrication Systems
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Air Mist Lubricant
  • Viscosity Index: 123
Mobil SHC™ 800 Series -- 824
from Mobil Industrial Lubricants

Mobil SHC 800 Series synthetic turbine oils are designed to meet the needs of some of the most severe industrial gas turbine applications. They provide outstanding low-temperature fluidity and exceptional resistance to degradation at high temperatures well beyond the capabilities of our premium... [See More]

  • Applications: Turbines
  • Kinematic Viscosity: 31.5
  • Type / Function: Lubricant
  • Viscosity Index: 135
Synthetic ID/OD Coolant -- AmberCut™ 188A
from Saint-Gobain Surface Conditioning Group

AmberCut ™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate and sodium, making it compatible with pre-etch and... [See More]

  • Applications: ID/OD CNC Machining
  • Specific Gravity: 1.05
  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion; Specialty, Proprietary or Other; Proprietary
Synthetic-Aromatic Heat Transfer Fluid -- Paratherm HR™
from Paratherm – Heat Transfer Fluids by Lubrizol

Paratherm HR ™ Heat Transfer Fluid is an alkylated-aromatic based heat transfer fluid formulated for closed loop liquid phase heating to 650 °F in fired heaters and 675 °F in waste heat recovery and full convection heaters. High Temperature Stability. Paratherm HR Heat Transfer Fluid... [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines; Gas Processing, Chemical Processes, Waste Oil Recovery, Biodiesel Production and Plastic Processing
  • Kinematic Viscosity: 11.0
  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Specific Gravity: 0.9586
Synthetic Lubricants -- LOCTITE LB 8034
from Henkel Corporation - Industrial

Advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a calcium sulfonate additive. LOCTITE ® LB 8034 is an advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a calcium sulfonate additive. Ideal for use as... [See More]

  • Applications: Multipurpose
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type / Function: Lubricant
Edwards TW Oil
from Edwards Vacuum

Edwards TW has been developed for applications where rotary pump oils are likely to be exposed to reactive or corrosive gases. The oil is distilled hydrocarbon containing no additives, but unsaturates and aromatic links have been removed. The result is that the oil will last up to 20 times longer,... [See More]

  • Applications: Chemical Pumping
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type / Function: Lubricant
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Thermal Conductive Putty -- DTT13
from Shiu Li Technology Co., Ltd

LiPOLY DTT13 is a one-part dispensable material with thermal conductivity 13.0 W/m*K. High deformation can fill small air gaps perfectly to remove tolerance. It also can overcome overflow and drying problems to increase the thermal conductivity. DTT13 is a great alternative to thermal grease and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 20000
Assembly Lubricant: Max-Tuff®
from Royal Purple, Ltd.

Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between surfaces. This minimizes the possibility of metal-to-metal contact while... [See More]

  • Applications: Reassembling Repaired Equipment
  • Kinematic Viscosity: 683.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Assembly Lube
  • Viscosity Index: 77
Mobil Zerice™ S Series -- 32
from Mobil Industrial Lubricants

Mobil Zerice S Series oils are premium-quality refrigeration compressor lubricants suitable for use in low-temperature applications, down to -60 °C (-76 °F). Relative to mineral and other synthetic lubricants, Mobil Zerice S has outstanding solubility with halocarbon refrigerants, helping... [See More]

  • Applications: Compressors; Refrigeration
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant
  • Pour Point: -27
Synthetic Lubricants -- LOCTITE LB 8211
from Henkel Corporation - Industrial

Synthetic aerosol lubricant dispersion which provides long-lasting lubrication. Ideal where parts are inaccessible for lubrication after assembly. LOCTITE ® LB 8211 (known as LOCTITE ® KRYTOX RFE ADVANCED PTFE DRY LUBRICANT) is a white to gray, high performance synthetic aerosol lubricant... [See More]

  • Applications: Chemical Resistant, Performance: High Performance, Waterproof
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type / Function: Lubricant
Fomblin Fluid 06/6
from Edwards Vacuum

Edwards now offers an extended range of Fomblin ® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Fomblin Y16/6 is... [See More]

  • Applications: Rotary Vacuum Pumps
  • Viscosity Index: 25 to 160
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 1.88 to 1.9
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Thermal Grease -- G3380A/B/K/T
from Shiu Li Technology Co., Ltd

LiPOLY G3380 thermal interface grease has low thermal resistance and great thermal conductivity. G3380 has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover several coats on the component interface. When the component's... [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 16 to 181
Chain Lubricant: Max -Chain®
from Royal Purple, Ltd.

Max-Chain is an advanced, synthetic lubricant that dramatically reduces wear and extends equipment life. It provides excellent protection against rust and corrosion for chains, open gears and exposed metal surfaces subjected to severe loading. It works equally well in wet, acidic environments and... [See More]

  • Applications: Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives; Chains, Exposed Metal Surfaces
  • Use Temperature: ? to 400
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other
Mobilith SHC™ Grease Series -- 100
from Mobil Industrial Lubricants

Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility. Wide range of grade options. Mobilith SHC Series greases are available... [See More]

  • Applications: Bearings; Extreme Temperature Applications
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Krytox 240 Grease
from Edwards Vacuum

DuPont Krytox fluorinated greases are a family of multipurpose lubricants intended for use in speciality applications at elevated temperatures or in aggressive environments. [See More]

  • Applications: Aggressive Environments
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Elevated Temperatures
  • Type: Grease / Gel
  • Composition / Chemistry: Synthetic or Semi-synthetic; CFC / Chlorofluorcarbon
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Two-Part Thermal Conductive Sealing Glue -- TPS586/5868
from Shiu Li Technology Co., Ltd

LiPOLY TPS586/5868 is a two-part sealing gap filler, provides low viscosity and high fluidity. The high deformation material, which can filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the peculiar gap. [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 6 to 8
Compressor, Pump and General Plant Lubricant: Parafilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]

  • Applications: Bearings; Compressors; General Plant Equipment, Turbines
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Para-Synthetic Lubricant
  • Viscosity Index: 120
Santovac 5 Fluid
from Edwards Vacuum

This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to wet surfaces less readily and "creep" to a lesser extent than is common with most fluids. [See More]

  • Applications: Mass Spectrometry Applications
  • Viscosity Index: 4 to 2400
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 1.2
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Two-Part Thermal Conductive Sealing Glue -- TPS589
from Shiu Li Technology Co., Ltd

LiPOLY TPS589 is a two-part sealing gap filler, provides low viscosity and high fluidity. The high deformation material, which can be filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the peculiar gap. [See More]

  • Applications: Aerospace; Automotive or Transportation; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 5
Food Grade Lubricants -- ISO Grade: 15
from Royal Purple, Ltd.

Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]

  • Applications: Bearings; Compressors; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Food Processing; Pharmaceutical Plants
  • Kinematic Viscosity: 15.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Synthetic Oil
  • Viscosity Index: 115
Silicone 702 Fluid
from Edwards Vacuum

These synthetic fluids are organo-silicon oxide polymers and have exceptional chemical stability both at high temperature and when in contact with most gases and vapors. They provide a range of general purpose fluids for ultimate vacuum from about 10-5 to 10-9 mbar, and are particularly useful in... [See More]

  • Applications: Thin Film Sputtering
  • Viscosity Index: 2 to 55
  • Type / Function: Lubricant
  • Specific Gravity: 1.07
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Gear and Bearing Oil: Thermyl-Glyde® -- ISO Grade: 460
from Royal Purple, Ltd.

High performance gear oil, with DynaGlyde ®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives; Gear Boxes
  • Kinematic Viscosity: 460.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Severe Service Gear Oils
  • Viscosity Index: 112
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
High Temperature Bearing Grease: Thermax™ -- 680 Grease
from Royal Purple, Ltd.

Thermax ™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax ™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is designed to... [See More]

  • Applications: Bearings; Marine; Steel Mills, Paper Mills
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 680.0
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Hydrocarbon Gas Compressor Oil: NGL-NS™ -- ISO Grade: 100
from Royal Purple, Ltd.

NGL-NS ™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS ™ is virtually sulfur free and is formulated with dense,... [See More]

  • Applications: Compressors; Reciprocating Gas Compressors
  • Kinematic Viscosity: 100.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Hydrocarbon Gas Compressor Oil
  • Viscosity Index: 130
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Marine Hydraulic Oil™ -- ISO Grade 150
from Royal Purple, Ltd.

Royal Purple's Marine Hydraulic Oil ™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine Hydraulic Oil... [See More]

  • Applications: Bearings; Marine; Used In Open Systems & Closed Systems
  • Kinematic Viscosity: 150.0
  • Type / Function: Lubricant
  • Viscosity Index: 109
Magnalube-GX 120 Lb. Drum -- MGX120LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
oil Circulation System Cleaner: Royal Flush -- ISO Grade: 1000
from Royal Purple, Ltd.

Royal Purple's Royal Flush is a safe, effective and inexpensive product for cleaning sludge and varnish from equipment while in service. Because Royal Flush is available in only two viscosities and is not a fully formulated oil, machine loads and oil viscosity requirements should be considered when... [See More]

  • Applications: Cleaning Sludge & Varnish From Equipment
  • Viscosity Index: 79
  • Kinematic Viscosity: 46.0
  • Pour Point: -5
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0