Circulating Coolant (Anti-freeze / Secondary Refrigerant) Synthetic Oils, Greases, and Lubricants
from Chevron Lubricants
Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free coolant designed to minimize deposits that could reduce heat transfer. Chevron HTF... [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Applications: Process Equipment, Tanks, Reactor or Lines
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Features: Biodegradable
from Paratherm – Heat Transfer Fluids by Lubrizol
The Paratherm GLT ™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550 °F. Applications Include …. Gas processing. Liquid terminal tank heating. Asphalt plants. Plastic production. Thermally Stable. [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Specific Gravity: 0.8867
- Kinematic Viscosity: 19.0
- Use Temperature: 18 to 550
from Hubbard-Hall Inc.
Product Information. DOWFROST HD heat transfer fluid is a formulation of 94.0 percent propylene glycol and a specially designed package of industrial corrosion inhibitors. The fluid is dyed bright yellow to aid in leak detection. Solutions in water provide freeze protection to below -50 ºC (-60... [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Flash Point: 219
- Applications: Process Equipment, Tanks, Reactor or Lines; Oil & Gas; Closed Loop Systems; HVAC; Radiant Heating; Immersion Freezing; Solar Heating; Thermal Energy Storage; Fermentation Cooling
from Aervoe Industries Incorporated
Inc. tool life up to 200%, reduces breakage & friction, carries heat away [See More]
- Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant; Metal Working; Metal Cutting
- Use Temperature: 40 to 110
- Specific Gravity: 0.8800
- Composition / Chemistry: Synthetic or Semi-synthetic
from Paratherm – Heat Transfer Fluids by Lubrizol
Paratherm CR ® heat transfer fluid is a unique blend of synthetic components formulated to provide superior cooling performance in closed-loop heat-transfer systems operating down to -88 °C (-127 °F) yet is capable of maintenance free operation up to 218 ° C (425 °F). Get 10... [See More]
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Specific Gravity: 0.8268
- Kinematic Viscosity: 0.8
- Use Temperature: -127 to 425