Corrosion Inhibitor / Rust Preventative Synthetic Oils, Greases, and Lubricants

76 Results
Water Based Rust Preventative -- Q-GUARD 630
from QualiChem, Inc.

Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine, nitrites, or... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
  • Specific Gravity: 8.89
Kaeser Spare Parts
from Kaeser Compressors, Inc.

Choose reliability with Kaeser parts. Kaeser's service personnel use only genuine maintenance and spare parts with proven durability to ensure unrivaled reliability and long service life. Only Kaeser original parts guarantee tested quality. Kaeser service kits contain the spare parts that our... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type / Function: Lubricant
  • Applications: Compressors
High Traction High Temperature Lubricating Grease -- Santolube® EP-2
from SantoLubes LLC

SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE EP-2 grease maintains high... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel; Non-soluble or Straight Oil; Micro-dispersion
  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
Edwards 45 Fluid
from Edwards Vacuum

Edwards 45 is a hydrocarbon synthetic polymer whose molecular structure offers chemical inertness, high temperature stability and low vapor pressure ( <10-7 mbar at 25 ºC). It is commonly used in mass spectrometry applications because of its well defined peaks. Edwards 45 oil is non-toxic,... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Viscosity Index: 65 to 155
  • Type / Function: Lubricant
  • Specific Gravity: 0.8600
Corrugator Krytox™ Grease -- 226 FG
from Krytox™ Performance Lubricants

These greases are the standard lubricant for grease lubricated high temperature bearings in corrugator service. They provide protection from rusting, high temperature corrosion, and wear while maintaining excellent lubricity over a broad temperature range. Corrugator Krytox ™ 226 FG and 227 FG... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 25.0 to 240.0
Gear Lubricants -- HiPerSYN® Oils
from Chevron Lubricants

Provide outstanding thermal and oxidation stability for industrial bearings and gears that require an R &O-type synthetic gear oil. . [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type / Function: Lubricant
  • Applications: Machine, Gears, Spindles, Ways and Final Drives
Solid Lubricant -- CSL250EP
from Unique Technologies Associates

This product is generally used in applications requiring higher speed, quieter and smoother operation. It is generally not used in sub-zero applications or in applications where contaminates could migrate into the bearing. Useable temperature range: +32F up to +250F. This bearing will have a tacky... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Type: Solid or Dry Film Lubricant
  • Use Temperature: 32 to 250
Botanical -- CIMFREE® VG3900H Synthetic
from CIMCOOL

CIMFREE ® VG3900H is recommended for general-purpose and high production machining and grinding of nonferrous metals. It can also be used in some applications on ferrous metals. [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Specific Gravity: 0.9470
  • Type / Function: Lubricant; Metal Working; Grinding Fluid
  • Pour Point: 36
Mobil 1™ Synthetic Gear Lube LS
from Mobil Industrial Lubricants

Outstanding power transfer performance. Mobil 1 Synthetic Gear Lube LS is a supreme performance, synthetic, multipurpose, automotive gear lubricant designed to: Meet or exceed the highest level of performance requirements of many modern passenger vehicles – including limited slip applications. [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 170.0
  • Type / Function: Lubricant
  • Viscosity Index: 175
Low Temperature, Extremely High Speed Bearing Grease -- LGLT 2
from SKF/North America

SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures. –50 °C ( –60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 15.0
Anti-Fretting Grease -- Molykote® G-407
from Dupont Molykote

Anti-Fretting Grease. Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS. Automotive brake caliper mounting pin lubrication. Lubricant for metal/metal pairings. FEATURES. Wide Service Temperature Range (-40 ° C to +150 °C). Resistant to Oxidation [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Specific Gravity: 1
Rust Preventives - Synthetics -- Gardoclean A 5502
from Surventis Surface Treatment LLC

When temporary indoor rust inhibition is needed, choose Gardoclean A 5502. It is a cleaner/rust inhibitor designed for in-process metal fabrication operations. [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Synthetic or Semi-synthetic
Dry Moly Lubricant -- 6080
from Aervoe Industries Incorporated

Quick dry, pressures up to 100,000 psi, for assembly & break in lubricating [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Aerosol, Sprayable or Misting
  • Type / Function: Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.7300
NO-OX-ID "A-Special" Electrical Contact Grease
from Sanchem, Inc.

NO-OX-ID "A-SPECIAL Electrical Grade" is the electrical contact grease of choice for new electrical installations and maintenance. NO-OX-ID electrical contact lubricant is an electrically conductive grease that keeps metals free from rust and corrosion. This electrical contact grease has been used... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Aerosol, Sprayable or Misting
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
Air Compressor and Industrial Oil: Synfilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Air Compressor & Industrial Oil
  • Viscosity Index: 123
Packing Lubricant
from General Pump

General Packing Lubricant is a grease-like material containing an inert silica filler in combination with selected polydimethyl silicone fluids. It is effective as a packing installation lubricant, highly water repellent, resistant to oxidation, essentially non-toxic and non-melting, and shows... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Specific Gravity: 1
  • Type / Function: Lubricant
  • Use Temperature: -40 to 400
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Industrial Compressor Oil
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides compressor oil so you can get the job done. [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 15.1 to 220.0
  • Type / Function: Lubricant
  • Viscosity Index: 20 to 230
Fomblin Fluid 06/6
from Edwards Vacuum

Edwards now offers an extended range of Fomblin ® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Fomblin Y16/6 is... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
  • Viscosity Index: 25 to 160
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 1.88 to 1.9
Mobil Rarus SHC™1020 Series -- 1024
from Mobil Industrial Lubricants

Mobil Rarus SHC 1020 Series oil is intended primarily for the lubrication of severe-duty rotary screw and vane air compressors. These outstanding synthetic lubricants are particularly suited for severe service where mineral oil-based products are not meeting expectations. They are formulated with... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 31.5
  • Type / Function: Lubricant
  • Viscosity Index: 127
Extreme High Temperature Bearing Grease -- Molykote® 41
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease thickened with carbon black. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Antifriction bearings of... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 316.0
NO-OX-ID "GG2" Corrosion Resistant Coating, Anti-seize Lubricant
from Sanchem, Inc.

NO-OX-ID "GG-2" is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high dielectric strength and... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
Air Hammer Oil -- Premium Rock Drill Oil
from Royal Purple, Ltd.

Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock drills. Air Hammer Oil outperforms other E. P. rock... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 46.0 to 100.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Prevents Metal-to-Metal Contact
  • Viscosity Index: 104 to 117
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Santovac 5 Fluid
from Edwards Vacuum

This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to wet surfaces less readily and "creep" to a lesser extent than is common with most fluids. [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Viscosity Index: 4 to 2400
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 1.2
Mobil Rarus™ 800 Series -- 824
from Mobil Industrial Lubricants

Mobil Rarus 800 Series air compressor lubricants are intended primarily for the lubrication of severe-duty reciprocating air compressors but are not recommended for air compressors used in breathing-air applications. They are engineered to meet or exceed the stringent requirements of the major... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 29.5
  • Type / Function: Lubricant
  • Viscosity Index: 127
Extreme Low Temperature Light Bearing Grease -- Molykote® 33
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. FEATURES. Resistance to oxidation, moisture and corrosive atmospheres. Inertness. Good shear stability. Wide service temperature range: Molykote ® 33 Extreme Low... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Air Mist Lubricant: Synmist® -- ISO Grade: 32
from Royal Purple, Ltd.

Synmist ® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist ® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist ® also exhibits superior... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Aerosol, Sprayable or Misting
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Air Mist Lubricant
  • Viscosity Index: 123
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Silicone 702 Fluid
from Edwards Vacuum

These synthetic fluids are organo-silicon oxide polymers and have exceptional chemical stability both at high temperature and when in contact with most gases and vapors. They provide a range of general purpose fluids for ultimate vacuum from about 10-5 to 10-9 mbar, and are particularly useful in... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Viscosity Index: 2 to 55
  • Type / Function: Lubricant
  • Specific Gravity: 1.07
Mobilgrease XHP™ 220 Series
from Mobil Industrial Lubricants

Mobilgrease XHP 220 greases are formulated for a wide variety of applications and severe operating conditions. These exceptional greases were designed to outperform conventional products by applying cutting-edge, proprietary, lithium-complex manufacturing technology. Versatile performance. [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 220.0
Extreme Low Temperature Medium Bearing Grease -- Molykote® 33
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Assembly Lubricant: Max-Tuff®
from Royal Purple, Ltd.

Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between surfaces. This minimizes the possibility of metal-to-metal contact while... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Low or Non-Foaming
  • Kinematic Viscosity: 683.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Assembly Lube
  • Viscosity Index: 77
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Mobilgrease XHP™ 320 Mine Series -- 100
from Mobil Industrial Lubricants

The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series was... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Grease -- Molykote® 44MA
from Dupont Molykote

A fortified version of Molykote ® 44 High Temperature Bearing Grease. Molykote ® 44MA Grease is a fortified version of Dow Corning ® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of silicone greases... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Use Temperature: -40 to 399
  • Type: Grease / Gel
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
Chain Lubricant: Max -Chain®
from Royal Purple, Ltd.

Max-Chain is an advanced, synthetic lubricant that dramatically reduces wear and extends equipment life. It provides excellent protection against rust and corrosion for chains, open gears and exposed metal surfaces subjected to severe loading. It works equally well in wet, acidic environments and... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Aerosol, Sprayable or Misting
  • Use Temperature: ? to 400
  • Type / Function: Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Mobilgrease XHP™ 460 Series -- 462 Moly
from Mobil Industrial Lubricants

Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance. Mobilgrease XHP 460 greases are state-of-the-art products... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 460.0
Grease -- Molykote® HP-300
from Dupont Molykote

Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Type: Grease / Gel
  • Specific Gravity: 2
Compressor, Pump and General Plant Lubricant: Parafilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Para-Synthetic Lubricant
  • Viscosity Index: 120
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Mobilgrease XHP™ 681 Mine
from Mobil Industrial Lubricants

Mobilgrease XHP 681 Mine is a leading member of the Mobilgrease ™ brand of products, which has earned a reputation for state-of-the-art innovation and performance excellence. Formulated with leading-edge, lithium-complex technology, Mobilgrease XHP 681 Mine uses an ISO 680 viscosity and a... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 680.0
Grease -- Molykote® HP-870
from Dupont Molykote

PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Type: Grease / Gel
  • Specific Gravity: 2
Food Grade Lubricants -- ISO Grade: 15
from Royal Purple, Ltd.

Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 15.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Synthetic Oil
  • Viscosity Index: 115
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Grease -- Molykote® PG-54
from Dupont Molykote

Silicone grease with solid lubricants. APPLICATIONS. Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains. Sealing rings, sliding tracks and switches. Flexible control cables. Which are typically found in: Bowden cable control... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 200.0
Gear & Bearing Oil: Thermyl-Glyde® -- ISO Grade: 32
from Royal Purple, Ltd.

Thermyl-Glyde ® gear oil has all the advantages ofSynergy ® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered. Thermyl-Glyde ® is an ultra-tough, multi-synthetic lubricant for severe service gears, bearings,... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant
  • Viscosity Index: 107
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Low or Non-Foaming; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
High Performance Bearing Grease -- Molykote® G-1001
from Dupont Molykote

Multipurpose bearing grease based on a blend of mineral and synthetic oils. Molykote ® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium complex thickener with the low temperature properties of the combination of highly refined mineral oil... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 57.9
Gear and Bearing Oil: Thermyl-Glyde® -- ISO Grade: 460
from Royal Purple, Ltd.

High performance gear oil, with DynaGlyde ®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
  • Kinematic Viscosity: 460.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Severe Service Gear Oils
  • Viscosity Index: 112
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
High Temperature Bearing Grease -- Molykote® G-6000
from Dupont Molykote

High performance bearing grease for use at extreme high temperatures. Molykote ® G-6000 is a synthetic oil-based grease thickened with polyurea. It can be used at extreme high temperatures, and offers excellent low temperature behavior. Due to the polyurea thickener it is also very stable to... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 103.0
  • Type: Grease / Gel
  • Use Temperature: -40 to 392
Grease for Bearings and General Purpose: Ultra-Performance® -- Special Purpose Synthetic Grease
from Royal Purple, Ltd.

Multi-purpose synthetic grease, with Synslide ®. A high performance, aluminum complex grease which satisfies the widest range of grease requirements and is recommended for bearings and general purpose use. [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 32.0
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
High Temperature Light Bearing Grease -- Molykote® 44
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for low to high temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans, oven fans,... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 125.0
High Temperature Bearing Grease: Thermax™ -- 680 Grease
from Royal Purple, Ltd.

Thermax ™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax ™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is designed to... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 680.0
Magnalube-GX 120 Lb. Drum -- MGX120LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
High Temperature Medium Bearing Grease -- Molykote® 44
from Dupont Molykote

Lubricant for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for low to high temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans, oven fans,... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 125.0
Hydrocarbon Gas Compressor Oil: NGL-NS™ -- ISO Grade: 100
from Royal Purple, Ltd.

NGL-NS ™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS ™ is virtually sulfur free and is formulated with dense,... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 100.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Hydrocarbon Gas Compressor Oil
  • Viscosity Index: 130
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Low Friction Silicone Compound -- Molykote® G-807
from Dupont Molykote

Silicone grease for brake caliper pins and ball joints. Molykote ® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with plastics and rubber materials. It also has good corrosion resistance and low... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.15
Marine Hydraulic Oil™ -- ISO Grade 150
from Royal Purple, Ltd.

Royal Purple's Marine Hydraulic Oil ™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine Hydraulic Oil... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Biodegradable; Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 150.0
  • Type / Function: Lubricant
  • Viscosity Index: 109
Magnalube-GX 35 Lb. Pail -- MGX35LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Metal Protector Plus Wax Solution
from Dupont Molykote

Corrosion protection coating. Applications. Corrosion protection for metal parts which have to be stored or transported. Features. Long-term corrosion protection. Transparent coating. Low coefficient of friction [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Aerosol, Sprayable or Misting
  • Flash Point: 82
  • Specific Gravity: 0.8400
  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
Max EZ® -- Power Steering Fluid
from Royal Purple, Ltd.

Max EZ is an advanced power steering fluid designed to maximize the life and performance of all power steering units. Max EZ is formulated with a blend of select synthetic base oils plus Royal Purple ’s proprietary Synerlec additive technology, which is proven to make equipment run cooler,... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Low or Non-Foaming
  • Kinematic Viscosity: 45.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Power Steering Fluid
  • Viscosity Index: 187
Magnalube-GX 400 Lb. Drum -- MGX400LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Release Agent or Mold Release
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Metal-Free Adhesive Lubricating Paste -- Molykote® P-40
from Dupont Molykote

Metal-free adhesive lubrication paste which can be used for all assembly and continuous lubricating jobs, particularly those exposed to corrosive environments such as splash water or humidity. Applications. Assembly and threaded connections, spline shafts, mounting of bearings. Continuous... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 360.0
Reciprocating Air Compressor Oil: Synfilm® Recip
from Royal Purple, Ltd.

Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and reciprocating... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 100.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Air Compressor Oil
  • Specific Gravity: 0.9450
O-Ring Grease -- Molykote® 55
from Dupont Molykote

Silicone based grease for O-rings. Molykote ® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is heat stable and oxidation resistant and is serviceable from approximately -65 to 175... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Reciprocating Air Compressor Oil: Synfilm® Recip -- ISO Grade: 68
from Royal Purple, Ltd.

Synfilm ® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm ® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 68.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Reciprocating Air Compressor Oil
  • Viscosity Index: 77
Synthetic Bearing & Gear Grease -- Molykote® G-1502 FM
from Dupont Molykote

Synthetic bearing & gear grease. NLGI #2.5 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Excellent adhesion and resistance to water wash-out and spray off. APPLICATIONS. Suitable for applications where tacky grease is preferred or required such... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 220.0
  • Type: Grease / Gel
  • Viscosity Index: 145
Royal Purple® Motor Oil -- SAE Grade: 5W20
from Royal Purple, Ltd.

Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 49.5
  • Type / Function: Lubricant; Specialty, Proprietary or Other; High Performance Engine Oil
  • Viscosity Index: 156
Synthetic Gear Oil: Max-Gear® -- SAE Grade 75W90
from Royal Purple, Ltd.

Max-Gear is an ultra-tough automotive gear oil. It ’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 144.5
  • Type / Function: Lubricant; Specialty, Proprietary or Other; High Performance Gear Oil
  • Pour Point: -40
Synthetic Slide/Way lubricantSynway® -- ISO Grade: 32
from Royal Purple, Ltd.

Synway ® is an ultra-tough, tenacious lubricant designed to effectively lubricate machine tool slides and ways. Synway ® allows for smooth, uniform, chatter-free motion and precision control -- even at low table speeds. Its excellent demulsibility properties plus its tacky, adhesive nature... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Slide & Way Lubricant
  • Viscosity Index: 106
Wire Rope Lubricant -- Premium Corrosion & Wear Protection
from Royal Purple, Ltd.

Royal Purple's Wire Rope Lubricant contains specially formulated synthetic lubricants, penetrants and synthetic additive, which significantly extend the service life of wire ropes over a wide range of temperatures and working conditions common to the mining, marine and construction industries. Wire... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
  • Kinematic Viscosity: 440.0
  • Type / Function: Penetrant or Penetrating Oil; Lubricant
  • Pour Point: -50