Metal Working Fluid Synthetic Oils, Greases, and Lubricants

19 Results
Cutting Oil -- EQO-MAX 759
from QualiChem, Inc.

EQO-MAX 759 is a highly formulated, heavy-duty cutting oil for the machining of all ferrous and non-ferrous metals. The unique combination of extreme pressure compounds, polar lubricants, and next generation additives formulated at the optimum viscosity provides an outstanding lubricity for severe... [See More]

  • Type / Function: Metal Working; Metal Cutting
  • Flash Point: 420
  • Kinematic Viscosity: 20.0
  • Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Plant Oil or Animal Fat
Semi-Synthetic Cutting and Grinding Fluid -- XTREME CUT 240
from QualiChem, Inc.

XTREME CUT 240 is a semi-synthetic, chlorine-free cutting and grinding fluid capable of performing on a wide range of materials, including steel, stainless steel, aluminum, nickel alloys, yellow metals, and plastics. XTREME CUT 240's use of boundary lubricants helps extend tool life while yielding... [See More]

  • Type / Function: Metal Working; Grinding Fluid; Metal Cutting
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
  • Specific Gravity: 0.9900
Semi-Synthetic Machining Fluid -- XTREME CUT 230
from QualiChem, Inc.

XTREME CUT 230 is a premium semi-synthetic fluid for machining and grinding ferrous and nonferrous alloys. This universal fluid delivers the lubricity and versatility of a premium soluble oil, yet has the cleanliness and heat control of a synthetic. XTREME CUT 230 is designed for use on a wide range... [See More]

  • Type / Function: Metal Working; Metal Cutting
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
  • Kinematic Viscosity: 220.0
Water Dilutable Cutting Fluid -- Q-CUT 215
from QualiChem, Inc.

Q-CUT 215 is a semi-synthetic coolant designed for light to moderate duty applications and is ideally suited for shops that predominantly machine aluminum alloys or that require a chlorine-free coolant. It can be used safely on most job shop materials. Q-CUT 215 is a "fighting grade" product and as... [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working; Metal Cutting
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
  • Kinematic Viscosity: 125.0
Botanical -- CIMFREE® VG3900H Synthetic
from CIMCOOL

CIMFREE ® VG3900H is recommended for general-purpose and high production machining and grinding of nonferrous metals. It can also be used in some applications on ferrous metals. [See More]

  • Type / Function: Lubricant; Metal Working; Grinding Fluid
  • Pour Point: 36
  • Specific Gravity: 0.9470
  • Flash Point: 250
Tap Tool -- 9106
from Aervoe Industries Incorporated

Inc. tool life up to 200%, reduces breakage & friction, carries heat away [See More]

  • Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant; Metal Working; Metal Cutting
  • Use Temperature: 40 to 110
  • Specific Gravity: 0.8800
  • Composition / Chemistry: Synthetic or Semi-synthetic
Silicone Dry Film Lubricant -- Molykote® 557
from Dupont Molykote

Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]

  • Type / Function: Lubricant; Metal Working; Metal Forming; Metal Cutting
  • Specific Gravity: 0.7700
  • Type: Solid or Dry Film Lubricant
  • Use Temperature: -40 to 109
Mobilcut™ 200 Series -- 222
from Mobil Industrial Lubricants

The water-soluble fluids in the Mobilcut 200 Series are formulated from high-quality base oils, emulsifiers and additives to provide excellent performance in moderate- and heavy-duty machining operations on ferrous and non-ferrous materials. Engineered to be suitable for a wide range of water... [See More]

  • Type / Function: Metal Working; Metal Cutting
  • Applications: Machine, Gears, Spindles, Ways and Final Drives
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
Ester Oil Based Coolant -- Vasco 5000
from Blaser Swisslube Inc.

Description. Applications/Properties. Vegetable ester-based micro emulsion. for superior performance. Ideal for the most difficult. operations and surface tolerance. requirements. All ferrous and non-ferrous materials. Ideally suited for the most demanding machining & grinding applications. [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working
  • Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Plant Oil or Animal Fat
Biodegradable Diamond Lapping Vehicle -- AmberCut™ LVE 44R
from Saint-Gobain Surface Conditioning Group

AmberCut ™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface finishes and enhances plate life. AmberCut LVE 44R has the unique ability to... [See More]

  • Type / Function: Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
  • Flash Point: 200
  • Specific Gravity: 0.9500
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
Semi-Synthetic Cutting Fluid -- Hocut® 795-MP
from Houghton International, Inc.

Hocut ® 795-MP is a semi-synthetic cutting and grinding fluid. Its reduced oil content makes it ideal for machining and grinding “dirty ” metals, such as cast iron, that tend to have issues with oil residues. Hocut 795-MP is the next generation of cutting fluids, requiring very... [See More]

  • Type / Function: Lubricant; Metal Working; Metal Cutting
  • Composition / Chemistry: Synthetic or Semi-synthetic
Metalworking fluids - Semi-Synthetics -- Tech Cool 35035NB
from Surventis Surface Treatment LLC

Tech Cool 35035NB is a unique general purpose machining and grinding fluid developed specifically for applications requiring efficient and economical performance on ferrous, aluminum, and yellow metal substrates. Tech Cool 35035NB contains no chlorine or sulfur compounds. This product technology... [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working
  • Composition / Chemistry: Synthetic or Semi-synthetic
Metalworking Fluids -- Bright-Cut® Metalworking Fluids
from Chevron Lubricants

Chlorine-free straight cutting and grinding oils. Unique synthetic anti-weld components replace the chlorine and reduce the amount of sulfur and fat typically needed for difficult cutting operations. Light in color, Bright-Cut fluids provide improved visibility during machining and are low in odor. [See More]

  • Type / Function: Metal Working; Metal Cutting
  • Composition / Chemistry: Synthetic or Semi-synthetic
Metalworking Soluble Fluids -- SPIRIT 40 S
from Total Lubricants USA, Inc.

Light-duty, green colored, semi-synthetic, micro-emulsion for ferrous and non-ferrous metals. [See More]

  • Type / Function: Metal Working; Metal Cutting
  • Composition / Chemistry: Synthetic or Semi-synthetic
Mobilcut™ 300 Series -- 320
from Mobil Industrial Lubricants

The mineral oil-free fluids in the Mobilcut ™ 300 Series are designed for general grinding operations in which your primary requirements are high surface finish, cooling and low foam. They are carefully balanced fluids engineered to offer excellent machining and corrosion performance as well... [See More]

  • Type / Function: Metal Working; Metal Cutting
  • Applications: Machine, Gears, Spindles, Ways and Final Drives
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
Oil Free Synthetic Grinding Fluid -- Grindex
from Blaser Swisslube Inc.

Description. Synthetic, water-miscible, mineral oil free cutting fluid for grinding. Good. rinsing behaviour keeps grinding wheels and machines clean. Eifficient corrosion protection even at low concentrations, good settling. behavior. The CO version is especially inhibited to prevent cobalt... [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working
  • Composition / Chemistry: Synthetic or Semi-synthetic
Biodegradable Wire Slice Vehicle -- AmberCut™ WS-236T
from Saint-Gobain Surface Conditioning Group

AmberCut ™ WS-236T is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of sapphire or other crystalline materials. It provides excellent cut rates and imparts outstanding surface finishes with reduced warp and TTV. AmberCut WS-236T offers... [See More]

  • Type / Function: Metal Working; Specialty, Proprietary or Other; Wire Slice Vehicle
  • Flash Point: 300
  • Specific Gravity: 1.12
  • Composition / Chemistry: Synthetic or Semi-synthetic
Vegetable Oil Based Cutting Oil -- Vascomill
from Blaser Swisslube Inc.

Description. Applications/Properties. Ultimate performance straight. oils based on natural (vegetable. oil) esters. Added level of safety from very high. flash point and very low mist/vapor. formation. Greatly reduced consumption as. compared to similar viscosity. mineral oils. Available with or... [See More]

  • Type / Function: Metal Working; Metal Cutting
  • Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester
Synthetic ID/OD Coolant -- AmberCut™ 188A
from Saint-Gobain Surface Conditioning Group

AmberCut ™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate and sodium, making it compatible with pre-etch and... [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion; Specialty, Proprietary or Other; Proprietary
  • Specific Gravity: 1.05
  • Applications: ID/OD CNC Machining