Biodegradable Synthetic Oils, Greases, and Lubricants
from ExxonMobil Chemical Company - Synthetic Base Stocks
Esters. Ranging from disbasic to polyol, Esterex ™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most... [See More]
- Features: Biodegradable
- Kinematic Viscosity: 9.5
- Type / Function: Base / Process Oil
- Viscosity Index: 149
from Saint-Gobain Surface Conditioning Group
AmberCut ™ 331 is a synthetic, water-soluble grinding fluid specifically formulated for the fixed abrasive grinding of rigid computer memory disks. This unique formula is designed to provide excellent removal rates and flatness and evenly dispersing aluminum fines to aid in maintaining the... [See More]
- Features: Biodegradable; Low or Non-Foaming
- Specific Gravity: 1.1
- Type / Function: Metal Working Flood or Misting Coolant; Metal Working; Grinding Fluid
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
from Henkel Corporation - Industrial
BONDERITE L-FM F 325 STAMPING LUBRICANT ACHESON is a water soluble, biodegradable, synthetic lubricant. Contains no mineral oil, chlorine or sulfur. Excellent for use in tube mills or roll-forming lines running ferrous or non-ferrous materials. Particularly suitable for galvanized and zinc-coated... [See More]
- Features: Biodegradable
- Composition / Chemistry: Synthetic or Semi-synthetic
- Type / Function: Lubricant
- Applications: Synthetic
from United Bio Lube
Ashless fluid, provides excellent ROI [See More]
- Features: Biodegradable; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active
- Kinematic Viscosity: 67.2
- Type / Function: Lubricant
- Viscosity Index: 171
from M&I Materials Limited
MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been specifically... [See More]
- Features: Biodegradable
- Kinematic Viscosity: 28.0
- Type / Function: Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Specific Gravity: 0.9700
from CIMCOOL
CIMFREE ® VG-990M metalworking fluid is recommended for a wide variety of medium-duty machining and grinding operations including turning, drilling, tapping, and reaming. [See More]
- Features: Biodegradable; Corrosion Inhibiting or Rust Preventative; Low or Non-Foaming
- Specific Gravity: 1.03
- Type / Function: Lubricant; Metal Working; Grinding Fluid
- Pour Point: 25
from Chevron Lubricants
Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free coolant designed to minimize deposits that could reduce heat transfer. Chevron HTF... [See More]
- Features: Biodegradable
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Applications: Process Equipment, Tanks, Reactor or Lines
from Royal Purple, Ltd.
Ultra-Performance ® Clear FDA Grease is a colorless, nonstaining, nondrying, biodegradable, aluminum complex H-1 grease. It is authorized by the USDA for use in federally inspected meat and poultry plants. Ultra-Performance ® Clear FDA Grease meets or exceeds the FDA's CFR Title 21 Section... [See More]
- Features: Biodegradable; Extreme Pressure or Chemically Active
- Type / Function: Specialty, Proprietary or Other; Clear Synthetic Food Service Grease
- Type: Grease / Gel
- Kinematic Viscosity: 126.0
from Hubbard-Hall Inc.
Product Information. DOWFROST HD heat transfer fluid is a formulation of 94.0 percent propylene glycol and a specially designed package of industrial corrosion inhibitors. The fluid is dyed bright yellow to aid in leak detection. Solutions in water provide freeze protection to below -50 ºC (-60... [See More]
- Features: Biodegradable
- Flash Point: 219
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
from SKF/Global
SKF LGGB 2 is a biodegradable, low toxicity, synthetic ester oil based grease, using a lithium-calcium thickener. Its special formulation makes it most suitable for applications where environmental contamination is a concern. Compliance with current regulations on toxicity and biodegradability. Good... [See More]
- Features: Biodegradable
- Type / Function: Lubricant
- Type: Grease / Gel
- Kinematic Viscosity: 110.0
from Saint-Gobain Surface Conditioning Group
AmberCut ™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface finishes and enhances plate life. AmberCut LVE 44R has the unique ability to... [See More]
- Features: Biodegradable
- Specific Gravity: 0.9500
- Type / Function: Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
- Flash Point: 200
from Royal Purple, Ltd.
Royal Purple's Marine Hydraulic Oil ™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine Hydraulic Oil... [See More]
- Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Biodegradable; Corrosion Inhibiting or Rust Preventative
- Kinematic Viscosity: 150.0
- Type / Function: Lubricant
- Viscosity Index: 109
from Saint-Gobain Surface Conditioning Group
AmberCut ™ WS-236T is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of sapphire or other crystalline materials. It provides excellent cut rates and imparts outstanding surface finishes with reduced warp and TTV. AmberCut WS-236T offers... [See More]
- Features: Biodegradable
- Specific Gravity: 1.12
- Type / Function: Metal Working; Specialty, Proprietary or Other; Wire Slice Vehicle
- Flash Point: 300