Metal Cutting Fluid Synthetic Oils, Greases, and Lubricants
from QualiChem, Inc.
EQO-MAX 759 is a highly formulated, heavy-duty cutting oil for the machining of all ferrous and non-ferrous metals. The unique combination of extreme pressure compounds, polar lubricants, and next generation additives formulated at the optimum viscosity provides an outstanding lubricity for severe... [See More]
- Type / Function: Metal Working; Metal Cutting
- Flash Point: 420
- Kinematic Viscosity: 20.0
- Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Plant Oil or Animal Fat
from QualiChem, Inc.
XTREME CUT 240 is a semi-synthetic, chlorine-free cutting and grinding fluid capable of performing on a wide range of materials, including steel, stainless steel, aluminum, nickel alloys, yellow metals, and plastics. XTREME CUT 240's use of boundary lubricants helps extend tool life while yielding... [See More]
- Type / Function: Metal Working; Grinding Fluid; Metal Cutting
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
- Specific Gravity: 0.9900
from QualiChem, Inc.
XTREME CUT 230 is a premium semi-synthetic fluid for machining and grinding ferrous and nonferrous alloys. This universal fluid delivers the lubricity and versatility of a premium soluble oil, yet has the cleanliness and heat control of a synthetic. XTREME CUT 230 is designed for use on a wide range... [See More]
- Type / Function: Metal Working; Metal Cutting
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
- Kinematic Viscosity: 220.0
from QualiChem, Inc.
Q-CUT 215 is a semi-synthetic coolant designed for light to moderate duty applications and is ideally suited for shops that predominantly machine aluminum alloys or that require a chlorine-free coolant. It can be used safely on most job shop materials. Q-CUT 215 is a "fighting grade" product and as... [See More]
- Type / Function: Metal Working Flood or Misting Coolant; Metal Working; Metal Cutting
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
- Kinematic Viscosity: 125.0
from Saint-Gobain Surface Conditioning Group
AmberCut ™ 345B is a completely synthetic, water soluble coolant formulated for high tech ceramic manufacturing applications. Its unique formula contains very low levels of anion and cation contaminates such as chloride, sulfate, calcium and sodium, making it excellent for use in clean room... [See More]
- Type / Function: Metal Working Flood or Misting Coolant; Metal Working; Grinding Fluid; Metal Cutting
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
- Specific Gravity: 1.12
- Features: Biodegradable
from Dupont Molykote
Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]
- Type / Function: Lubricant; Metal Working; Metal Forming; Metal Cutting
- Specific Gravity: 0.7700
- Type: Solid or Dry Film Lubricant
- Use Temperature: -40 to 109
from Chevron Lubricants
Chlorine-free straight cutting and grinding oils. Unique synthetic anti-weld components replace the chlorine and reduce the amount of sulfur and fat typically needed for difficult cutting operations. Light in color, Bright-Cut fluids provide improved visibility during machining and are low in odor. [See More]
- Type / Function: Metal Working; Metal Cutting
- Composition / Chemistry: Synthetic or Semi-synthetic
from Houghton International, Inc.
Hocut ® 795-MP is a semi-synthetic cutting and grinding fluid. Its reduced oil content makes it ideal for machining and grinding “dirty ” metals, such as cast iron, that tend to have issues with oil residues. Hocut 795-MP is the next generation of cutting fluids, requiring very... [See More]
- Type / Function: Lubricant; Metal Working; Metal Cutting
- Composition / Chemistry: Synthetic or Semi-synthetic
from CIMCOOL
CIMTECH ® 10-410MT metalworking fluid is recommended for machining and grinding operations of ferrous metals. [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Metal Cutting
- Features: Corrosion Inhibiting or Rust Preventative; Low or Non-Foaming
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
from Aervoe Industries Incorporated
Inc. tool life up to 200%, reduces breakage & friction, carries heat away [See More]
- Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Anti-freeze, Secondary Refrigerant or Circulating Coolant; Metal Working; Metal Cutting
- Use Temperature: 40 to 110
- Specific Gravity: 0.8800
- Composition / Chemistry: Synthetic or Semi-synthetic
from Blaser Swisslube Inc.
Description. Applications/Properties. Ultimate performance straight. oils based on natural (vegetable. oil) esters. Added level of safety from very high. flash point and very low mist/vapor. formation. Greatly reduced consumption as. compared to similar viscosity. mineral oils. Available with or... [See More]
- Type / Function: Metal Working; Metal Cutting
- Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester
from Total Lubricants USA, Inc.
Light-duty, green colored, semi-synthetic, micro-emulsion for ferrous and non-ferrous metals. [See More]
- Type / Function: Metal Working; Metal Cutting
- Composition / Chemistry: Synthetic or Semi-synthetic
from Mobil Industrial Lubricants
The water-soluble fluids in the Mobilcut 200 Series are formulated from high-quality base oils, emulsifiers and additives to provide excellent performance in moderate- and heavy-duty machining operations on ferrous and non-ferrous materials. Engineered to be suitable for a wide range of water... [See More]
- Type / Function: Metal Working; Metal Cutting
- Applications: Machine, Gears, Spindles, Ways and Final Drives
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
from Mobil Industrial Lubricants
The mineral oil-free fluids in the Mobilcut ™ 300 Series are designed for general grinding operations in which your primary requirements are high surface finish, cooling and low foam. They are carefully balanced fluids engineered to offer excellent machining and corrosion performance as well... [See More]
- Type / Function: Metal Working; Metal Cutting
- Applications: Machine, Gears, Spindles, Ways and Final Drives
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion