Solid Lubricant / Dry Film Synthetic Oils, Greases, and Lubricants
from Everlube Products
Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good... [See More]
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 1.41
- Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
- Use Temperature: -300 to 800
from TelephoneStuff.com
TEFLON additive provides greater lubricity than other wax-based lubricants. Features: - Remains stable in high temp. -- usable from 30 °F to 190 °F (-1 °C to 88 °C). - Dries slowly to a thin, non-conducting film that won't harden in conduit. - Creamy texture applies easily and... [See More]
- Type: Solid or Dry Film Lubricant
- Applications: Electrical / Electronic
- Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
from Aervoe Industries Incorporated
Prevents scoring & seizing, won't attract dirt, gives new finish appearance [See More]
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 0.8200
- Type / Function: Lubricant
- Use Temperature: 40 to 110
from Dupont Molykote
Heat-curing dry film lubricant. APPLICATIONS. For metal/metal and metal/plastic combinations with slow to moderately fast movements and low to moderate loads. Suitable for car door lock components, self tapping screws, brake clips. Features. Good dry lubrication properties. Low coefficient of... [See More]
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 1.05
- Type / Function: Lubricant; Specialty, Proprietary or Other
- Use Temperature: -94 to 392
from Unique Technologies Associates
This product is most popular in applications where high temperatures are not a problem. It ’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or... [See More]
- Type: Solid or Dry Film Lubricant
- Use Temperature: -150 to 250
- Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Graphite
from Nylok Corporation
Nytorq ® lubricant film-forming synthetic wax lubricant coats threaded fasteners. Nytorq ® lubricant reduces friction and prevents cold welding and can be used in a wide variety of industrial and manufacturing applications. It is also specially designed for self-tapping threads. The film is... [See More]
- Type: Solid or Dry Film Lubricant
- Use Temperature: -94 to 248
- Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
from TelephoneStuff.com
TEFLON additive provides greater lubricity than other wax-based lubricants. Features: - Remains stable in high temp. -- usable from 30 °F to 190 °F (-1 °C to 88 °C). - Dries slowly to a thin, non-conducting film that won't harden in conduit. - Creamy texture applies easily and... [See More]
- Type: Solid or Dry Film Lubricant
- Applications: Electrical / Electronic
- Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
from Dupont Molykote
Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 0.7700
- Type / Function: Lubricant; Metal Working; Metal Forming; Metal Cutting
- Use Temperature: -40 to 109
from TelephoneStuff.com
TEFLON additive provides greater lubricity than other wax-based lubricants. Features: - Remains stable in high temp. -- usable from 30 °F to 190 °F (-1 °C to 88 °C). - Dries slowly to a thin, non-conducting film that won't harden in conduit. - Creamy texture applies easily and... [See More]
- Type: Solid or Dry Film Lubricant
- Applications: Electrical / Electronic
- Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
from Dupont Molykote
Solid lubricant paste with silicone carrier oil. Applications. Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures above 230C (446F), the carrier volatilizes leaving virtually no residue, and the remaining... [See More]
- Type: Grease / Gel; Solid or Dry Film Lubricant; Micro-dispersion
- Kinematic Viscosity: 125.0
- Type / Function: Lubricant
- Specific Gravity: 1.95