Coolant (Flood / Mist) Synthetic Oils, Greases, and Lubricants

9 Results
Water Dilutable Cutting Fluid -- GEOCOOL 890
from QualiChem, Inc.

GEOCOOL 890 is a premium Gas-to-Liquid (GTL) based semi-synthetic coolant, designed to excel in difficult applications. This REACH compliant formula does not contain boron, boric acid, chlorine, sulfur, or formaldehyde releasing biocides, making it suitable across all marketplaces. GEOCOOL 890 is... [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working; Metal Cutting
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
Water Dilutable Cutting Fluid -- Q-CUT 215
from QualiChem, Inc.

Q-CUT 215 is a semi-synthetic coolant designed for light to moderate duty applications and is ideally suited for shops that predominantly machine aluminum alloys or that require a chlorine-free coolant. It can be used safely on most job shop materials. Q-CUT 215 is a "fighting grade" product and as... [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working; Metal Cutting
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
  • Kinematic Viscosity: 125.0
Semi-Synthetics -- Dascool™ 2357
from Houghton International, Inc.

Dascool ™ 2357 is a semi-synthetic fluid that is ideal for moderate- to heavy-duty cutting and steel machining applications. It is designed specifically for the machining of various grades of die cast aluminum used in the automotive industry, as well as aerospace aluminum alloys. [See More]

  • Type / Function: Lubricant; Metal Working Flood or Misting Coolant; Metal Working
  • Composition / Chemistry: Synthetic or Semi-synthetic
Coolant for Fixed Abrasive Wire Slicing -- AmberCut™ DWC-25
from Saint-Gobain Surface Conditioning Group

AmberCut ™ DWC-25 is a synthetic wire slice vehicle specifically formulated for the cutting of sapphire, germanium, single crystal SiC and II-VI crystals, using a fixed abrasive wire. It provides excellent cut rates and imparts outstanding surface finishes with reduced warp and TTV. AmberCut... [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working
  • Flash Point: 300
  • Specific Gravity: 1.05
  • Composition / Chemistry: Synthetic or Semi-synthetic
Semi-Synthetic Lubricant -- CIMSTAR® 40 Semi-Synthetic
from CIMCOOL

CIMSTAR ® 40 is designed to be used in machines and operations where long fluid life is needed, such as in large individual machine or central system reservoirs. It is recommended for moderate-duty machining and grinding of ferrous metals, and some nonferrous metals. [See More]

  • Type / Function: Lubricant; Metal Working Flood or Misting Coolant; Metal Working; Grinding Fluid
  • Pour Point: 32
  • Specific Gravity: 1.06
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
Metalworking fluids - Semi-Synthetics -- Tech Cool 35035NB
from Surventis Surface Treatment LLC

Tech Cool 35035NB is a unique general purpose machining and grinding fluid developed specifically for applications requiring efficient and economical performance on ferrous, aluminum, and yellow metal substrates. Tech Cool 35035NB contains no chlorine or sulfur compounds. This product technology... [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working
  • Composition / Chemistry: Synthetic or Semi-synthetic
Ester Oil Based Coolant -- Vasco 5000
from Blaser Swisslube Inc.

Description. Applications/Properties. Vegetable ester-based micro emulsion. for superior performance. Ideal for the most difficult. operations and surface tolerance. requirements. All ferrous and non-ferrous materials. Ideally suited for the most demanding machining & grinding applications. [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working
  • Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Plant Oil or Animal Fat
Synthetic ID/OD Coolant -- AmberCut™ 188A
from Saint-Gobain Surface Conditioning Group

AmberCut ™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate and sodium, making it compatible with pre-etch and... [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion; Specialty, Proprietary or Other; Proprietary
  • Specific Gravity: 1.05
  • Applications: ID/OD CNC Machining
Oil Free Synthetic Grinding Fluid -- Grindex
from Blaser Swisslube Inc.

Description. Synthetic, water-miscible, mineral oil free cutting fluid for grinding. Good. rinsing behaviour keeps grinding wheels and machines clean. Eifficient corrosion protection even at low concentrations, good settling. behavior. The CO version is especially inhibited to prevent cobalt... [See More]

  • Type / Function: Metal Working Flood or Misting Coolant; Metal Working
  • Composition / Chemistry: Synthetic or Semi-synthetic