Molybdenum / Metal Sulphide Synthetic Oils, Greases, and Lubricants

17 Results
MoS2 Solid Film Lubricant -- Esnalub®382
from Everlube Products

Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion; Silicone; Molybdenum or Metal Sulphide
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 1.41
Armite Lubricants MIL-PRF-83483 Anti-Seize Compound Gray 1 lb Can -- MIL-PRF-83483 1LB [MIL-PRF-83483 1LB from Armite Lubricants]
from Ellsworth Adhesives

Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs, threaded fasteners and fittings at temperatures below 427 °C. It provides... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
  • Specific Gravity: 1.44
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Flash Point: 480
Armite Lubricants MIL-PRF-83483 Anti-Seize Compound Gray 8 oz Tube -- MIL-PRF-83483 8OZ [MIL-PRF-83483 8OZ from Armite Lubricants]
from Ellsworth Adhesives

Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs, threaded fasteners and fittings at temperatures below 427 °C. It provides... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
  • Specific Gravity: 1.44
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Flash Point: 480
Henkel Loctite C-200 Solid Film Lubricant Gray 1.3 lb Can -- 233496 [233496 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite C-200 Solid Film Lubricant is a high temperature molybdenum disulfide based solid film lubricant used by manufacturers of military and commercial jet engines. 1.3 lb Can. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
  • Specific Gravity: 1.44
  • Type / Function: Lubricant
Grease -- Molykote® 44MA
from Dupont Molykote

A fortified version of Molykote ® 44 High Temperature Bearing Grease. Molykote ® 44MA Grease is a fortified version of Dow Corning ® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of silicone greases... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Use Temperature: -40 to 399
  • Type: Grease / Gel
  • Applications: Automotive or Transportation; Electrical / Electronic
Mobilgrease XHP™ 320 Mine Series -- 100
from Mobil Industrial Lubricants

The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series was... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Solid Lubricant -- CSL250V
from Unique Technologies Associates

This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Type: Solid or Dry Film Lubricant
  • Use Temperature: -150 to 250
Dry Moly Lubricant -- 6080
from Aervoe Industries Incorporated

Quick dry, pressures up to 100,000 psi, for assembly & break in lubricating [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
  • Type / Function: Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.7300
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Synthetic Oil Moly Chain & Bearing Lubricant -- McLube MoS2-500
from McGee Industries, Inc. / McLube Division

Synthetic oil dispersion containing molybdenum disulfide. Will not leave carbon or resinous deposits. Excellent lubricant for high temperature applications like oven chains. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Synthetic oil dispersion
  • Type / Function: Lubricant
  • Type: Micro-dispersion
  • Specific Gravity: 1.08
Greases -- Delo Heavy Duty Synthetic Moly 5% EP
from Chevron Lubricants

Our product to use in the most demanding applications. This product features synthetic base oil in a lithium complex thickener system. Provides excellent corrosion protection, water resistance, and shock loading capability. This product also provides excellent performance throughout a wide... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Applications: Automotive or Transportation
  • Type: Grease / Gel
  • Features: Extreme Pressure or Chemically Active
Solid Lubricant Paste -- Molykote® M-77
from Dupont Molykote

Solid lubricant paste with silicone carrier oil. Applications. Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures above 230C (446F), the carrier volatilizes leaving virtually no residue, and the remaining... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Type / Function: Lubricant
  • Type: Grease / Gel; Solid or Dry Film Lubricant; Micro-dispersion
  • Kinematic Viscosity: 125.0
Mobilgrease XHP™ 460 Series -- 462 Moly
from Mobil Industrial Lubricants

Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance. Mobilgrease XHP 460 greases are state-of-the-art products... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 460.0
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Synthetic Oil Moly Chain Lubricant -- McLube MoS2-505
from McGee Industries, Inc. / McLube Division

Synthetic oil dispersion containing molybdenum disulfide which will not leave carbon or resinous deposits. Designed to protect against wear, rust, and corrosion at elevated temperatures and can withstand repeated loads in excess of 400,000 psi. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Synthetic oil dispersion
  • Type / Function: Lubricant
  • Type: Micro-dispersion
  • Specific Gravity: 1.01
Mobilgrease XHP™ 681 Mine
from Mobil Industrial Lubricants

Mobilgrease XHP 681 Mine is a leading member of the Mobilgrease ™ brand of products, which has earned a reputation for state-of-the-art innovation and performance excellence. Formulated with leading-edge, lithium-complex technology, Mobilgrease XHP 681 Mine uses an ISO 680 viscosity and a... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 680.0
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0