Grease / Gel Synthetic Oils, Greases, and Lubricants
from Ellsworth Adhesives
Dow DOWSIL ™ 3-4207 Dielectric Tough Gel Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, and has good mechanical... [See More]
- Type: Grease / Gel
- Specific Gravity: 0.9800
- Type / Function: Specialty, Proprietary or Other
- Dielectric Strength: 1.67E7
from RS Components, Ltd.
MG Translucent Silicone grease 85ml [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
from Ellsworth Adhesives
Techspray Silicone Grease is used for nanthe cleaning and to cool power transistors by drawing away heat. It is heat conductive and easy to apply. 4 oz Tube. [See More]
- Type: Grease / Gel
- Thermal Conductivity: 0.7300
- Specific Gravity: 2.4
- Flash Point: 399
from RS Components, Ltd.
Silicone Grease tube 100ml [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
- Kinematic Viscosity: 9000.0
from RS Components, Ltd.
Silicone Grease seringue 10g [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
from RS Components, Ltd.
SKF LGLT 2/1 Grease [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synthetic
- Kinematic Viscosity: 18.0
from RS Components, Ltd.
SKF LGWM 2/0.4 Grease [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synthetic
- Kinematic Viscosity: 80.0
from RS Components, Ltd.
Silver Conductive Grease 3ML Syringe [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
- Use Temperature: 392
from RS Components, Ltd.
Carbon Conductive Assem Paste 1 Pt [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Carbon Conductive Silicone
- Use Temperature: 329
from RS Components, Ltd.
Electrolube SPG35SL Grease [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synthetic
from RS Components, Ltd.
Sapphire spray grease,400ml aerosol [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synthetic
from RS Components, Ltd.
Super Lube 85gm grease, tube [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synthetic
from RS Components, Ltd.
Rocol 15256 Grease [See More]
- Type: Grease / Gel
- Applications: Food Contact Approved
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
from Bluestar Silicones USA Corp.
Low Temperature, Fluid Grade Lithium Soap thickened Grease. Properties. Viscosity 71000. Description. Bluesil V-761F is a fluid grade grease based on a phenyl-containing, low temperature silicone fluid which is thickened with a lithium soap. [See More]
- Type: Grease / Gel
- Specific Gravity: 0.9900
- Type / Function: Lubricant
- Use Temperature: -100 to 400
from Techsil Limited
MG Chemicals 8462 Silicone Grease is a water repelling, non-melting, and lubricating dielectric grease that provides superior corrosion and arcing resistance for connectors. It is widely applicable as it is safe to use for most metals, rubbers, plastics and elastomers. Useable in many environments... [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
from CITGO Petroleum Corporation
The CITGO SynDurance product line represents the latest in technology using synthetic PAO ’s in greases and is recommended for extended service applications; reducing operating costs and extending component life. It is designed as a high performance synthetic grease specifically for trailer... [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic
- Type / Function: Lubricant
from Chevron Lubricants
Our product to use in the most demanding applications. This product features synthetic base oil in a lithium complex thickener system. Provides excellent corrosion protection, water resistance, and shock loading capability. This product also provides excellent performance throughout a wide... [See More]
- Type: Grease / Gel
- Applications: Automotive or Transportation
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
- Features: Extreme Pressure or Chemically Active
from Shell Lubricants
Aircraft greases must be versatile to prevent wear and inhibit corrosion under tough conditions. AeroShell greases are specifically formulated to excel in wide-ranging applications: protecting exposed wheel bearings; lubricating highly loaded gears; in plain, ball and roller bearings; and on sliding... [See More]
- Type: Grease / Gel
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives
- Composition / Chemistry: Synthetic or Semi-synthetic
from Dupont Molykote
Anti-Fretting Grease. Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS. Automotive brake caliper mounting pin lubrication. Lubricant for metal/metal pairings. FEATURES. Wide Service Temperature Range (-40 ° C to +150 °C). Resistant to Oxidation [See More]
- Type: Grease / Gel
- Specific Gravity: 1
- Type / Function: Lubricant
- Use Temperature: -40 to 302
from Royal Purple, Ltd.
Ultra-Performance ® Clear FDA Grease is a colorless, nonstaining, nondrying, biodegradable, aluminum complex H-1 grease. It is authorized by the USDA for use in federally inspected meat and poultry plants. Ultra-Performance ® Clear FDA Grease meets or exceeds the FDA's CFR Title 21 Section... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 126.0
- Type / Function: Specialty, Proprietary or Other; Clear Synthetic Food Service Grease
- Composition / Chemistry: Synthetic or Semi-synthetic; Aluminum Complex or Soap Thickener
from Shiu Li Technology Co., Ltd
LiPOLY's DTT04-s is a low-density gap filler material and lightweight properties improve product performance, reduceproduction costs, and reduce material use and energy consumption [See More]
- Type: Grease / Gel
- Viscosity Index: 1000
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 2.3
from Total Lubricants USA, Inc.
High temperature and high speed, extreme pressure, synthetic polyurea grease. Operating temp range: -40-350 F [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic
- Type / Function: Lubricant
- Features: Extreme Pressure or Chemically Active
from Mobil Industrial Lubricants
Mobil Dynagear high-performance open-gear lubricants are designed to provide outstanding protection of heavily loaded open-gear sets exposed to a wide range of operating conditions, especially those common in the mining industry. Extreme performance. These lubricants provide exceptional extreme... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 680.0
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic
from M&I Materials Limited
We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range. PFPE 501 is a chemically inert, high temperature and extreme pressure... [See More]
- Type: Grease / Gel
- Specific Gravity: 2
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: 5 to 482
from Castrol Industrial North America, Inc.
Castrol Premium Long Life Full Synthetic Grease is a breakthrough in lubrication technology. Its full synthetic formula provides protection, durability and performance that far surpass conventional greases. [See More]
- Type: Grease / Gel
- Applications: Automotive or Transportation
- Composition / Chemistry: Synthetic or Semi-synthetic
from Sanchem, Inc.
NO-OX-ID "A-SPECIAL Electrical Grade" is the electrical contact grease of choice for new electrical installations and maintenance. NO-OX-ID electrical contact lubricant is an electrically conductive grease that keeps metals free from rust and corrosion. This electrical contact grease has been used... [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
- Type / Function: Lubricant
- Applications: Electrical / Electronic
from Tecsia Lubricants USA
Lubrication and sealing becomes more critical in applications such as water taps, o-rings, gas valves, gate valves, fittings, ceramic cartridges, single level mixer, and more. Tecsia Lubricants offers various type of valve lubrication and sealants that meet individual industries requirements. Gas... [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
- Type / Function: Lubricant
from Edwards Vacuum
DuPont Krytox fluorinated greases are a family of multipurpose lubricants intended for use in speciality applications at elevated temperatures or in aggressive environments. [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; CFC / Chlorofluorcarbon
- Type / Function: Lubricant; Specialty, Proprietary or Other; Elevated Temperatures
- Applications: Aggressive Environments
from Lubritek, Inc.
Dri-Slide ® Robot Greases are formulated to meet Fanuc Robotics (formerly GMF Robotics) specifications. Meeting the exacting requirements of these expensive robots, Dri-Slide ® Robot Greases are recommended for use on robot joints, fittings, slide bars, tracks, gear racks, and bearings;... [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic
from SKF/Global
Low temperature bearing grease for high speed andmedium load applications. [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 24.0
- Type / Function: Lubricant
- Use Temperature: -40 to 250
from Krytox™ Performance Lubricants
These greases are the standard lubricant for grease lubricated high temperature bearings in corrugator service. They provide protection from rusting, high temperature corrosion, and wear while maintaining excellent lubricity over a broad temperature range. Corrugator Krytox ™ 226 FG and 227 FG... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 25.0 to 240.0
- Type / Function: Lubricant
- Specific Gravity: 1.95
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from SantoLubes LLC
SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE EP-2 grease maintains high... [See More]
- Type: Grease / Gel; Non-soluble or Straight Oil; Micro-dispersion
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
- Type / Function: Lubricant
- Applications: High Temperature Applications
from Techsil Limited
TB900002 from ThreeBond is a silicone grease which can be used in a great variety of applications where there is a requirement for any of the following: Lubrication. Protection from dust. Moisture. Chemical sealing. Corrosion protection. Anti-tracking, anti-arcing coating. This grease prevents the... [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
from Dupont Molykote
Synthetic grease with solid lubricants. Chain and open gear lubricant. APPLICATIONS. Used for initial lubrication of chains with hollow pins equipped with grease nipples. e.g. high tenter clamp chains in the textile industry and conveyor chains in food sterilizer units. Also used for gear drives and... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 1500.0
- Type / Function: Lubricant
- Specific Gravity: 0.9500
from Royal Purple, Ltd.
Thermax ™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax ™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is designed to... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 680.0
- Type / Function: Lubricant
- Specific Gravity: 0.9000
from Shiu Li Technology Co., Ltd
LiPOLY N-putty series is silicone-free and dispensable thermally conductive material. With a thermal conductivity from 3.5 W/m*K, this product can be used successfully to remove manufacturing tolerances. It is ideally suited for dispensing using the N-putty dispensing robot. [See More]
- Type: Grease / Gel
- Use Temperature: -76 to 302
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Thermal Conductivity: 3.5
from Mobil Industrial Lubricants
Mobil SHC Polyrex ™ greases are specifically formulated to help improve your productivity by solving high-temperature lubrication problems in both general industry and food processing applications. They are designed to offer high-temperature performance, excellent water resistance and balanced... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 220.0
- Type / Function: Lubricant
- Use Temperature: -22 to 338
from Lubritek, Inc.
Dri-Slide ® Robot Greases are formulated to meet Fanuc Robotics (formerly GMF Robotics) specifications. Meeting the exacting requirements of these expensive robots, Dri-Slide ® Robot Greasesare recommended for use on robot joints, fittings, slide bars, tracks, gear racks, and bearings;... [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic
from SKF/Global
SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures. –50 °C ( –60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 15.0
- Type / Function: Lubricant
- Use Temperature: -65 to 230
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Dupont Molykote
Fluorosilicone grease thickened with PTFE [See More]
- Type: Grease / Gel
- Use Temperature: -40 to 450
- Specific Gravity: 1.44
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Fluoropolymer / PTFE (e.g., Teflon®)
from Royal Purple, Ltd.
Royal Purple ® Paper Mill Grease is a high performance, aluminum complex, syntehtic grease designed to lubricate a wide range of typical paper / pulp processing applications using a single grease. Paper Mill Grease is the appropriate bearing lubricant for all paper machine bearings from the wet... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 244.0
- Type / Function: Lubricant
- Viscosity Index: 122
from Shiu Li Technology Co., Ltd
LiPOLY N-putty3-s series is a non-silicon thermally conductive material without volatilization of low molecular siloxane, and low total volatile gas. With a thermal conductivity of 7.0 W/m*K, the high deformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]
- Type: Grease / Gel
- Viscosity Index: 25000
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 3.4
from Mobil Industrial Lubricants
Mobilgrease XHP 220 greases are formulated for a wide variety of applications and severe operating conditions. These exceptional greases were designed to outperform conventional products by applying cutting-edge, proprietary, lithium-complex manufacturing technology. Versatile performance. [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 220.0
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Dupont Molykote
Fluorosilicone grease thickened with PTFE [See More]
- Type: Grease / Gel
- Use Temperature: -24 to 450
- Specific Gravity: 1.5
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Fluoropolymer / PTFE (e.g., Teflon®)
from Shiu Li Technology Co., Ltd
LiPOLY N-putty5-s series is a non-silicon thermally conductive material without volatilization of lowmolecular siloxane, and low total volatile gas. With a thermal conductivity of 9.0 W/m*K, the highdeformation can perfectly fill small air gaps to eliminate tolerances. It can also overcome... [See More]
- Type: Grease / Gel
- Viscosity Index: 25000
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 3.3
from Mobil Industrial Lubricants
The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series was... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease thickened with carbon black. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Antifriction bearings of... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 316.0
- Type / Function: Lubricant
- Specific Gravity: 1.14
from Shiu Li Technology Co., Ltd
Non-Silicone Thermal Compound G3380N is made of non-silicon resin material and pollution of optical surfaces. Low thermal resistance and great thermal conductivity. G3380N has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover... [See More]
- Type: Grease / Gel
- Viscosity Index: 96 to 146
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 2.2 to 2.8
from Mobil Industrial Lubricants
Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance. Mobilgrease XHP 460 greases are state-of-the-art products... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 460.0
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. FEATURES. Resistance to oxidation, moisture and corrosive atmospheres. Inertness. Good shear stability. Wide service temperature range: Molykote ® 33 Extreme Low... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Specific Gravity: 0.9700
from Shiu Li Technology Co., Ltd
LiPOLY DTT13 is a one-part dispensable material with thermal conductivity 13.0 W/m*K. High deformation can fill small air gaps perfectly to remove tolerance. It also can overcome overflow and drying problems to increase the thermal conductivity. DTT13 is a great alternative to thermal grease and... [See More]
- Type: Grease / Gel
- Viscosity Index: 20000
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 3.3
from Mobil Industrial Lubricants
Mobilgrease XHP 681 Mine is a leading member of the Mobilgrease ™ brand of products, which has earned a reputation for state-of-the-art innovation and performance excellence. Formulated with leading-edge, lithium-complex technology, Mobilgrease XHP 681 Mine uses an ISO 680 viscosity and a... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 680.0
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Specific Gravity: 0.9700
from Shiu Li Technology Co., Ltd
Thermal Conductive Putty | LiPOLY H-putty is a tolerance filled, thermally conductive putty that maintains high compressibility with low stress, high reliability, and will not flow vertically. Our H-putty can replace thermals pads in design gaps of 0.1mm-3.0mm. H-Putty has a bond line thickness of... [See More]
- Type: Grease / Gel
- Use Temperature: -76 to 356
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Thermal Conductivity: 3.5
from Mobil Industrial Lubricants
Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility. Wide range of grade options. Mobilith SHC Series greases are available... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 100.0
- Type / Function: Lubricant
- Use Temperature: -40 to 302
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Dupont Molykote
Synthetic (PAO) extreme pressure grease [See More]
- Type: Grease / Gel
- Use Temperature: -40 to 351
- Specific Gravity: 0.8700
- Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Lithium Complex or Soap Thickener
from Shiu Li Technology Co., Ltd
Thermal Conductive Putty | LiPOLY S-putty is a thermally conductive putty that is great for filling small air gaps. The thermal conductivity is between 2.0~6.0 W/m*K. The high deformation material can fill gaps closely, cover high tolerance, overcome issues with overflow and solve drying problems to... [See More]
- Type: Grease / Gel
- Use Temperature: -76 to 356
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Thermal Conductivity: 3.5
from Mobil Industrial Lubricants
The Mobilith SHC PM series has become the choice for many paper mill operators worldwide, earning a reputation for exceptional quality, reliability and proven performance. These synthetic greases are designed specifically for today ’s severe paper machine applications, including extreme... [See More]
- Type: Grease / Gel
- Kinematic Viscosity: 220.0
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Dupont Molykote
A fortified version of Molykote ® 44 High Temperature Bearing Grease. Molykote ® 44MA Grease is a fortified version of Dow Corning ® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of silicone greases... [See More]
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
- Use Temperature: -40 to 399
- Applications: Automotive or Transportation; Electrical / Electronic
from Shiu Li Technology Co., Ltd
LiPOLY G3380 thermal interface grease has low thermal resistance and great thermal conductivity. G3380 has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover several coats on the component interface. When the component's... [See More]
- Type: Grease / Gel
- Viscosity Index: 16 to 181
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Specific Gravity: 2.2 to 2.7
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
from Dupont Molykote
Silicone grease especially for overrunning clutches in starter motors. Molykote ® 7325 Grease is designed for lubrication of over-running clutch in starter motor. Molykote ® 7325 Grease offers long service life at wide service temperature range. APPLICATIONS. Over-running clutch in... [See More]
- Type: Grease / Gel
- Use Temperature: -40 to 302
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
from Shiu Li Technology Co., Ltd
LiPOLY TT3000 is a Nano type thermal interface material based on a unique formula. TT3000 is a highly reliable thermal grease made of Non-Solvent silicone oil compounds and thermal fillers. TT3000 provides superior performance and reliability while mitigating against pump-out and floating issues on... [See More]
- Type: Grease / Gel
- Thermal Conductivity: 6
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Dielectric Strength: 7.87E6
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
from Dupont Molykote
Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]
- Type: Grease / Gel
- Specific Gravity: 2
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: -85 to 482
from Shiu Li Technology Co., Ltd
LiPOLY D2000 is a two-part curable thermal grease. Fast curing at both room and high temperature without pumping effect. With a thermal conductivity of 2.0 W/m*K, D2000 provides high thermal conductivity and low thermal impedance. It is ideally suited for dispensing using the LiPOLY dispensing robot... [See More]
- Type: Grease / Gel
- Use Temperature: -67 to 401
- Type / Function: Heat Transfer, Thermal Oil, Coolant
- Thermal Conductivity: 2
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80